- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPSA050120U-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0.139lb 63.05g | 0°C~40°C | 2015 | EPSA (6W) | 2.35Lx1.05W x 1.82 H 59.8mmx26.6mmx46.1mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 6W | 6W | - | CE, TUVgs | Level V | - | 1.2A | Positive | Positive Center | - | - | Fixed Blade | - | 5V | Wall Mount (Class II) | North America | 60.2 1.53m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 46.228mm | 59.69mm | 26.67mm | RoHS Compliant | - | ||
![]() EPSA240025U-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0.139lb 63.05g | 0°C~40°C | 2015 | EPSA (6W) | 2.35Lx1.05W x 1.82 H 59.8mmx26.6mmx46.1mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 6W | 6W | - | CE, TUVgs | Level V | - | 250mA | Positive | Positive Center | - | - | Fixed Blade | - | 24V | Wall Mount (Class II) | North America | 60.2 1.53m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 46.228mm | 59.69mm | 26.67mm | RoHS Compliant | - | ||
![]() EPSA050120U-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0.139lb 63.05g | 0°C~40°C | 2013 | EPSA (6W) | 2.35Lx1.05W x 1.82 H 59.8mmx26.6mmx46.1mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 6W | 6W | - | CE, TUVgs | Level V | - | 1.2A | Positive | Positive Center | - | - | Fixed Blade | - | 5V | Wall Mount (Class II) | North America | 60.2 1.53m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | 46.228mm | 59.69mm | 26.67mm | RoHS Compliant | Lead Free | ||
![]() EPSA120050U-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0.139lb 63.05g | 0°C~40°C | 2015 | EPSA (6W) | 2.35Lx1.05W x 1.82 H 59.8mmx26.6mmx46.1mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 6W | 6W | - | CE, TUVgs | Level V | - | 500mA | Positive | Positive Center | - | - | Fixed Blade | - | 12V | Wall Mount (Class II) | North America | 60.2 1.53m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 46.228mm | 59.69mm | 26.67mm | RoHS Compliant | - | ||
![]() EPSA150040U-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 63.049339g | - | 2015 | - | - | Obsolete | Not Applicable | Plug | 40°C | 0°C | - | - | 6W | - | CE | - | 15V | 400mA | Positive | - | - | - | - | - | - | - | - | 1.52908m | - | - | - | 46.228mm | 59.69mm | 26.67mm | RoHS Compliant | - | ||
![]() EPSA120050U-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0.139lb 63.05g | 0°C~40°C | 2015 | EPSA (6W) | 2.35Lx1.05W x 1.82 H 59.8mmx26.6mmx46.1mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 6W | 6W | - | CE, TUVgs | Level V | - | 500mA | Positive | Positive Center | - | - | Fixed Blade | - | 12V | Wall Mount (Class II) | North America | 60.2 1.53m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | 46.228mm | 59.69mm | 26.67mm | RoHS Compliant | - | ||
![]() EPSA090067U-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 63.049339g | - | 2015 | - | - | Obsolete | Not Applicable | Plug | 40°C | 0°C | - | - | 6W | - | CE | - | 9V | 670mA | Positive | - | - | - | - | - | - | - | - | 1.52908m | - | - | - | 46.228mm | 59.69mm | 26.67mm | RoHS Compliant | - | ||
![]() ETSA120834U-P51-WP CUI Inc. | In Stock | - | Datasheet | 17 Weeks | - | - | 0°C~40°C | 2015 | ETSA-U (100W) | 6.69Lx3.35W x 1.73 H 170.0mmx85.0mmx44.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 100W | - | - | CE, cULus, TUVgs | Level VI | - | - | - | - | - | - | Cord (Sold Separately) | - | 12V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | - | - | - | - | - | ||
![]() ETSA190527U-P51-WP CUI Inc. | In Stock | - | Datasheet | - | - | - | 0°C~40°C | 2015 | ETSA-U (100W) | 6.69Lx3.35W x 1.73 H 170.0mmx85.0mmx44.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 100W | - | - | CE, cULus, TUVgs | Level VI | - | - | - | - | - | - | Cord (Sold Separately) | - | 19V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | - | - | - | - | - | ||
![]() ETSA160625U-P51-WP CUI Inc. | In Stock | - | Datasheet | 17 Weeks | - | - | 0°C~40°C | 2015 | ETSA-U (100W) | 6.69Lx3.35W x 1.73 H 170.0mmx85.0mmx44.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 100W | - | - | CE, cULus, TUVgs | Level VI | - | - | - | - | - | - | Cord (Sold Separately) | - | 16V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | - | - | - | - | - | ||
![]() EMSA120150-UN-P5P-SZ CUI Inc. | In Stock | - | Datasheet | 13 Weeks | - | 0.525lb 238.14g | 0°C~40°C | 2015 | EMSA (18W) | 2.91Lx1.71W x 1.39 H 74.0mmx43.5mmx35.3mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 18W | - | - | CCC, CE, cULus, GS, PSE | Level V | - | - | - | Positive Center | - | - | Multi-Blade (Included) | - | 12V | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | - | - | - | - | ||
![]() DPS240050UPS-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | Wall | 0.252lb 114.31g | 0°C~40°C | 2006 | - | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | 1 | - | 65% | - | 500mA | Positive | Positive Center | 1.83m | 500mA | Fixed Blade | 12W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 24.892mm | 59.944mm | 43.942mm | RoHS Compliant | Lead Free | ||
![]() DPS050200UPS-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | Wall | 0.252lb 114.31g | 0°C~40°C | 2006 | - | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 10W | 10W | 1 | - | 60% | - | 2A | Positive | Positive Center | 1.83m | 2A | Fixed Blade | 10W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 24.892mm | 59.944mm | 43.942mm | RoHS Compliant | Lead Free | ||
![]() DPS060200UPS-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | Wall | 0.252lb 114.31g | 0°C~40°C | 2006 | - | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | 1 | - | 60% | - | 2A | Positive | Positive Center | 1.83m | 2A | Fixed Blade | 12W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 24.892mm | 59.944mm | 43.942mm | RoHS Compliant | Lead Free | ||
![]() DTS050450UTC-P5P CUI Inc. | In Stock | - | Datasheet | - | Desktop | 0.419lb 190.06g | 0°C~40°C | 2002 | - | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 23W | 23W | 1 | CE, cULus, GS | 70% | - | 4.5A | Positive | Positive Center | 1.83m | 4.5A | Cord | 30W | 5V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 100mW Max | 27.94mm | 89.916mm | 57.912mm | RoHS Compliant | Lead Free | ||
![]() ETMA480125UD-P5P-IC CUI Inc. | In Stock | - | Datasheet | 13 Weeks | - | 0.761lb 345.18g | 0°C~40°C | 2013 | ETMA-UD (60W) | 5.20Lx2.28W x 1.20 H 132.0mmx58.0mmx30.5mm | Not For New Designs | Not Applicable | Plug | 40°C | 0°C | Medical | 60W | 60W | - | CE, cURus, TUV | Level V | - | 1.25A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 48V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 30.48mm | 132.08mm | 57.912mm | RoHS Compliant | - | ||
![]() SWM12-6-NV-P5 CUI Inc. | 25 |
| Datasheet | 19 Weeks | - | - | 0°C~40°C | - | SWM12-N (12W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 12W | - | - | cURus | Level VI, CoC Tier 2 | - | - | - | Positive Center | - | - | Fixed Blade | - | 6V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWM12-15-NV-P5 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | - | 0°C~40°C | - | SWM12-N (12W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 12W | - | - | cURus | Level VI, CoC Tier 2 | - | - | - | Positive Center | - | - | Fixed Blade | - | 15V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWM12-18-NV-P5 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | - | 0°C~40°C | - | SWM12-N (12W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 12W | - | - | cURus | Level VI, CoC Tier 2 | - | - | - | Positive Center | - | - | Fixed Blade | - | 18V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() EMSA050300-P12P-SZ CUI Inc. | In Stock | - | Datasheet | - | Wall | 0.525lb 238.14g | 0°C~40°C | 2015 | EMSA (18W) | 2.91Lx1.71W x 1.39 H 74.0mmx43.5mmx35.3mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 18W | - | CCC, CE, cULus, GS, PSE | Level V | - | 3A | Positive | Positive Center | - | - | Multi-Blade (Included) | - | 5V | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug, 0.7mm I.D. x 2.35mm O.D. x 9.5mm | 300mW Max | 35.306mm | 73.914mm | 43.434mm | RoHS Compliant | - |