- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Number of Pins | Weight | Power Dissipation (Max) | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 24 |
| - | - | - | 300.278149g | 30W | - | - | - | - | - | - | Plug | 50°C | 0°C | - | - | - | CE, GS, cURus | - | 2.5A | Positive | - | - | 12V | - | - | 1.80086m | - | - | - | 36.83mm | 108.712mm | 61.976mm | RoHS Compliant | ||
![]() SDI40-12-UDC-P5R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDI40-24-UDC-P6R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 130.18101g | 15W | - | - | - | - | - | - | Plug | 50°C | 0°C | - | - | - | CE, GS, cURus | - | 1A | Positive | - | - | 15V | - | - | 1.80086m | - | - | - | 43.434mm | 80.518mm | 48.006mm | RoHS Compliant | ||
![]() SDI40-15-UDC-P6R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDI40-12-U-P5R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDI40-12-U2-P6R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDI40-24-UD2-P6R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDI40-15-UC-P6R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDI30-24-UDC-P6R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 16 |
| - | - | - | 300.278149g | 30W | - | - | - | - | - | - | Plug | 50°C | 0°C | - | - | - | CE, GS, cURus | - | 2A | Positive | - | - | 15V | - | - | 1.80086m | - | - | - | 36.83mm | 108.712mm | 61.976mm | RoHS Compliant | ||
Tiny WHSL | 21 |
| - | - | - | 300.278149g | 30W | - | - | - | - | - | - | Plug | 50°C | 0°C | - | - | - | CE, GS, cURus | - | 1.25A | Positive | - | - | 24V | - | - | 1.80086m | - | - | - | 36.83mm | 108.712mm | 61.976mm | RoHS Compliant | ||
![]() SMI18-5-V-P12 CUI Inc. | 819 |
| Datasheet | 20 Weeks | - | 0.375lb 170.1g | - | 0°C~40°C | 2016 | SMI18 (18W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 18W | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | 3A | Positive | Positive Center | Multi-Blade (Included) | 5V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 0.7mm I.D. x 2.35mm O.D. x 9.5mm | 100mW Max | 65.532mm | - | - | RoHS Compliant | ||
![]() EMSA060300-P6RP-SZ CUI Inc. | In Stock | - | Datasheet | 13 Weeks | - | 0.525lb 238.14g | - | 0°C~40°C | 2015 | EMSA (18W) | 2.91Lx1.71W x 1.39 H 74.0mmx43.5mmx35.3mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 18W | 18W | CCC, CE, cULus, GS, PSE | Level V | 3A | Positive | Positive Center | Multi-Blade (Included) | 6V | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 35.306mm | 73.914mm | 43.434mm | RoHS Compliant | ||
![]() EPS030100-P5RP CUI Inc. | In Stock | - | Datasheet | - | - | - | - | 0°C~40°C | 2015 | EPS (6W) | 2.45Lx1.06W x 1.65 H 62.3mmx26.8mmx42.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 3W | 6W | cULus | Level IV | 1A | Positive | Positive Center | Fixed Blade | 3V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 500mW Max | 41.91mm | 62.23mm | 26.924mm | RoHS Compliant | ||
![]() EMSA200090-P5P CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | 0.525lb 238.14g | - | 0°C~40°C | 2015 | EMSA (18W) | 2.91Lx1.71W x 1.39 H 74.0mmx43.5mmx35.3mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 18W | 18W | CCC, CE, cULus, GS, PSE | Level V | 900mA | Positive | Positive Center | Multi-Blade (Included) | 20V | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 35.306mm | 73.914mm | 43.434mm | RoHS Compliant | ||
![]() EPS120050-P6RP CUI Inc. | In Stock | - | Datasheet | - | - | - | - | 0°C~40°C | 2015 | EPS (6W) | 2.45Lx1.06W x 1.65 H 62.3mmx26.8mmx42.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 6W | 6W | cULus | Level V | 500mA | Positive | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 300mW Max | 41.91mm | - | - | RoHS Compliant | ||
![]() ETS150830U-P51-ET CUI Inc. | In Stock | - | Datasheet | 12 Weeks | 4 | 0.254lb 115.21g | - | 0°C~40°C | 2015 | ETS-U (150W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 125W | 125W | CE, cULus, TUVgs | Level V | 8.3A | - | - | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | 30.988mm | - | - | RoHS Compliant | ||
![]() ETS200710U-P51-ET CUI Inc. | In Stock | - | Datasheet | 12 Weeks | 4 | 0.254lb 115.21g | - | 0°C~40°C | 2015 | ETS-U (150W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 142W | 142W | CE, cULus, TUVgs | Level V | 7.1A | - | - | Cord (Sold Separately) | 20V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | 30.988mm | - | - | RoHS Compliant | ||
![]() ETSA150080UDC-P5P CUI Inc. | In Stock | - | Datasheet | - | - | - | - | 0°C~40°C | 2015 | ETSA-UD (12W) | 2.95Lx1.87W x 1.08 H 75.0mmx47.5mmx27.3mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | CE, cULus, TUVgs | Level V | 800mA | Positive | Positive Center | Cord | 15V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 27.432mm | 74.93mm | 47.498mm | RoHS Compliant |