- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Power Dissipation (Max) | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTS120250UTC-P5P CUI Inc. | In Stock | - | Datasheet | - | Desktop | 0.441lb 200.03g | - | 0°C~40°C | 2002 | - | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | 1 | CE, cULus, GS | 70% | 2.5A | Positive | Positive Center | 1.83m | 2.5A | Cord | 30W | 12V | Desktop (Class II) | - | 72 1.83m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 100mW Max | 27.94mm | 89.916mm | 57.912mm | RoHS Compliant | Lead Free | ||
![]() SWI6-7.5-E-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SWI6-E (6W) | 2.20Lx1.10W x 2.36 H 56.0mmx28.0mmx60.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 7.5W | - | - | CE | Level VI | - | - | Positive Center | - | - | Fixed Blade | - | 7.5V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | - | - | ||
![]() SWI6-15-E-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SWI6-E (6W) | 2.20Lx1.10W x 2.36 H 56.0mmx28.0mmx60.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 7.5W | - | - | CE | Level VI | - | - | Positive Center | - | - | Fixed Blade | - | 15V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 1.088622kg | 250W | - | - | - | - | - | - | Rectangular | 50°C | 0°C | - | - | - | - | CE, NEMKO, cURus | - | 10.42A | - | - | - | - | - | - | 24V | - | - | 800.1mm | - | - | - | 59.944mm | 188.468mm | 104.394mm | RoHS Compliant | - | ||
![]() SDI24-12-UD-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 24W | - | - | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 12V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI24-9-UD-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 23W | - | - | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 9V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI24-15-UD-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 24W | - | - | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 15V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI24-5-UD-P5 CUI Inc. | 16 |
| Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 20W | - | - | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 5V | Desktop (Class II) | International | 39.4 1.00m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI24-24-UD-P6 CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 24W | - | - | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 24V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI24-24-U-P5 CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SDI24-U (24W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 24W | - | - | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI36-15-UD-P6 CUI Inc. | 232 |
| Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 36W | - | - | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 15V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI36-48-U-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 36W | - | - | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 48V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI24-5-U-P5 CUI Inc. | 224 |
| Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SDI24-U (24W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 20W | - | - | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 5V | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI36-9-UD-P6 CUI Inc. | 41 |
| Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 30W | - | - | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 9V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI36-9-UD-P5 CUI Inc. | 43 |
| Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 30W | - | - | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 9V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI24-48-U-P5 CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SDI24-U (24W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 24W | - | - | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 48V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI24-12-U2-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SDI24-U (24W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 24W | - | - | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | - | - | Cord | - | 12V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI36-15-UC-P5R CUI Inc. | 33 |
| Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 36W | - | - | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | - | - | Cord | - | 15V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI36-12-UC-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 36W | - | - | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | - | - | Cord | - | 12V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI36-24-UC-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 36W | - | - | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | - | - | Cord | - | 24V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - |