- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Inlet Type | Approvals | Base Product Number | Brand | Center Pin Length | Connector A Polarity | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Voltage-Channel 1 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Product Type | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Load Regulation | Product | Standard | Input Voltage | Product Category | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDM120-12-U-P6 CUI Inc. | 32 |
| - | C8 | - | SDM120 | CUI Inc. | 9.5 mm | - | 2.5 mm Barrel Plug (2.5x5.5) | - | 24 | CUI Inc. | + 40 C | CUI Inc. | 0 C | Desktop | 12 VDC | Box | 036-6483R | Active | Details | 60601-1 | 90 ~ 264 VAC | 0°C ~ 40°C | Box | SDM120-U (130W) | 5.39" L x 2.32" W x 1.34" H (137.0mm x 59.0mm x 34.0mm) | Barrel Connector | Medical | 110 W | AC-DC Power Supply | 1 Output | CE, cULus, FCC, TUV | Level VI | Positive Center | 9.16A | Cord (Sold Separately) | 110 W | 12V | Desktop AC Adapters | Desktop (Class I) | International | 47.2" (1.20m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | Regulated | - | - | 90 VAC to 264 VAC | Desktop AC Adapters | Universal | 34 mm | 137 mm | 59 mm | ||
![]() SDM120-12-UD-P5 CUI Inc. | 38 |
| - | C8 | - | SDM120 | CUI Inc. | 9.5 mm | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 24 | CUI Inc. | + 40 C | CUI Inc. | 0 C | Desktop | 12 VDC | Box | 036-6498R | Active | Details | 60601-1 | 90 ~ 264 VAC | 0°C ~ 40°C | Box | SDM120-UD (130W) | 5.39" L x 2.32" W x 1.34" H (137.0mm x 59.0mm x 34.0mm) | Barrel Connector | Medical | 110 W | AC-DC Power Supply | 1 Output | CE, cULus, FCC, TUV | Level VI | Positive Center | 9.16A | Cord (Sold Separately) | 110 W | 12V | Desktop AC Adapters | Desktop (Class II) | International | 47.2" (1.20m) | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | Regulated | - | - | 90 VAC to 264 VAC | Desktop AC Adapters | Universal | 34 mm | 137 mm | 59 mm | ||
![]() SDM120-12-UD-P6 CUI Inc. | 32 |
| - | C8 | - | SDM120 | CUI Inc. | 9.5 mm | - | 2.5 mm Barrel Plug (2.5x5.5) | - | 24 | CUI Inc. | + 40 C | CUI Inc. | 0 C | Desktop | 12 VDC | Box | 036-6503R | Active | Details | 60601-1 | 90 ~ 264 VAC | 0°C ~ 40°C | Box | SDM120-UD (130W) | 5.39" L x 2.32" W x 1.34" H (137.0mm x 59.0mm x 34.0mm) | Barrel Connector | Medical | 110 W | AC-DC Power Supply | 1 Output | CE, cULus, FCC, TUV | Level VI | Positive Center | 9.16A | Cord (Sold Separately) | 110 W | 12V | Desktop AC Adapters | Desktop (Class II) | International | 47.2" (1.20m) | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | Regulated | - | - | 90 VAC to 264 VAC | Desktop AC Adapters | Universal | 34 mm | 137 mm | 59 mm | ||
![]() SMI12-5-KW-P5 CUI Inc. | 38 |
| - | - | CE, PSE, RCM, UL/cUL | SMI12 | CUI Inc. | - | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1500 mm | 120 | CUI Inc. | + 40 C | CUI Inc. | - 10 C | Wall Mount | 5 VDC | Box | 036-3901R | Active | - | 62368-1 | 90 ~ 264 VAC | -10°C ~ 40°C | Bulk | SMI12 (12W) | 2.72" L x 1.25" W x 1.87" H (69.0mm x 31.8mm x 47.5mm) | Barrel Connector | ITE (Commercial) | 10 W | AC-DC Power Supply | 1 Output | CE, cULus, FCC, PSE, RCM | Level VI, CoC Tier 2 | Positive Center | 2A | Multi-Blade (Sold Separately) | 10 W | 5V | Wall Mount AC Adapters | Wall Mount (Class II) | International | 59" (1.50m) | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW (Max) | Regulated | Interchangeable Plug | PSE | 90 VAC to 264 VAC | Wall Mount AC Adapters | Universal | - | - | - | ||
![]() SMI12-12-KW-P6 CUI Inc. | 38 |
| - | - | CE, PSE, RCM, UL/cUL | SMI12 | CUI Inc. | - | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1500 mm | 120 | CUI Inc. | + 40 C | CUI Inc. | - 10 C | Wall Mount | 12 VDC | Box | 036-5639R | Active | - | 62368-1 | 90 ~ 264 VAC | -10°C ~ 40°C | - | SMI12 (12W) | 2.72" L x 1.25" W x 1.87" H (69.0mm x 31.8mm x 47.5mm) | Barrel Connector | ITE (Commercial) | 12 W | AC-DC Power Supply | 1 Output | CE, cULus, FCC, PSE, RCM | Level VI, CoC Tier 2 | Positive Center | 1A | Multi-Blade (Sold Separately) | 12 W | 12V | Wall Mount AC Adapters | Wall Mount (Class II) | International | 59" (1.50m) | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW (Max) | Regulated | Interchangeable Plug | PSE | 90 VAC to 264 VAC | Wall Mount AC Adapters | Universal | - | - | - | ||
![]() SMI12-5-KB-P5 CUI Inc. | 38 |
| - | - | CE, PSE, RCM, UL/cUL | SMI12 | CUI Inc. | - | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1500 mm | 120 | CUI Inc. | + 40 C | CUI Inc. | - 10 C | Wall Mount | 5 VDC | Box | 036-3894R | Active | - | 62368-1 | 90 ~ 264 VAC | -10°C ~ 40°C | Box | SMI12 (12W) | 2.72" L x 1.25" W x 1.87" H (69.0mm x 31.8mm x 47.5mm) | Barrel Connector | ITE (Commercial) | 10 W | AC-DC Power Supply | 1 Output | CE, cULus, FCC, PSE, RCM | Level VI, CoC Tier 2 | Positive Center | 2A | Multi-Blade (Sold Separately) | 10 W | 5V | Wall Mount AC Adapters | Wall Mount (Class II) | International | 59" (1.50m) | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW (Max) | Regulated | Interchangeable Plug | PSE | 90 VAC to 264 VAC | Wall Mount AC Adapters | Universal | - | - | - | ||
![]() SDM120-24-U-P6 CUI Inc. | 228 |
| - | C8 | - | SDM120 | CUI Inc. | 9.5 mm | - | 2.5 mm Barrel Plug (2.5x5.5) | - | 24 | CUI Inc. | + 40 C | CUI Inc. | 0 C | Desktop | 24 VDC | Box | 036-6486R | Active | Details | 60601-1 | 90 ~ 264 VAC | 0°C ~ 40°C | Box | SDM120-U (130W) | 5.39" L x 2.32" W x 1.34" H (137.0mm x 59.0mm x 34.0mm) | Barrel Connector | Medical | 120 W | AC-DC Power Supply | 1 Output | CE, cULus, FCC, TUV | Level VI | Positive Center | 5A | Cord (Sold Separately) | 120 W | 24V | Desktop AC Adapters | Desktop (Class I) | International | 47.2" (1.20m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | Regulated | - | - | 90 VAC to 264 VAC | Desktop AC Adapters | Universal | 34 mm | 137 mm | 59 mm | ||
![]() SMI12-5-4B-P5 CUI Inc. | 295 |
| - | - | CE, PSE, RCM, UL/cUL | SMI12 | CUI Inc. | - | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1500 mm | 60 | CUI Inc. | + 40 C | CUI Inc. | - 10 C | Wall Mount | 5 VDC | Box | 036-3908R | Active | - | 62368-1 | 90 ~ 264 VAC | -10°C ~ 40°C | Box | SMI12 (12W) | 2.72" L x 1.25" W x 1.87" H (69.0mm x 31.8mm x 47.5mm) | Barrel Connector | ITE (Commercial) | 10 W | AC-DC Power Supply | 1 Output | CE, cULus, FCC, PSE, RCM | Level VI, CoC Tier 2 | Positive Center | 2A | Multi-Blade (Included) | 10 W | 5V | Wall Mount AC Adapters | Wall Mount (Class II) | International | 59" (1.50m) | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW (Max) | Regulated | Interchangeable Plug | PSE | 90 VAC to 264 VAC | Wall Mount AC Adapters | Australia, Europe, North America, United Kingdom | - | - | - | ||
![]() SDM120-48-UD-P5 CUI Inc. | 40 |
| - | C8 | - | SDM120 | CUI Inc. | 9.5 mm | - | 2.1 mm Barrel Plug (2.1x5.5) | - | 24 | CUI Inc. | + 40 C | CUI Inc. | 0 C | Desktop | 48 VDC | Box | 036-6502R | Active | Details | 60601-1 | 90 ~ 264 VAC | 0°C ~ 40°C | Bulk | SDM120-UD (130W) | 5.39" L x 2.32" W x 1.34" H (137.0mm x 59.0mm x 34.0mm) | Barrel Connector | Medical | 130 W | AC-DC Power Supply | 1 Output | CE, cULus, FCC, TUV | Level VI | Positive Center | 2.7A | Cord (Sold Separately) | 130 W | 48V | Desktop AC Adapters | Desktop (Class II) | International | 47.2" (1.20m) | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | Regulated | - | - | 90 VAC to 264 VAC | Desktop AC Adapters | Universal | 34 mm | 137 mm | 59 mm | ||
![]() SDM120-19-UD-P5 CUI Inc. | 32 |
| - | C8 | - | SDM120 | CUI Inc. | 9.5 mm | - | 2.1 mm Barrel Plug (2.1x5.5) | - | 24 | CUI Inc. | + 40 C | CUI Inc. | 0 C | Desktop | 19 VDC | Box | 036-6500R | Active | Details | 60601-1 | 90 ~ 264 VAC | 0°C ~ 40°C | Bulk | SDM120-UD (130W) | 5.39" L x 2.32" W x 1.34" H (137.0mm x 59.0mm x 34.0mm) | Barrel Connector | Medical | 120 W | AC-DC Power Supply | 1 Output | CE, cULus, FCC, TUV | Level VI | Positive Center | 6.31A | Cord (Sold Separately) | 120 W | 19V | Desktop AC Adapters | Desktop (Class II) | International | 47.2" (1.20m) | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | Regulated | - | - | 90 VAC to 264 VAC | Desktop AC Adapters | Universal | 34 mm | 137 mm | 59 mm | ||
![]() SWI10B-12-EB-P7 CUI Inc. | 50 |
| - | - | - | SWI10 | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | Box | - | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWI10B-E (12W) | 3.31" L x 0.89" W x 1.61" H (84.2mm x 22.5mm x 41.0mm) | - | ITE (Commercial) | 12 W | - | - | CE | Level VI | Positive Center | 1A | Fixed Blade | - | 12V | - | Wall Mount (Class II) | Europe | 59" (1.50m) | CEE 7/16 | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 9.5mm | 75mW (Max) | - | - | - | - | - | - | - | - | - | ||
![]() SWI10B-12-NB-MUB CUI Inc. | 50 |
| - | - | CE, EN 55035 | SWI10 | CUI Inc. | - | - | USB Micro-B | 1.5 m | 160 | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | 12 VDC | Box | 036-3474R | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | Box | SWI10B-N (12W) | 2.48" L x 0.89" W x 1.61" H (63.1mm x 22.5mm x 41.0mm) | USB Connector | ITE (Commercial) | 12 W | AC-DC Power Supply | 1 Output | cULus, FCC | Level VI | - | 1A | Fixed Blade | 12 W | 12V | Wall Mount AC Adapters | Wall Mount (Class II) | North America | 59" (1.50m) | NEMA 1-15P | USB Micro | 75mW (Max) | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | North America | - | - | - | ||
![]() SWI10B-12-EB-P6 CUI Inc. | 50 |
| - | - | - | SWI10 | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | Box | - | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWI10B-E (12W) | 3.31" L x 0.89" W x 1.61" H (84.2mm x 22.5mm x 41.0mm) | - | ITE (Commercial) | 12 W | - | - | CE | Level VI | Positive Center | 1A | Fixed Blade | - | 12V | - | Wall Mount (Class II) | Europe | 59" (1.50m) | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW (Max) | - | - | - | - | - | - | - | - | - | ||
![]() SWI10B-12-NW-P7 CUI Inc. | 50 |
| - | - | CE, EN 55035 | SWI10 | CUI Inc. | 9.5 mm | Center Positive | 1.35 mm Barrel Plug (1.35x3.5) | 1.5 m | 160 | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | 12 VDC | Box | 036-3876R | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | Box | SWI10B-N (12W) | 2.48" L x 0.89" W x 1.61" H (63.1mm x 22.5mm x 41.0mm) | Barrel Connector | ITE (Commercial) | 12 W | AC-DC Power Supply | 1 Output | cULus, FCC | Level VI | Positive Center | 1A | Fixed Blade | 12 W | 12V | Wall Mount AC Adapters | Wall Mount (Class II) | North America | 59" (1.50m) | NEMA 1-15P | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 9.5mm | 75mW (Max) | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | North America | - | - | - | ||
![]() SWI10B-12-NW-MUB CUI Inc. | 5 |
| - | - | CE, EN 55035 | SWI10 | CUI Inc. | - | - | USB Micro-B | 1.5 m | 160 | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | 12 VDC | Box | 036-3878R | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | Box | SWI10B-N (12W) | 2.48" L x 0.89" W x 1.61" H (63.1mm x 22.5mm x 41.0mm) | USB Connector | ITE (Commercial) | 12 W | AC-DC Power Supply | 1 Output | cULus, FCC | Level VI | - | 1A | Fixed Blade | 12 W | 12V | Wall Mount AC Adapters | Wall Mount (Class II) | North America | 59" (1.50m) | NEMA 1-15P | USB Micro | 75mW (Max) | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | North America | - | - | - | ||
![]() SWI10B-12-NB-P5 CUI Inc. | 5 |
| - | - | - | SWI10 | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | Box | - | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWI10B-N (12W) | 2.48" L x 0.89" W x 1.61" H (63.1mm x 22.5mm x 41.0mm) | - | ITE (Commercial) | 12 W | - | - | cULus, FCC | Level VI | Positive Center | 1A | Fixed Blade | - | 12V | - | Wall Mount (Class II) | North America | 59" (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW (Max) | - | - | - | - | - | - | - | - | - | ||
![]() SWI10B-12-EB-P5R CUI Inc. | 5 |
| - | - | CE, EN 55035 | SWI10 | CUI Inc. | 9.5 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.5 m | 160 | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | 12 VDC | Box | 036-3485R | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWI10B-E (12W) | 3.31" L x 0.89" W x 1.61" H (84.2mm x 22.5mm x 41.0mm) | Barrel Connector | ITE (Commercial) | 12 W | AC-DC Power Supply | 1 Output | CE | Level VI | Positive Center | 1A | Fixed Blade | 12 W | 12V | Wall Mount AC Adapters | Wall Mount (Class II) | Europe | 59" (1.50m) | CEE 7/16 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW (Max) | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | Europe | - | - | - | ||
![]() SDI160G-48-UD-P51 CUI Inc. | 2726 |
| - | IEC320/C8 | - | SDI160 | CUI Inc. | - | Center Positive | - | 1500 mm | 24 | CUI Inc. | + 40 C | CUI Inc. | 0 C | Desktop | 48 VDC | Box | 036-0244R | Active | Details | 55024; 55032 Class B; 61000-3-2; 61000-3-3; 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | Box | GaN, SDI160G-UD (160W) | 5.91" L x 2.13" W x 1.30" H (150.0mm x 54.0mm x 33.0mm) | Rectangular Connector | ITE (Commercial) | 158 W | AC-DC Power Supply | 1 Output | EN, FCC, PSE, UL | 90% | - | 3.3A | Cord (Sold Separately) | 160 W | 48V | Desktop AC Adapters | Desktop (Class II) | International | 59" (1.50m) | IEC 320-C8 | Power DIN, 4 Pin | 150mW (Max) | Regulated | - | - | 90 VAC to 264 VAC | Desktop AC Adapters | Universal | 33 mm | 150 mm | 54 mm | ||
![]() SDI160G-12-UD2-P51 CUI Inc. | 2629 |
| - | IEC320/C8 | - | SDI160 | CUI Inc. | - | Center Positive | - | 1200 mm | 24 | CUI Inc. | + 40 C | CUI Inc. | 0 C | Desktop | 12 VDC | Box | 036-0295R | Active | Details | 55024; 55032 Class B; 61000-3-2; 61000-3-3; 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | Box | GaN, SDI160G-UD (160W) | 5.91" L x 2.13" W x 1.30" H (150.0mm x 54.0mm x 33.0mm) | Rectangular Connector | ITE (Commercial) | 150 W | AC-DC Power Supply | 1 Output | EN, FCC, PSE, UL | 90% | - | 12.5A | Cord | 160 W | 12V | Desktop AC Adapters | Desktop (Class II) | Europe | 47.2" (1.20m) | IEC 320-C8 | Power DIN, 4 Pin | 150mW (Max) | Regulated | - | - | 90 VAC to 264 VAC | Desktop AC Adapters | Europe | 33 mm | 150 mm | 54 mm | ||
![]() SDI160G-56-U2-P51 CUI Inc. | 2807 |
| - | IEC320/C14 | IEC 62368-1 | SDI160 | CUI Inc. | - | Center Positive | - | 1500 mm | 24 | CUI Inc. | + 40 C | CUI Inc. | 0 C | Desktop | 56 VDC | Box | 036-0170R | Active | Details | 55024; 55032 Class B; 61000-3-2; 61000-3-3; 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | Box | GaN, SDI160G-U (160W) | 6.34" L x 2.13" W x 1.31" H (161.0mm x 54.2mm x 33.2mm) | Rectangular Connector | ITE (Commercial) | 160 W | AC-DC Power Supply | 1 Output | EN, FCC, PSE, UL | 90% | - | 2.86A | Cord | 160 W | 56V | Desktop AC Adapters | Desktop (Class I) | Europe | 59" (1.50m) | IEC 320-C14 | Power DIN, 4 Pin | 150mW (Max) | Regulated | - | - | 90 VAC to 264 VAC | Desktop AC Adapters | Europe | 33.2 mm | 161 mm | 54.2 mm |