- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Efficiency | Max Output Current | Polarity | Polarization | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTS060200SUDC-P13P CUI Inc. | In Stock | - | Datasheet | Desktop | 0.514lb 233.15g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | 65% | 2A | Positive | Positive Center | 2A | Cord (Sold Separately) | 12W | 6V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DTS050250SUDC-P6P CUI Inc. | In Stock | - | Datasheet | Desktop | 0.516lb 234.05g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 13W | 13W | 65% | 2.5A | Positive | Positive Center | 2.5A | Cord | 12.5W | 5V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DTS060200SUDC-P5N CUI Inc. | In Stock | - | Datasheet | Desktop | 0.514lb 233.15g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | 65% | 2A | Negative | Negative Center | 2A | Cord (Sold Separately) | 12W | 6V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DTS060200SUDC-P7N CUI Inc. | In Stock | - | Datasheet | Desktop | 0.514lb 233.15g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | 65% | 2A | Negative | Negative Center | 2A | Cord (Sold Separately) | 12W | 6V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DTS060200SUDC-P9P CUI Inc. | In Stock | - | Datasheet | Desktop | 0.514lb 233.15g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | 65% | 2A | Positive | Positive Center | 2A | Cord (Sold Separately) | 12W | 6V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DTS060200SUDC-P9/RP CUI Inc. | In Stock | - | Datasheet | Desktop | 0.514lb 233.15g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | 65% | 2A | Positive | Positive Center | 2A | Cord (Sold Separately) | 12W | 6V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DTS060200SUDC-P6/RP CUI Inc. | In Stock | - | Datasheet | Desktop | 0.514lb 233.15g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | 65% | 2A | Positive | Positive Center | 2A | Cord (Sold Separately) | 12W | 6V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DTS060200SUDC-P6/RN CUI Inc. | In Stock | - | Datasheet | Desktop | 0.514lb 233.15g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | 65% | 2A | Negative | Negative Center | 2A | Cord (Sold Separately) | 12W | 6V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DTS060200SUDC-P5/RN CUI Inc. | In Stock | - | Datasheet | Desktop | 0.514lb 233.15g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | 65% | 2A | Negative | Negative Center | 2A | Cord (Sold Separately) | 12W | 6V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DTS060200SUDC-P7/RN CUI Inc. | In Stock | - | Datasheet | Desktop | 0.514lb 233.15g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | 65% | 2A | Negative | Negative Center | 2A | Cord (Sold Separately) | 12W | 6V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DTS060200SUDC-P9/RN CUI Inc. | In Stock | - | Datasheet | Desktop | 0.514lb 233.15g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | 65% | 2A | Negative | Negative Center | 2A | Cord (Sold Separately) | 12W | 6V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DTS060200SUDC-P9N CUI Inc. | In Stock | - | Datasheet | Desktop | 0.514lb 233.15g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | 65% | 2A | Negative | Negative Center | 2A | Cord (Sold Separately) | 12W | 6V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DTS060250UDC-P6N CUI Inc. | In Stock | - | Datasheet | Wall | - | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 15W | 15W | 65% | 2.5A | Negative | Negative Center | 2.5A | Cord (Sold Separately) | 15W | 6V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 27.94mm | 89.916mm | 57.912mm | RoHS Compliant | Lead Free | ||
![]() DTS060200SUDC-P12N CUI Inc. | In Stock | - | Datasheet | Desktop | 0.514lb 233.15g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | 65% | 2A | Negative | Negative Center | 2A | Cord (Sold Separately) | 12W | 6V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 0.7mm I.D. x 2.4mm O.D. x 9.5mm | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DPS180055UPS-P13P CUI Inc. | In Stock | - | Datasheet | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 9.9W | 10W | 65% | 550mA | Positive | Positive Center | 550mA | Fixed Blade | 10W | 18V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 24.892mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPS180055UPS-P6N CUI Inc. | In Stock | - | Datasheet | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 9.9W | 10W | 65% | 550mA | Negative | Negative Center | 550mA | Fixed Blade | 10W | 18V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPS180055UPS-P7P CUI Inc. | In Stock | - | Datasheet | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 9.9W | 10W | 65% | 550mA | Positive | Positive Center | 550mA | Fixed Blade | 10W | 18V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 24.892mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPS180055UPS-P9P CUI Inc. | In Stock | - | Datasheet | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 9.9W | 10W | 65% | 550mA | Positive | Positive Center | 550mA | Fixed Blade | 10W | 18V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 24.892mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPS240050UPS-P13/RP CUI Inc. | In Stock | - | Datasheet | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 12W | 65% | 500mA | Positive | Positive Center | 500mA | Fixed Blade | 12W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 24.892mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPS240050UPS-P14/RN CUI Inc. | In Stock | - | Datasheet | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 12W | 65% | 500mA | Negative | Negative Center | 500mA | Fixed Blade | 12W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 24.892mm | - | - | RoHS Compliant | Lead Free |