- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPS240050UPS-P9/RN CUI Inc. | In Stock | - | Datasheet | Wall | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | - | 65% | 500mA | Negative | Negative Center | 500mA | Fixed Blade | 12W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.1mm I.D. x 3.8mm O.D. x 9.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPD120005-P13/RN-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 600mW | 600mW | - | - | 50mA | Negative | Negative Center | 50mA | Fixed Blade | 500mW | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120005-P6/RN-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 600mW | 600mW | - | - | 50mA | Negative | Negative Center | 50mA | Fixed Blade | 500mW | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120005-P12N-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 600mW | 600mW | - | - | 50mA | Negative | Negative Center | 50mA | Fixed Blade | 500mW | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 0.7mm I.D. x 2.35mm O.D. x 9.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120005-P12/RP-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 600mW | 600mW | - | - | 50mA | Positive | Positive Center | 50mA | Fixed Blade | 500mW | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 0.7mm I.D. x 2.35mm O.D. x 9.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120005-P9/RP-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 600mW | 600mW | - | - | 50mA | Positive | Positive Center | 50mA | Fixed Blade | 500mW | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120005-P6N-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 600mW | 600mW | - | - | 50mA | Negative | Negative Center | 50mA | Fixed Blade | 500mW | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120020-P14N-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.4W | 2W | cULus | - | 200mA | Negative | Negative Center | 200mA | Fixed Blade | 2W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120020-P14/RP-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.4W | 2W | cULus | - | 200mA | Positive | Positive Center | 200mA | Fixed Blade | 2W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120020-P13N-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.4W | 2W | cULus | - | 200mA | Negative | Negative Center | 200mA | Fixed Blade | 2W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120020-P14P-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.4W | 2W | cULus | - | 200mA | Positive | Positive Center | 200mA | Fixed Blade | 2W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120020-P12/RP-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.4W | 2W | cULus | - | 200mA | Positive | Positive Center | 200mA | Fixed Blade | 2W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 0.7mm I.D. x 2.35mm O.D. x 9.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120020-P5/RP-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.4W | 2W | cULus | - | 200mA | Positive | Positive Center | 200mA | Fixed Blade | 2W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120020-P12/RN-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.4W | 2W | cULus | - | 200mA | Negative | Negative Center | 200mA | Fixed Blade | 2W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 0.7mm I.D. x 2.35mm O.D. x 9.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120020-P6N-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.4W | 2W | cULus | - | 200mA | Negative | Negative Center | 200mA | Fixed Blade | 2W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120020-P13/RN-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.4W | 2W | cULus | - | 200mA | Negative | Negative Center | 200mA | Fixed Blade | 2W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120020-P5P-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.4W | 2W | cULus | - | 200mA | Positive | Positive Center | 200mA | Fixed Blade | 2W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120020-P7/RP-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.4W | 2W | cULus | - | 200mA | Positive | Positive Center | 200mA | Fixed Blade | 2W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120005-P14N-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 600mW | 600mW | - | - | 50mA | Negative | Negative Center | 50mA | Fixed Blade | 500mW | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120020-P6/RP-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.4W | 2W | cULus | - | 200mA | Positive | Positive Center | 200mA | Fixed Blade | 2W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | 37.084mm | RoHS Compliant | Lead Free |