- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Frequency | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPD090030-P1P-TK CUI Inc. | In Stock | - | Datasheet | Wall | - | - | 2004 | 2.53Lx1.50W x 1.35 H 64.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.8W | 3W | 60Hz | 1 | cULus | - | 300mA | Negative, Positive | Positive Tip, Negative Sleeve | 1.83m | 300mA | Fixed Blade | 2.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Phono Plug, 3.5mm O.D. x 14.5mm | 34.29mm | RoHS Compliant | Contains Lead | ||
![]() DPD050055-P13P-TK CUI Inc. | In Stock | - | Datasheet | Wall | - | - | 2004 | 2.32Lx1.77W x 1.56 H 59.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.5W | 3W | - | - | cULus | - | 500mA | Positive | Positive Center | - | 550mA | Fixed Blade | 2.75W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 8.5mm | 39.624mm | RoHS Compliant | Lead Free | ||
![]() DPD090015-P7P-TK CUI Inc. | In Stock | - | Datasheet | Wall | - | - | 2004 | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.4W | 1W | - | - | cULus | - | 150mA | Positive | Positive Center | - | 150mA | Fixed Blade | 1W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 34.29mm | RoHS Compliant | Lead Free | ||
![]() DPD090050-P1P-TK CUI Inc. | In Stock | - | Datasheet | Wall | - | - | 2004 | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.8W | 5W | - | - | cULus | - | 500mA | Negative, Positive | Positive Tip, Negative Sleeve | - | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Phono Plug, 3.5mm O.D. x 14.5mm | 39.37mm | RoHS Compliant | Lead Free | ||
![]() DMS120085-Z6P-IC CUI Inc. | In Stock | - | Datasheet | Wall | 0.287lb 130.18g | 0°C~40°C | 2003 | 2.83Lx1.38W x 1.81 H 72.0mmx35.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 10W | - | 1 | CE, cULus, TUVgs | 75% | 850mA | Positive | Positive Center | 1.83m | 850mA | Multi-Blade (Included) | 10W | 12V | Wall Mount (Class II) | International | 70.9 1.80m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD060025-P7P-TK CUI Inc. | In Stock | - | Datasheet | Wall | - | - | 2004 | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 3W | 3W | - | - | cULus | - | 500mA | Positive | Positive Center | - | 250mA | Fixed Blade | 1.5W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 34.29mm | RoHS Compliant | Lead Free | ||
![]() DPS180055UPS-P12P CUI Inc. | In Stock | - | Datasheet | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | - | 65% | 550mA | Positive | Positive Center | - | 550mA | Fixed Blade | 10W | 18V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 0.7mm I.D. x 2.4mm O.D. x 9.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS180055UPS-P5/RP CUI Inc. | In Stock | - | Datasheet | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | - | 65% | 550mA | Positive | Positive Center | - | 550mA | Fixed Blade | 10W | 18V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS180055UPS-P6/RN CUI Inc. | In Stock | - | Datasheet | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | - | 65% | 550mA | Negative | Negative Center | - | 550mA | Fixed Blade | 10W | 18V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS180055UPS-P12N CUI Inc. | In Stock | - | Datasheet | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | - | 65% | 550mA | Negative | Negative Center | - | 550mA | Fixed Blade | 10W | 18V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 0.7mm I.D. x 2.4mm O.D. x 9.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS180055UPS-P9/RN CUI Inc. | In Stock | - | Datasheet | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | - | 65% | 550mA | Negative | Negative Center | - | 550mA | Fixed Blade | 10W | 18V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS180055UPS-P7/RP CUI Inc. | In Stock | - | Datasheet | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | - | 65% | 550mA | Positive | Positive Center | - | 550mA | Fixed Blade | 10W | 18V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS180055UPS-P9N CUI Inc. | In Stock | - | Datasheet | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | - | 65% | 550mA | Negative | Negative Center | - | 550mA | Fixed Blade | 10W | 18V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS180055UPS-P12/RP CUI Inc. | In Stock | - | Datasheet | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | - | 65% | 550mA | Positive | Positive Center | - | 550mA | Fixed Blade | 10W | 18V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 0.7mm I.D. x 2.35mm O.D. x 9.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS180055UPS-P7/RN CUI Inc. | In Stock | - | Datasheet | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | - | 65% | 550mA | Negative | Negative Center | - | 550mA | Fixed Blade | 10W | 18V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS180055UPS-P5/RN CUI Inc. | In Stock | - | Datasheet | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | - | 65% | 550mA | Negative | Negative Center | - | 550mA | Fixed Blade | 10W | 18V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPD120005-P5/RN-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 600mW | 600mW | - | - | - | - | 50mA | Negative | Negative Center | - | 50mA | Fixed Blade | 500mW | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120005-P9N-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 600mW | 600mW | - | - | - | - | 50mA | Negative | Negative Center | - | 50mA | Fixed Blade | 500mW | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120005-P5/RP-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 600mW | 600mW | - | - | - | - | 50mA | Positive | Positive Center | - | 50mA | Fixed Blade | 500mW | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD120005-P5P-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 600mW | 600mW | - | - | - | - | 50mA | Positive | Positive Center | - | 50mA | Fixed Blade | 500mW | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 37.084mm | RoHS Compliant | Lead Free |