- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPD120005-Z6P-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 600mW | 600mW | - | - | - | 50mA | Positive | Positive Center | - | 50mA | Fixed Blade | 500mW | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 37.084mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPD120020-Z7N-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 2.4W | 2W | - | cULus | - | 200mA | Negative | Negative Center | - | 200mA | Fixed Blade | 2W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 37.084mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS050300UDC-Z5N CUI Inc. | In Stock | - | Datasheet | Desktop | - | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 15W | 15W | - | - | 65% | 3A | Negative | Negative Center | - | 3A | Cord | 15W | 5V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 27.94mm | 89.916mm | 57.912mm | RoHS Compliant | Lead Free | ||
![]() DTS060250UDC-Z5N CUI Inc. | In Stock | - | Datasheet | Desktop | - | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 15W | 15W | - | - | 65% | 2.5A | Negative | Negative Center | - | 2.5A | Cord (Sold Separately) | 15W | 6V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 27.94mm | 89.916mm | 57.912mm | RoHS Compliant | Lead Free | ||
![]() DPS240050UPS-Z6P CUI Inc. | In Stock | - | Datasheet | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 12W | - | - | 65% | 550mA | Positive | Positive Center | - | 500mA | Fixed Blade | 12W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS050400UDC-Z5N CUI Inc. | In Stock | - | Datasheet | Desktop | 0.534lb 242.22g | 10°C~40°C | 2002 | 4.33Lx2.36W x 1.34 H 110.0mmx60.0mmx34.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 20W | 20W | - | - | 70% | 4A | Negative | Negative Center | - | 4A | Cord | 20W | 5V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 34.036mm | 109.982mm | 59.944mm | RoHS Compliant | Lead Free | ||
![]() DTS050400UDC-Z6P CUI Inc. | In Stock | - | Datasheet | Desktop | 0.534lb 242.22g | 10°C~40°C | 2002 | 4.33Lx2.36W x 1.34 H 110.0mmx60.0mmx34.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 20W | 20W | - | - | 70% | 4A | Positive | Positive Center | - | 4A | Cord | 20W | 5V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 34.036mm | 109.982mm | 59.944mm | RoHS Compliant | Lead Free | ||
![]() DTS060330UDC-Z6N CUI Inc. | In Stock | - | Datasheet | Desktop | - | 10°C~40°C | 2002 | 4.33Lx2.36W x 1.34 H 110.0mmx60.0mmx34.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 20W | 20W | - | - | 60% | 3.3A | Negative | Negative Center | - | 3.3A | Cord (Sold Separately) | 19W | 6V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 34.036mm | 109.982mm | 59.944mm | RoHS Compliant | Lead Free | ||
![]() DPD120005-Z7N-SZ CUI Inc. | In Stock | - | Datasheet | Wall | - | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 600mW | 600mW | - | - | - | 50mA | Negative | Negative Center | - | 50mA | Fixed Blade | 500mW | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 37.084mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS060330UDC-Z5N CUI Inc. | In Stock | - | Datasheet | Desktop | - | 10°C~40°C | 2002 | 4.33Lx2.36W x 1.34 H 110.0mmx60.0mmx34.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 20W | 20W | - | - | 60% | 3.3A | Negative | Negative Center | - | 3.3A | Cord (Sold Separately) | 19W | 6V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 34.036mm | 109.982mm | 59.944mm | RoHS Compliant | Lead Free | ||
![]() DTS050300UDC-Z6N CUI Inc. | In Stock | - | Datasheet | Desktop | - | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 15W | 15W | - | - | 65% | 3A | Negative | Negative Center | - | 3A | Cord | 15W | 5V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 27.94mm | 89.916mm | 57.912mm | RoHS Compliant | Lead Free | ||
![]() DTS090133SUDC-Z6N CUI Inc. | In Stock | - | Datasheet | Desktop | 0.461lb 209.11g | - | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 12W | 12W | - | - | 65% | 1.33A | Negative | Negative Center | - | 1.33A | Cord | 11W | 9V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DTS060200SUDC-Z7N CUI Inc. | In Stock | - | Datasheet | Desktop | 0.514lb 233.15g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | - | 65% | 2A | Negative | Negative Center | - | 2A | Cord (Sold Separately) | 12W | 6V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DTS180277UC-P5-ET CUI Inc. | In Stock | - | - | Desktop | 0.558lb 253.1g | 0°C~40°C | 2002 | - | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 50W | - | - | 78% | 2.8A | Positive | Positive Center | - | 2.8A | Cord (Sold Separately) | 50W | 18V | Desktop (Class II) | International | 47.2 1.20m | - | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DTS050250SUDC-Z5N CUI Inc. | In Stock | - | Datasheet | Desktop | 0.516lb 234.05g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 13W | 13W | - | - | 65% | 2.5A | Negative | Negative Center | - | 2.5A | Cord | 12.5W | 5V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DMS180165-P5P-IC CUI Inc. | In Stock | - | Datasheet | Wall | 0.625lb 283.5g | 0°C~40°C | 2003 | 4.24Lx2.27W x 1.32 H 107.7mmx57.7mmx33.5mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | 1 | CE, cULus, TUVgs | 75% | 1.65A | Positive | Positive Center | 1.83m | - | Multi-Blade (Included) | - | 18V | Wall Mount (Class II) | International | 70.9 1.80m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 33.528mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DTS060330UDC-Z6P CUI Inc. | In Stock | - | Datasheet | Desktop | - | 10°C~40°C | 2002 | 4.33Lx2.36W x 1.34 H 110.0mmx60.0mmx34.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 20W | 20W | - | - | 60% | 3.3A | Positive | Positive Center | - | 3.3A | Cord (Sold Separately) | 19W | 6V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 34.036mm | 109.982mm | 59.944mm | RoHS Compliant | Lead Free | ||
![]() DTS050250SUDC-Z6P CUI Inc. | In Stock | - | Datasheet | Desktop | 0.516lb 234.05g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 13W | 13W | 1 | - | 65% | 2.5A | Positive | Positive Center | 1.83m | 2.5A | Cord | 12.5W | 5V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Contains Lead | ||
![]() DPD090010-P13/RP-SZ CUI Inc. | In Stock | - | Datasheet | Desktop | - | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 900mW | 1W | - | - | - | 100mA | Positive | Positive Center | - | 100mA | Fixed Blade | 1W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 37.084mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPD090010-P12/RN-SZ CUI Inc. | In Stock | - | Datasheet | Desktop | - | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 900mW | 1W | - | - | - | 100mA | Negative | Negative Center | - | 100mA | Fixed Blade | 1W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 0.7mm I.D. x 2.35mm O.D. x 9.5mm | 37.084mm | - | - | RoHS Compliant | Lead Free |