- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Power Dissipation (Max) | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTS090133SUDC-P7N CUI Inc. | In Stock | - | Datasheet | - | Desktop | 0.461lb 209.11g | - | 0°C~40°C | 2002 | - | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | 65% | 1.33A | Negative | Negative Center | 1.33A | Cord | 11W | 9V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | - | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DTS050250SUDC-P9/RN CUI Inc. | In Stock | - | Datasheet | - | Desktop | 0.516lb 234.05g | - | 0°C~40°C | 2002 | - | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 13W | 13W | - | 65% | 2.5A | Negative | Negative Center | 2.5A | Cord | 12.5W | 5V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | - | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DTS050400UDC-P6/RN CUI Inc. | In Stock | - | Datasheet | - | Desktop | 0.534lb 242.22g | - | 10°C~40°C | 2002 | - | 4.33Lx2.36W x 1.34 H 110.0mmx60.0mmx34.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 20W | 20W | - | 70% | 4A | Negative | Negative Center | 4A | Cord | 20W | 5V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | - | 34.036mm | 109.982mm | 59.944mm | RoHS Compliant | Lead Free | ||
![]() DTS090133SUDC-P5N CUI Inc. | In Stock | - | Datasheet | - | Desktop | 0.461lb 209.11g | - | 0°C~40°C | 2002 | - | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | 65% | 1.33A | Negative | Negative Center | 1.33A | Cord | 11W | 9V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | - | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DTS060200SUDC-P13N CUI Inc. | In Stock | - | Datasheet | - | Desktop | 0.514lb 233.15g | - | 0°C~40°C | 2002 | - | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | 65% | 2A | Negative | Negative Center | 2A | Cord (Sold Separately) | 12W | 6V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | - | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 635.029318g | 110W | - | - | - | - | - | - | Power | 40°C | 0°C | - | - | - | CB, CE, cURus | - | 5.5A | - | - | - | - | - | 20V | - | - | 1.050036m | - | - | - | 38.608mm | 169.926mm | 64.77mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 1.088622kg | 250W | - | - | - | - | - | - | Rectangular | 50°C | 0°C | - | - | - | CE, NEMKO, cURus | - | 12.5A | - | - | - | - | - | 20V | - | - | 800.1mm | - | - | - | 59.944mm | 188.468mm | 104.394mm | RoHS Compliant | - | ||
![]() SDI24-48-UD-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 24W | - | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | - | Cord (Sold Separately) | - | 48V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SMI24-12-K-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.349lb 158.3g | - | 0°C~40°C | 2016 | SMI24 (24W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 24W | 24W | CCC, CE, cULus, FCC, PSE, RCM | Level VI, CoC Tier 2 | 2A | Positive | Positive Center | - | Multi-Blade (Sold Separately) | - | 12V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | 74.93mm | 35.052mm | RoHS Compliant | - | ||
![]() SDI24-12-UD-P5 CUI Inc. | 220 |
| Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 24W | - | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | - | Cord (Sold Separately) | - | 12V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI250-56-U-P219 CUI Inc. | 20 |
| Datasheet | 20 Weeks | - | 2.3lbs 1kg | - | 0°C~40°C | - | SDI250-U (250W) | 8.03Lx3.70W x 1.71 H 204.0mmx94.0mmx43.5mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 251W | - | CE, cULus, FCC, PSE | Level VI | - | - | - | - | Cord (Sold Separately) | - | 56V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Rectangular, 6 Position | 210mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDM36-9-UCM-P5R CUI Inc. | 24 |
| Datasheet | 20 Weeks | - | 0.375lb 170.1g | - | 0°C~40°C | - | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | 36W | - | CE, cURus, PSE, TUV | Level VI | - | - | Positive Center | - | Cord | - | 9V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDM36-18-UCM-P5 CUI Inc. | 465 |
| Datasheet | 20 Weeks | - | 0.375lb 170.1g | - | 0°C~40°C | - | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | 36W | - | CE, cURus, PSE, TUV | Level VI | - | - | Positive Center | - | Cord | - | 18V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDM36-24-UCM-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.375lb 170.1g | - | 0°C~40°C | - | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | 36W | - | CE, cURus, PSE, TUV | Level VI | - | - | Positive Center | - | Cord | - | 24V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDM36-7.5-UCM-P5 CUI Inc. | 24 |
| Datasheet | 20 Weeks | - | 0.375lb 170.1g | - | 0°C~40°C | - | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | 30W | - | CE, cURus, PSE, TUV | Level VI | - | - | Positive Center | - | Cord | - | 7.5V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDM36-15-UCM-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.375lb 170.1g | - | 0°C~40°C | - | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | 36W | - | CE, cURus, PSE, TUV | Level VI | - | - | Positive Center | - | Cord | - | 15V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDM36-7.5-UCM-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.375lb 170.1g | - | 0°C~40°C | - | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | 30W | - | CE, cURus, PSE, TUV | Level VI | - | - | Positive Center | - | Cord | - | 7.5V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() ETSA050360UC-P5RP-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0.254lb 115.21g | - | 0°C~40°C | 2015 | ETSA-U (18W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 18W | - | CE, cULus, GS, PSE | Level V | - | - | Positive Center | - | Cord | - | 5V | Desktop (Class I) | North America | 39.4 1.00m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | - | - | - | - | ||
![]() EMS060300-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | - | 0°C~40°C | 2013 | EMS Multi-Blade (18W) | 2.91Lx1.71W x 1.34 H 74.0mmx43.5mmx34.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 18W | - | CB, CE | Level IV | - | - | Positive Center | - | Multi-Blade (Included) | - | 6V | Wall Mount (Class II) | International | 39.4 1.00m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | - | - | - | - | ||
![]() EMS180100-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | - | 0°C~40°C | 2013 | EMS Multi-Blade (18W) | 2.91Lx1.71W x 1.34 H 74.0mmx43.5mmx34.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 18W | - | CB, CE | Level V | - | - | Positive Center | - | Multi-Blade (Included) | - | 18V | Wall Mount (Class II) | International | 72 1.83m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | - | - | - | - |