- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDM36-15-U2-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | - | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 36W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord | 15V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDM36-12-U2-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | - | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 36W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord | 12V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDM36-9-U2-P5 CUI Inc. | 25 |
| Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | - | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 36W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord | 9V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDM36-18-U2-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | - | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 36W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord | 18V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDM36-24-UC-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | - | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 36W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord | 24V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() ETSA050360UC-P5RP-SZ CUI Inc. | In Stock | - | Datasheet | - | 0.254lb 115.21g | 0°C~40°C | 2015 | ETSA-U (18W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CE, cULus, GS, PSE | Level V | Positive Center | Cord | 5V | Desktop (Class I) | North America | 39.4 1.00m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | ||
![]() SDI150-18-UC-P51 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | -30°C~65°C | - | SDI150-U (150W) | 7.09Lx2.91W x 1.61 H 180.0mmx74.0mmx41.0mm | Active | Not Applicable | ITE (Commercial) | 150W | CE, cULus, FCC, GS, PSE | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 18V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C14 | Power DIN, 4 Pin | 150mW Max | RoHS Compliant | ||
![]() SDI150-48-UC-P51 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | -30°C~65°C | - | SDI150-U (150W) | 7.09Lx2.91W x 1.61 H 180.0mmx74.0mmx41.0mm | Active | Not Applicable | ITE (Commercial) | 150W | CE, cULus, FCC, GS, PSE | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 48V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C14 | Power DIN, 4 Pin | 150mW Max | RoHS Compliant | ||
![]() SDI150-28-UC-P51 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | -30°C~65°C | - | SDI150-U (150W) | 7.09Lx2.91W x 1.61 H 180.0mmx74.0mmx41.0mm | Active | Not Applicable | ITE (Commercial) | 150W | CE, cULus, FCC, GS, PSE | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 28V | Desktop (Class I) | North America | 48 1.22m | IEC 320-C14 | Power DIN, 4 Pin | 150mW Max | RoHS Compliant | ||
![]() SDI200-48-U-P51 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 1.808lb 820g | 0°C~40°C | - | SDI200-U (200W) | 7.21Lx3.19W x 1.67 H 183.2mmx81.0mmx42.3mm | Active | Not Applicable | ITE (Commercial) | 200W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Power DIN, 4 Pin | 150mW Max | RoHS Compliant | ||
![]() SDI200-19-U-P51 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 1.808lb 820g | 0°C~40°C | - | SDI200-U (200W) | 7.21Lx3.19W x 1.67 H 183.2mmx81.0mmx42.3mm | Active | Not Applicable | ITE (Commercial) | 200W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 19V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Power DIN, 4 Pin | 210mW Max | RoHS Compliant | ||
![]() SDI250-19-U-P219 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 2.3lbs 1kg | 0°C~40°C | - | SDI250-U (250W) | 8.03Lx3.70W x 1.71 H 204.0mmx94.0mmx43.5mm | Active | Not Applicable | ITE (Commercial) | 251W | CE, cULus, FCC, PSE | Level VI | - | Cord (Sold Separately) | 19V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Rectangular, 6 Position | 210mW Max | RoHS Compliant | ||
![]() SDI250-12-UC-P219 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 2.4lbs 1.1kg | 0°C~40°C | - | SDI250-U (250W) | 8.03Lx3.70W x 1.71 H 204.0mmx94.0mmx43.5mm | Active | Not Applicable | ITE (Commercial) | 240W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 12V | Desktop (Class I) | North America | 47.2 1.20m | IEC 320-C14 | Rectangular, 6 Position | 150mW Max | RoHS Compliant | ||
![]() SDI250-12-U2-P219 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 2.4lbs 1.1kg | 0°C~40°C | - | SDI250-U (250W) | 8.03Lx3.70W x 1.71 H 204.0mmx94.0mmx43.5mm | Active | Not Applicable | ITE (Commercial) | 240W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 12V | Desktop (Class I) | Europe | 47.2 1.20m | IEC 320-C14 | Rectangular, 6 Position | 150mW Max | RoHS Compliant | ||
![]() SDI250-48-U2-P219 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 2.3lbs 1kg | 0°C~40°C | - | SDI250-U (250W) | 8.03Lx3.70W x 1.71 H 204.0mmx94.0mmx43.5mm | Active | Not Applicable | ITE (Commercial) | 250W | CE, cULus, FCC, PSE | Level VI | - | Cord (Sold Separately) | 48V | Desktop (Class I) | Europe | 47.2 1.20m | IEC 320-C14 | Rectangular, 6 Position | 210mW Max | RoHS Compliant | ||
![]() SDI250-56-UC-P219 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 2.3lbs 1kg | 0°C~40°C | - | SDI250-U (250W) | 8.03Lx3.70W x 1.71 H 204.0mmx94.0mmx43.5mm | Active | Not Applicable | ITE (Commercial) | 251W | CE, cULus, FCC, PSE | Level VI | - | Cord (Sold Separately) | 56V | Desktop (Class I) | North America | 47.2 1.20m | IEC 320-C14 | Rectangular, 6 Position | 210mW Max | RoHS Compliant | ||
![]() SWM6-9-NH-P5R CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-N (6W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | Medical | 6W | cURus | Level VI | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() EMS060300-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2013 | EMS Multi-Blade (18W) | 2.91Lx1.71W x 1.34 H 74.0mmx43.5mmx34.0mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CB, CE | Level IV | Positive Center | Multi-Blade (Included) | 6V | Wall Mount (Class II) | International | 39.4 1.00m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | ||
![]() EMS180100-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2013 | EMS Multi-Blade (18W) | 2.91Lx1.71W x 1.34 H 74.0mmx43.5mmx34.0mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CB, CE | Level V | Positive Center | Multi-Blade (Included) | 18V | Wall Mount (Class II) | International | 72 1.83m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | ||
![]() EMS090200-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2013 | EMS Multi-Blade (18W) | 2.91Lx1.71W x 1.34 H 74.0mmx43.5mmx34.0mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CB, CE | Level IV | Positive Center | Multi-Blade (Included) | 9V | Wall Mount (Class II) | International | 72 1.83m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | Non-RoHS Compliant |