- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDI24-48-U2-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI24-U (24W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 48V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-24-UD2-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 24V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-12-UD2-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 12V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-9-UD2-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 23W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 9V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-48-UD2-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 48V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-48-UD2-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 48V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-48-UD2-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 48V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-15-UD2-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 15V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-15-UD2-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 15V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-9-UD2-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 23W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 9V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-5-UD2-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 20W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 5V | Desktop (Class II) | Europe | 39.4 1.00m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-15-UD2-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 15V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-9-UD-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 30W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-12-UD2-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 12V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SWM30-48-EV-P5 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | 0°C~40°C | SWM30-E (30W) | 2.99Lx1.69W x 1.16 H 75.9mmx42.9mmx29.5mm | Active | Not Applicable | Medical | 30W | CE, TUV | Level VI, CoC Tier 2 | Positive Center | Fixed Blade | 48V | Wall Mount (Class II) | Europe | 47.2 1.20m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-15-UC-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 15V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-24-UC-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 24V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-15-UC-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 15V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-48-UC-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 48V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-24-UDC-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 24V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant |