- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ETSA120834UC-P51-WP CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2015 | ETSA-U (100W) | 6.69Lx3.35W x 1.73 H 170.0mmx85.0mmx44.0mm | Obsolete | Not Applicable | ITE (Commercial) | 100W | CE, cULus, TUVgs | Level VI | - | Cord | 12V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | - | ||
![]() ETSA190527UC-P51-WP CUI Inc. | In Stock | - | Datasheet | 17 Weeks | - | 0°C~40°C | 2015 | ETSA-U (100W) | 6.69Lx3.35W x 1.73 H 170.0mmx85.0mmx44.0mm | Obsolete | Not Applicable | ITE (Commercial) | 100W | CE, cULus, TUVgs | Level VI | - | Cord | 19V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | - | ||
![]() EMSA200090-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | 0.525lb 238.14g | 0°C~40°C | 2015 | EMSA (18W) | 2.91Lx1.71W x 1.39 H 74.0mmx43.5mmx35.3mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CCC, CE, cULus, GS, PSE | Level V | Positive Center | Multi-Blade (Included) | 20V | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | ||
![]() EMS090066-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2010 | EMS Multi-Blade (6W) | 2.52Lx1.59W x 1.18 H 64.0mmx40.5mmx30.0mm | Obsolete | Not Applicable | ITE (Commercial) | 6W | CB, CE | Level IV | Positive Center | Multi-Blade (Included) | 9V | Wall Mount (Class II) | International | 72 1.83m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | ||
![]() EMS150120-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2013 | EMS Multi-Blade (18W) | 2.91Lx1.71W x 1.34 H 74.0mmx43.5mmx34.0mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CB, CE | Level V | Positive Center | Multi-Blade (Included) | 15V | Wall Mount (Class II) | International | 72 1.83m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | ||
![]() ETS120200UTC-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2010 | ETS DESKTOP (20W) | 3.90Lx2.01W x 1.25 H 99.0mmx51.0mmx31.7mm | Obsolete | Not Applicable | ITE (Commercial) | 24W | CB, CE | Level V | Positive Center | Cord | 12V | Desktop (Class I) | North America | 39.4 1.00m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | ||
![]() ETS180110UTC-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2010 | ETS DESKTOP (20W) | 3.90Lx2.01W x 1.25 H 99.0mmx51.0mmx31.7mm | Obsolete | Not Applicable | ITE (Commercial) | 20W | CB, CE | Level V | Positive Center | Cord | 18V | Desktop (Class I) | North America | 39.4 1.00m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | ||
![]() ETS050400UTC-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2010 | ETS DESKTOP (20W) | 3.90Lx2.01W x 1.25 H 99.0mmx51.0mmx31.7mm | Obsolete | Not Applicable | ITE (Commercial) | 20W | CB, CE | Level IV | Positive Center | Cord | 5V | Desktop (Class I) | North America | 39.4 1.00m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 500mW Max | - | ||
![]() ETS090400UTC-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2010 | ETS DESKTOP (40W) | 4.23Lx2.20W x 1.33 H 107.5mmx56.0mmx33.7mm | Obsolete | Not Applicable | ITE (Commercial) | 36W | CB, CE | Level IV | Positive Center | Cord | 9V | Desktop (Class I) | North America | 39.4 1.00m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | ||
![]() ETS090220UTC-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2010 | ETS DESKTOP (20W) | 3.90Lx2.01W x 1.25 H 99.0mmx51.0mmx31.7mm | Obsolete | Not Applicable | ITE (Commercial) | 20W | CB, CE | Level V | Positive Center | Cord | 9V | Desktop (Class I) | North America | 39.4 1.00m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | ||
![]() EMS240075-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2013 | EMS Multi-Blade (18W) | 2.91Lx1.71W x 1.34 H 74.0mmx43.5mmx34.0mm | Obsolete | Not Applicable | ITE (Commercial) | 22W | CB, CE | Level V | Positive Center | Multi-Blade (Included) | 24V | Wall Mount (Class II) | International | 72 1.83m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | ||
![]() EMS120050-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2010 | EMS Multi-Blade (6W) | 2.52Lx1.59W x 1.18 H 64.0mmx40.5mmx30.0mm | Obsolete | Not Applicable | ITE (Commercial) | 6W | CB, CE | Level IV | Positive Center | Multi-Blade (Included) | 12V | Wall Mount (Class II) | International | 72 1.83m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | ||
![]() ETS120500UTC-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2010 | ETS DESKTOP (60W) | 4.57Lx1.97W x 1.22 H 116.0mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 60W | CB, CE | Level IV | Positive Center | Cord | 12V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | ||
![]() ETS150133UTC-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2010 | ETS DESKTOP (20W) | 3.90Lx2.01W x 1.25 H 99.0mmx51.0mmx31.7mm | Obsolete | Not Applicable | ITE (Commercial) | 20W | CB, CE | Level V | Positive Center | Cord | 15V | Desktop (Class I) | North America | 39.4 1.00m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | ||
![]() SDI36-5-U2-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | - | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 25W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 5V | Desktop (Class I) | Europe | 39.4 1.00m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDM36-24-UC-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | - | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 36W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord | 24V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDM36-7.5-UC-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | - | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 30W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord | 7.5V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDM36-15-UC-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | - | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 36W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord | 15V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDM36-9-UC-P6 CUI Inc. | 25 |
| Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | - | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 36W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord | 9V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDM36-15-UC-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | - | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 36W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord | 15V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant |