- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDI36-15-UC-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 15V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-12-UC-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 12V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-24-UDC-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 24V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-24-UDC-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 24V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-48-UDC-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 48V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-48-U2-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 48V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-48-UDC-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 48V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-12-U2-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 12V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-48-UD2-P5 CUI Inc. | 33 |
| Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 48V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-48-UD2-P6 CUI Inc. | 33 |
| Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 48V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-48-U2-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 48V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDM36-12-U-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 36W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | - | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDM36-9-U-P6 CUI Inc. | 24 |
| Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 36W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class I) | - | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDI36-12-U-P5 CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI200-12-U-P51 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 1.808lb 820g | 0°C~40°C | SDI200-U (200W) | 7.21Lx3.19W x 1.67 H 183.2mmx81.0mmx42.3mm | Active | Not Applicable | ITE (Commercial) | 192W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 150mW Max | RoHS Compliant | ||
![]() SDI24-5-U-P6R CUI Inc. | 7 |
| Datasheet | 20 Weeks | - | 0°C~40°C | SDI24-U (24W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 20W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 5V | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-48-U-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI24-U (24W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-9-U-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI24-U (24W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 23W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-15-U-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI24-U (24W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-48-UD-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 48V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant |