- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDI150-28-U-P51 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | -30°C~65°C | - | SDI150-U (150W) | 7.09Lx2.91W x 1.61 H 180.0mmx74.0mmx41.0mm | Active | Not Applicable | ITE (Commercial) | 150W | CE, cULus, FCC, GS, PSE | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 28V | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | Power DIN, 4 Pin | 150mW Max | RoHS Compliant | ||
![]() SDI150-18-U-P51 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | -30°C~65°C | - | SDI150-U (150W) | 7.09Lx2.91W x 1.61 H 180.0mmx74.0mmx41.0mm | Active | Not Applicable | ITE (Commercial) | 150W | CE, cULus, FCC, GS, PSE | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | Power DIN, 4 Pin | 150mW Max | RoHS Compliant | ||
![]() SDI200-13.5-U-P51 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 1.808lb 820g | 0°C~40°C | - | SDI200-U (200W) | 7.21Lx3.19W x 1.67 H 183.2mmx81.0mmx42.3mm | Active | Not Applicable | ITE (Commercial) | 189W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 13.5V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 210mW Max | RoHS Compliant | ||
![]() SDI150-36-U2-P51 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | -30°C~65°C | - | SDI150-U (150W) | 7.09Lx2.91W x 1.61 H 180.0mmx74.0mmx41.0mm | Active | Not Applicable | ITE (Commercial) | 150W | CE, cULus, FCC, GS, PSE | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 36V | Desktop (Class I) | Europe | 48 1.22m | IEC 320-C14 | Power DIN, 4 Pin | 150mW Max | RoHS Compliant | ||
![]() SDI200-48-U2-P51 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 1.808lb 820g | 0°C~40°C | - | SDI200-U (200W) | 7.21Lx3.19W x 1.67 H 183.2mmx81.0mmx42.3mm | Active | Not Applicable | ITE (Commercial) | 200W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 48V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Power DIN, 4 Pin | 150mW Max | RoHS Compliant | ||
![]() SDI200-56-U-P51 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 1.808lb 820g | 0°C~40°C | - | SDI200-U (200W) | 7.21Lx3.19W x 1.67 H 183.2mmx81.0mmx42.3mm | Active | Not Applicable | ITE (Commercial) | 200W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 56V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Power DIN, 4 Pin | 150mW Max | RoHS Compliant | ||
![]() SDI200-12-U2-P51 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 1.808lb 820g | 0°C~40°C | - | SDI200-U (200W) | 7.21Lx3.19W x 1.67 H 183.2mmx81.0mmx42.3mm | Active | Not Applicable | ITE (Commercial) | 192W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 12V | Desktop (Class I) | Europe | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 150mW Max | RoHS Compliant | ||
![]() SDI200-19-UC-P51 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 1.808lb 820g | 0°C~40°C | - | SDI200-U (200W) | 7.21Lx3.19W x 1.67 H 183.2mmx81.0mmx42.3mm | Active | Not Applicable | ITE (Commercial) | 200W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 19V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Power DIN, 4 Pin | 210mW Max | RoHS Compliant | ||
![]() SDI200-13.5-UC-P51 CUI Inc. | 25 |
| Datasheet | 20 Weeks | 1.808lb 820g | 0°C~40°C | - | SDI200-U (200W) | 7.21Lx3.19W x 1.67 H 183.2mmx81.0mmx42.3mm | Active | Not Applicable | ITE (Commercial) | 189W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 13.5V | Desktop (Class I) | North America | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 210mW Max | RoHS Compliant | ||
![]() SDI250-19-UC-P219 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 2.3lbs 1kg | 0°C~40°C | - | SDI250-U (250W) | 8.03Lx3.70W x 1.71 H 204.0mmx94.0mmx43.5mm | Active | Not Applicable | ITE (Commercial) | 251W | CE, cULus, FCC, PSE | Level VI | - | Cord (Sold Separately) | 19V | Desktop (Class I) | North America | 47.2 1.20m | IEC 320-C14 | Rectangular, 6 Position | 210mW Max | RoHS Compliant | ||
![]() SWM12-5-NH-P6 CUI Inc. | 25 |
| Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-N (12W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | Medical | 12W | cURus | Level VI, CoC Tier 2 | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SWM12-24-EH-P6 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-E (12W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | Medical | 12W | CE, TUV | Level VI, CoC Tier 2 | Positive Center | Fixed Blade | 24V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDI36-12-UD-P5 CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0°C~40°C | - | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-24-UD-P5 CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0°C~40°C | - | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-9-U-P5 CUI Inc. | 98 |
| Datasheet | 20 Weeks | - | 0°C~40°C | - | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 30W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-15-U-P5 CUI Inc. | 330 |
| Datasheet | 20 Weeks | - | 0°C~40°C | - | SDI24-U (24W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-5-UD-P6 CUI Inc. | 36 |
| Datasheet | 20 Weeks | - | 0°C~40°C | - | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 25W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 5V | Desktop (Class II) | International | 39.4 1.00m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-5-U-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | - | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 25W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 5V | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI250-48-U-P219 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 2.3lbs 1kg | 0°C~40°C | - | SDI250-U (250W) | 8.03Lx3.70W x 1.71 H 204.0mmx94.0mmx43.5mm | Active | Not Applicable | ITE (Commercial) | 250W | CE, cULus, FCC, PSE | Level VI | - | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Rectangular, 6 Position | 210mW Max | RoHS Compliant | ||
![]() ETSA150120UC-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | 0.254lb 115.21g | 0°C~40°C | 2015 | ETSA-U (18W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CE, cULus, GS, PSE | Level V | Positive Center | Cord | 15V | Desktop (Class I) | North America | 60.2 1.53m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - |