- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDI24-12-U-P6 CUI Inc. | 40 |
| Datasheet | 20 Weeks | - | 0°C~40°C | - | SDI24-U (24W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-12-U-P5 CUI Inc. | 45 |
| Datasheet | 20 Weeks | - | 0°C~40°C | - | SDI24-U (24W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-24-U-P5 CUI Inc. | 47 |
| Datasheet | 20 Weeks | - | 0°C~40°C | - | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-12-UD-P6 CUI Inc. | 41 |
| Datasheet | 20 Weeks | - | 0°C~40°C | - | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDM36-12-U-P5 CUI Inc. | 5000 | - | Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | - | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 36W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | - | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDM36-24-U-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | - | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 36W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | - | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDM36-18-U-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | - | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 36W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class I) | - | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDI36-12-UD-P5 CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0°C~40°C | - | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-24-UD-P5 CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0°C~40°C | - | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-9-U-P5 CUI Inc. | 98 |
| Datasheet | 20 Weeks | - | 0°C~40°C | - | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 30W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-15-U-P5 CUI Inc. | 330 |
| Datasheet | 20 Weeks | - | 0°C~40°C | - | SDI24-U (24W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-5-UD-P6 CUI Inc. | 36 |
| Datasheet | 20 Weeks | - | 0°C~40°C | - | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 25W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 5V | Desktop (Class II) | International | 39.4 1.00m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-5-U-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | - | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 25W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 5V | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI250-48-U-P219 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 2.3lbs 1kg | 0°C~40°C | - | SDI250-U (250W) | 8.03Lx3.70W x 1.71 H 204.0mmx94.0mmx43.5mm | Active | Not Applicable | ITE (Commercial) | 250W | CE, cULus, FCC, PSE | Level VI | - | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Rectangular, 6 Position | 210mW Max | RoHS Compliant | ||
![]() EMT240125-P5P-KH CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2009 | EMT | 3.50Lx2.20W x 1.61 H 89.0mmx56.0mmx41.0mm | Obsolete | Not Applicable | ITE (Commercial) | 30W | CE, cULus, TUVgs | Level IV | Positive Center | Cord, Multi-Blade (Sold Separately) | 24V | Desktop, Wall Mount (Class II) | International | 72 1.83m | - | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 500mW Max | - | ||
![]() EMT060350-P5P-KH CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2009 | EMT | 3.50Lx2.20W x 1.61 H 89.0mmx56.0mmx41.0mm | Obsolete | Not Applicable | ITE (Commercial) | 21W | CE, cULus, TUVgs | Level IV | Positive Center | Cord, Multi-Blade (Sold Separately) | 6V | Desktop, Wall Mount (Class II) | International | 72 1.83m | - | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 500mW Max | - | ||
![]() EMT050400-P5P-KH CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2009 | EMT | 3.50Lx2.20W x 1.61 H 89.0mmx56.0mmx41.0mm | Obsolete | Not Applicable | ITE (Commercial) | 20W | CE, cULus, TUVgs | Level IV | Positive Center | Cord, Multi-Blade (Sold Separately) | 5V | Desktop, Wall Mount (Class II) | International | 72 1.83m | - | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 500mW Max | - | ||
![]() EMT150200-P5P-KH CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2009 | EMT | 3.50Lx2.20W x 1.61 H 89.0mmx56.0mmx41.0mm | Obsolete | Not Applicable | ITE (Commercial) | 30W | CE, cULus, TUVgs | Level IV | Positive Center | Cord, Multi-Blade (Sold Separately) | 15V | Desktop, Wall Mount (Class II) | International | 72 1.83m | - | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 500mW Max | - | ||
![]() SDI36-15-UDC-P6 CUI Inc. | In Stock | - | - | 20 Weeks | - | 0°C~40°C | - | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 15V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-12-UD2-P5 CUI Inc. | In Stock | - | - | 20 Weeks | - | 0°C~40°C | - | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 12V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant |