- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDM65-15-UDC-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDM65-UD (65W) | 4.69Lx2.36W x 1.42 H 119.0mmx60.0mmx36.0mm | Active | Not Applicable | Medical | 65W | CE, cURus, FCC, PSE, TUV | Level VI | Positive Center | Cord | 15V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | RoHS Compliant | ||
![]() SDM65-15-UD2-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDM65-UD (65W) | 4.69Lx2.36W x 1.42 H 119.0mmx60.0mmx36.0mm | Active | Not Applicable | Medical | 65W | CE, cURus, FCC, PSE, TUV | Level VI | Positive Center | Cord | 15V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | RoHS Compliant | ||
![]() SDM65-48-UDC-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDM65-UD (65W) | 4.69Lx2.36W x 1.42 H 119.0mmx60.0mmx36.0mm | Active | Not Applicable | Medical | 65W | CE, cURus, FCC, PSE, TUV | Level VI | Positive Center | Cord | 48V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | RoHS Compliant | ||
![]() SDI65-48-U2-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI65-U (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | ITE (Commercial) | 65W | CE, cULus, FCC, GS, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 48V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | - | ||
![]() SDM65-15-UD2-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDM65-UD (65W) | 4.69Lx2.36W x 1.42 H 119.0mmx60.0mmx36.0mm | Active | Not Applicable | Medical | 65W | CE, cURus, FCC, PSE, TUV | Level VI | Positive Center | Cord | 15V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | RoHS Compliant | ||
![]() SDM65-19-UDC-P6R CUI Inc. | 24 |
| Datasheet | 20 Weeks | 0°C~40°C | SDM65-UD (65W) | 4.69Lx2.36W x 1.42 H 119.0mmx60.0mmx36.0mm | Active | Not Applicable | Medical | 65W | CE, cURus, FCC, PSE, TUV | Level VI | Positive Center | Cord | 19V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | RoHS Compliant | ||
![]() SDM65-24-UD2-P5 CUI Inc. | 24 |
| Datasheet | 20 Weeks | 0°C~40°C | SDM65-UD (65W) | 4.69Lx2.36W x 1.42 H 119.0mmx60.0mmx36.0mm | Active | Not Applicable | Medical | 65W | CE, cURus, FCC, PSE, TUV | Level VI | Positive Center | Cord | 24V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | RoHS Compliant | ||
![]() SDM65-19-UD2-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDM65-UD (65W) | 4.69Lx2.36W x 1.42 H 119.0mmx60.0mmx36.0mm | Active | Not Applicable | Medical | 65W | CE, cURus, FCC, PSE, TUV | Level VI | Positive Center | Cord | 19V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | RoHS Compliant | ||
![]() SDM65-12-UC-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDM65-U (65W) | 4.69Lx2.36W x 1.42 H 119.0mmx60.0mmx36.0mm | Active | Not Applicable | Medical | 60W | CE, cURus, FCC, PSE, TUV | Level VI | Positive Center | Cord | 12V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | RoHS Compliant | ||
![]() SDM65-24-UD2-P5R CUI Inc. | 24 |
| Datasheet | 20 Weeks | 0°C~40°C | SDM65-UD (65W) | 4.69Lx2.36W x 1.42 H 119.0mmx60.0mmx36.0mm | Active | Not Applicable | Medical | 65W | CE, cURus, FCC, PSE, TUV | Level VI | Positive Center | Cord | 24V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | RoHS Compliant | ||
![]() SDI65-18-U2-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI65-U (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | ITE (Commercial) | 65W | CE, cULus, FCC, GS, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 18V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | - | ||
![]() SDM65-24-UC-P6 CUI Inc. | 24 |
| Datasheet | 20 Weeks | 0°C~40°C | SDM65-U (65W) | 4.69Lx2.36W x 1.42 H 119.0mmx60.0mmx36.0mm | Active | Not Applicable | Medical | 65W | CE, cURus, FCC, PSE, TUV | Level VI | Positive Center | Cord | 24V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | RoHS Compliant | ||
![]() SDM65-18-UC-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDM65-U (65W) | 4.69Lx2.36W x 1.42 H 119.0mmx60.0mmx36.0mm | Active | Not Applicable | Medical | 65W | CE, cURus, FCC, PSE, TUV | Level VI | Positive Center | Cord | 18V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | RoHS Compliant | ||
![]() SDM65-12-U2-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDM65-U (65W) | 4.69Lx2.36W x 1.42 H 119.0mmx60.0mmx36.0mm | Active | Not Applicable | Medical | 60W | CE, cURus, FCC, PSE, TUV | Level VI | Positive Center | Cord | 12V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | RoHS Compliant | ||
![]() SDI65-15-U2-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDI65-U (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | ITE (Commercial) | 65W | CE, cULus, FCC, GS, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 15V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | - | ||
![]() SDM65-18-UC-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDM65-U (65W) | 4.69Lx2.36W x 1.42 H 119.0mmx60.0mmx36.0mm | Active | Not Applicable | Medical | 65W | CE, cURus, FCC, PSE, TUV | Level VI | Positive Center | Cord | 18V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | RoHS Compliant | ||
![]() SDM65-15-U2-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDM65-U (65W) | 4.69Lx2.36W x 1.42 H 119.0mmx60.0mmx36.0mm | Active | Not Applicable | Medical | 65W | CE, cURus, FCC, PSE, TUV | Level VI | Positive Center | Cord | 15V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | RoHS Compliant | ||
![]() SDM65-48-UC-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDM65-U (65W) | 4.69Lx2.36W x 1.42 H 119.0mmx60.0mmx36.0mm | Active | Not Applicable | Medical | 65W | CE, cURus, FCC, PSE, TUV | Level VI | Positive Center | Cord | 48V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | RoHS Compliant | ||
![]() SDM65-15-U2-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0°C~40°C | SDM65-U (65W) | 4.69Lx2.36W x 1.42 H 119.0mmx60.0mmx36.0mm | Active | Not Applicable | Medical | 65W | CE, cURus, FCC, PSE, TUV | Level VI | Positive Center | Cord | 15V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | RoHS Compliant | ||
![]() SMI6B-6-N-P5 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | 0°C~40°C | SMI6B (6W) | 1.85Lx1.36W x 1.04 H 47.0mmx34.5mmx26.4mm | Active | Not Applicable | ITE (Commercial) | 6W | CCC, CE, cULus, FCC, GS, PSE, RCM | Level VI, CoC Tier 2 | Positive Center | Fixed Blade | 6V | Wall Mount (Class II) | North America | 60.2 1.53m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant |