- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AC Inlet Type | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Part # Aliases | Product Status | RoHS | Standard Number | Unit Weight | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Product Type | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Standard | Compliance | Input Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWH24-12-NB-P5 CUI Inc | 137 |
| - | - | - | - | SWH24 | - | - | - | CUI Inc. | Bulk | - | Active | - | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | - | ITE (Commercial) | 24 W | - | - | FCC | 86.2% | Positive Center | 2A | Fixed Blade | 12V | - | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | ||
![]() SWH24-28-EW-P5 CUI Inc | 18 |
| - | - | - | - | SWH24 | - | - | - | CUI Inc. | Bulk | - | Active | - | 60335-1 | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | - | Household Appliances, ITE (Commercial) | 24 W | - | - | CE | 86.17% | Positive Center | 850mA | Fixed Blade | 28V | - | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | ||
![]() SWH24-40-EB-P6 CUI Inc | 37 |
| - | - | - | - | SWH24 | - | - | - | CUI Inc. | Bulk | - | Active | - | 60335-1 | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | - | Household Appliances, ITE (Commercial) | 24 W | - | - | CE | 86.2% | Positive Center | 600mA | Fixed Blade | 40V | - | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | ||
![]() SWH24-8-NW-P6 CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | CUI Inc. | Bulk | - | Active | - | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | - | ITE (Commercial) | 20 W | - | - | FCC | 85.47% | Positive Center | 2.5A | Fixed Blade | 8V | - | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | ||
![]() SDI30-19-UD-P6 CUI Inc | In Stock | - | - | - | C8 | CE, cULus, GS, PSE | SDI30 | CUI Inc. | 54 | CUI Inc. | CUI Inc. | Box | 036-8959R | Active | Details | C22.2 No. 60950-1; 55024; 55032 Class B; 60950-1; 61000-3-2; 61000-3-3; 61204-3 | 8.465751 oz | 90 ~ 264 VAC | 0°C ~ 40°C | Bulk | SDI30-UD | 4.37 L x 2.05 W x 1.27 H (111.0mm x 52.0mm x 32.3mm) | Active | ITE (Commercial) | 30W | AC-DC Power Supply | 1 Output | CB Scheme, CSA, EN, FCC, IEC, SIQ, TUV, UL | Level VI | Positive Center | 1.6A | Cord (Sold Separately) | 19V | Desktop AC Adapters | Desktop (Class II) | International | 60.2 (1.53m) | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW (Max) | PSE | PSE | 230 VAC | Desktop AC Adapters | ||
![]() SWH24-19-EW-ST CUI Inc | 29 |
| - | - | - | - | SWH24 | - | - | - | CUI Inc. | Bulk | - | Active | - | 60335-1 | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | - | Household Appliances, ITE (Commercial) | 28 W | - | - | CE | 86.17% | - | 1.25A | Fixed Blade | 19V | - | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Stripped, Tinned Wire Leads | 100mW | - | - | - | - | ||
![]() SWH24-18-EW-P6R CUI Inc | In Stock | - | - | - | - | - | SWH24 | - | - | - | CUI Inc. | Bulk | - | Active | - | 60335-1 | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | - | Household Appliances, ITE (Commercial) | 23 W | - | - | CE | 85.96% | Positive Center | 1.25A | Fixed Blade | 18V | - | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | ||
![]() SWH24-11-NB-P5R CUI Inc | 22 |
| - | - | - | - | - | - | - | - | CUI Inc. | Bulk | - | Active | - | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | - | ITE (Commercial) | 24 W | - | - | FCC | 86.24% | Positive Center | 2.2A | Fixed Blade | 11V | - | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | ||
![]() SWH24-12-EW-P6R CUI Inc | 29 |
| - | - | - | - | SWH24 | - | - | - | CUI Inc. | Bulk | - | Active | - | 60335-1 | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | - | Household Appliances, ITE (Commercial) | 24 W | - | - | CE | 86.2% | Positive Center | 2A | Fixed Blade | 12V | - | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | ||
![]() SWH24-28-EB-P5R CUI Inc | 21 |
| - | - | - | - | SWH24 | - | - | - | CUI Inc. | Bulk | - | Active | - | 60335-1 | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | - | Household Appliances, ITE (Commercial) | 24 W | - | - | CE | 86.17% | Positive Center | 850mA | Fixed Blade | 28V | - | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | ||
![]() SWH24-8-NB-P5R CUI Inc | 28 |
| - | - | - | - | - | - | - | - | CUI Inc. | Bulk | - | Active | - | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | - | ITE (Commercial) | 20 W | - | - | FCC | 85.47% | Positive Center | 2.5A | Fixed Blade | 8V | - | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | ||
![]() SWH24-5-NW-CUB CUI Inc | 20 |
| - | - | - | - | - | - | - | - | CUI Inc. | Bulk | - | Active | - | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | - | ITE (Commercial) | 15 W | - | - | FCC | 81.9% | - | 3A | Fixed Blade | 5V | - | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | USB C Receptacle | 100mW | - | - | - | - | ||
![]() SWH24-19-NB-P5R CUI Inc | 37 |
| - | - | - | - | - | - | - | - | CUI Inc. | Bulk | - | Active | - | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | - | ITE (Commercial) | 24 W | - | - | FCC | 86.17% | Positive Center | 1.25A | Fixed Blade | 19V | - | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | ||
![]() SWH24-18-EB-P6R CUI Inc | 49 |
| - | - | - | - | SWH24 | - | - | - | CUI Inc. | Bulk | - | Active | - | 60335-1 | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | - | Household Appliances, ITE (Commercial) | 23 W | - | - | CE | 85.96% | Positive Center | 1.25A | Fixed Blade | 18V | - | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | ||
![]() SWH24-18-NB-P5R CUI Inc | 49 |
| - | - | - | - | - | - | - | - | CUI Inc. | Bulk | - | Active | - | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | - | ITE (Commercial) | 23 W | - | - | FCC | 85.96% | Positive Center | 1.25A | Fixed Blade | 18V | - | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | ||
![]() SWH24-28-EB-P6R CUI Inc | 50 |
| - | - | - | - | SWH24 | - | - | - | CUI Inc. | Bulk | - | Active | - | 60335-1 | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | - | Household Appliances, ITE (Commercial) | 24 W | - | - | CE | 86.17% | Positive Center | 850mA | Fixed Blade | 28V | - | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | ||
![]() SWH24-12-EB-P6 CUI Inc | 50 |
| - | - | - | - | SWH24 | - | - | - | CUI Inc. | Bulk | - | Active | - | 60335-1 | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | - | Household Appliances, ITE (Commercial) | 24 W | - | - | CE | 86.2% | Positive Center | 2A | Fixed Blade | 12V | - | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | ||
![]() SWH24-15-EW-P6 CUI Inc | 5 |
| - | - | - | - | SWH24 | - | - | - | CUI Inc. | Bulk | - | Active | - | 60335-1 | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | - | Household Appliances, ITE (Commercial) | 23 W | - | - | CE | 85.96% | Positive Center | 1.5A | Fixed Blade | 15V | - | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | ||
![]() SWH24-15-NB-P5R CUI Inc | 18 |
| - | - | - | - | - | - | - | - | CUI Inc. | Bulk | - | Active | - | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | - | ITE (Commercial) | 23 W | - | - | FCC | 85.96% | Positive Center | 1.5A | Fixed Blade | 15V | - | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | ||
![]() SWH24-15-NB-ST CUI Inc | 14 |
| - | - | - | - | - | - | - | - | CUI Inc. | Bulk | - | Active | - | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | - | ITE (Commercial) | 23 W | - | - | FCC | 85.96% | - | 1.5A | Fixed Blade | 15V | - | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Stripped, Tinned Wire Leads | 100mW | - | - | - | - |