- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Frequency | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPS120150U-P5/RN CUI Inc. | In Stock | - | - | Wall | - | - | 3.19Lx2.09W x 1.65 H 81.0mmx53.0mmx42.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 18W | - | 1 | - | - | 1.5A | Negative | Negative Center | - | 1.5A | Fixed Blade | 18W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 41.91mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPS120150U-P6N CUI Inc. | In Stock | - | - | Wall | - | - | 3.19Lx2.09W x 1.65 H 81.0mmx53.0mmx42.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 18W | - | 1 | - | - | 1.5A | Negative | Negative Center | - | 1.5A | Fixed Blade | 18W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 41.91mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD060025-Z7N-DK CUI Inc. | In Stock | - | - | Wall | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 3W | 3W | - | 1 | cULus | - | 500mA | Negative | Negative Center | - | 250mA | Fixed Blade | 1.5W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090015-Z6P-DK CUI Inc. | In Stock | - | - | Wall | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.4W | 1W | - | 1 | cULus | - | 150mA | Positive | Positive Center | - | 150mA | Fixed Blade | 1W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD060050-Z6N-SZ CUI Inc. | In Stock | - | - | Wall | - | 2002 | 2.32Lx1.97W x 1.63 H 59.0mmx50.0mmx41.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 3W | - | - | - | - | 500mA | Negative | Negative Center | - | 500mA | Fixed Blade | 3W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 41.402mm | RoHS Compliant | Lead Free | ||
![]() DPD090050E-Z5N CUI Inc. | In Stock | - | - | Wall | - | - | 2.32Lx1.97W x 1.63 H 59.0mmx50.0mmx41.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | - | 1 | - | - | 500mA | Negative | Negative Center | - | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | Europe | 72 1.83m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 41.402mm | Non-RoHS Compliant | Contains Lead | ||
![]() DTS240062UDC-Z7N CUI Inc. | In Stock | - | - | Desktop | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 15W | 15W | - | - | - | 70% | 620mA | Negative | Negative Center | - | 620mA | Cord | 14.5W | 24V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 27.94mm | RoHS Compliant | Lead Free | ||
![]() DTS480083U2/AC1-Z5N CUI Inc. | In Stock | - | - | Desktop | - | - | 4.45Lx2.40W x 1.34 H 113.0mmx61.0mmx34.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 30W | - | - | - | - | 624mA | Negative | Negative Center | - | 625mA | Cord | 30W | 48V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 34.036mm | RoHS Compliant | Lead Free | ||
![]() DPD030040-P5/RP-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.2W | 1W | - | 1 | - | - | 400mA | Positive | Positive Center | - | 400mA | Fixed Blade | 1W | 3V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD060025-P7/RP-DK CUI Inc. | In Stock | - | - | Wall | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 3W | 3W | - | 1 | cULus | - | 500mA | Positive | Positive Center | - | 250mA | Fixed Blade | 1.5W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DTR050150-P7P CUI Inc. | In Stock | - | - | Desktop | - | - | 4.74Lx3.05W x 2.24 H 120.5mmx77.5mmx57.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 8W | 60Hz | 1 | - | - | 1.5A | Positive | Positive Center | 1.83m | 1.5A | Cord | 7.5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 56.896mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD050055-P14/RN-TC CUI Inc. | In Stock | - | - | Wall | - | 2002 | 2.32Lx1.77W x 1.56 H 59.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.5W | 3W | - | - | cULus | - | 500mA | Negative | Negative Center | - | 550mA | Fixed Blade | 2.75W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 39.624mm | RoHS Compliant | Lead Free | ||
![]() DPD050055-P13/RN-TC CUI Inc. | In Stock | - | - | Wall | - | 2002 | 2.32Lx1.77W x 1.56 H 59.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.5W | 3W | - | - | cULus | - | 500mA | Negative | Negative Center | - | 550mA | Fixed Blade | 2.75W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 39.624mm | RoHS Compliant | Lead Free | ||
![]() DPD090020-P5/RN CUI Inc. | In Stock | - | - | Desktop | - | - | 2.63Lx1.65W x 1.17 H 66.7mmx41.8mmx29.6mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.8W | 2W | - | 1 | cULus | - | 200mA | Negative | Negative Center | - | 200mA | Fixed Blade | 1.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 29.718mm | Non-RoHS Compliant | Contains Lead | ||
![]() DTR050150-P7/RN CUI Inc. | In Stock | - | - | Desktop | - | - | 4.74Lx3.05W x 2.24 H 120.5mmx77.5mmx57.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 8W | 60Hz | 1 | - | - | 1.5A | Negative | Negative Center | 1.83m | 1.5A | Cord | 7.5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 56.896mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P6N CUI Inc. | In Stock | - | - | Desktop | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | - | 1 | cULus | - | 1A | Negative | Negative Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090030-P13/RN-SZ CUI Inc. | In Stock | - | - | Desktop | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.7W | 3W | - | - | cULus | - | 300mA | Negative | Negative Center | - | 300mA | Fixed Blade | 2.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD0090050-P5N CUI Inc. | In Stock | - | - | Wall | - | 2002 | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | - | - | - | - | 500mA | Negative | Negative Center | - | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | - | RoHS Compliant | Lead Free | ||
![]() DPD120080-P13P-TC CUI Inc. | In Stock | - | - | Wall | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.6W | 10W | - | 1 | - | - | 800mA | Positive | Positive Center | - | 800mA | Fixed Blade | 9W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DTS240062UDC-P14/RP CUI Inc. | In Stock | - | - | Desktop | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 15W | 15W | - | - | - | 70% | 620mA | Positive | Positive Center | - | 620mA | Cord | 14.5W | 24V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 27.94mm | RoHS Compliant | Lead Free |