- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTS240062UDC-P5/RP CUI Inc. | In Stock | - | - | Desktop | - | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 15W | 15W | - | - | 70% | 620mA | Positive | Positive Center | - | 620mA | Cord | 14.5W | 24V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 27.94mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS240083UDC-P5N CUI Inc. | In Stock | - | - | Desktop | - | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 20W | - | - | 70% | 830mA | Negative | Negative Center | - | 830mA | Cord | 20W | 24V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 27.94mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS150133UDC-P7/RN CUI Inc. | In Stock | - | - | Desktop | - | 10°C~40°C | 2002 | 4.33Lx2.36W x 1.34 H 110.0mmx60.0mmx34.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 20W | 20W | - | - | 70% | 1.33A | Negative | Negative Center | - | 1.33A | Cord | 19W | 15V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 34.036mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS050240U/AC1-P6P CUI Inc. | In Stock | - | - | Desktop | 234g | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 12W | 12W | 1 | - | - | 2.4A | Positive | Positive Center | 1.83m | 2.4A | Cord | 12W | 5V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 25.5mm | 74mm | 46mm | Non-RoHS Compliant | Contains Lead | ||
![]() DTS050240U/AC1-P14N CUI Inc. | In Stock | - | - | Desktop | 234g | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 12W | 12W | 1 | - | - | 2.4A | Negative | Negative Center | 1.83m | 2.4A | Cord | 12W | 5V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 25.5mm | 74mm | 46mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090050E-P7N CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.32Lx1.97W x 1.63 H 59.0mmx50.0mmx41.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 1 | - | - | 500mA | Negative | Negative Center | - | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | Europe | 72 1.83m | CEE 7/16 | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 41.402mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090020-P6P-TC CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.63Lx1.65W x 1.17 H 66.7mmx41.8mmx29.6mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.8W | 2W | 1 | cULus | - | 200mA | Positive | Positive Center | - | 200mA | Fixed Blade | 1.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 29.718mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090020-P7N-TC CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.63Lx1.65W x 1.17 H 66.7mmx41.8mmx29.6mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.8W | 2W | 1 | cULus | - | 200mA | Negative | Negative Center | - | 200mA | Fixed Blade | 1.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 29.718mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090020-P6/RP-TC CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.63Lx1.65W x 1.17 H 66.7mmx41.8mmx29.6mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.8W | 2W | 1 | cULus | - | 200mA | Positive | Positive Center | - | 200mA | Fixed Blade | 1.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | 29.718mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P13/RN-TC CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | 1 | cULus | - | 1A | Negative | Negative Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 45.974mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P13P-TC CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | 1 | cULus | - | 1A | Positive | Positive Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 45.974mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPS050200UPS-P9/RN CUI Inc. | In Stock | - | - | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 10W | - | - | 65% | 2A | Negative | Negative Center | - | 2A | Fixed Blade | 10W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 24.892mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPS050200UPS-P6N CUI Inc. | In Stock | - | - | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 10W | - | - | 65% | 2A | Negative | Negative Center | - | 2A | Fixed Blade | 10W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 24.892mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPD090100-P6/RN-TC CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | 1 | cULus | - | 1A | Negative | Negative Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | 45.974mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPS060200UPS-P7/RP CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | 1 | - | - | 2A | Positive | Positive Center | - | 2A | Fixed Blade | 12W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 24.892mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPS090110UPS-P14N CUI Inc. | In Stock | - | - | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | 60% | 1.1A | Negative | Negative Center | - | 1.1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 24.892mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPD120030-P13/RN-TC CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 4W | 1 | - | - | 300mA | Negative | Negative Center | - | 300mA | Fixed Blade | 3.6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 40.894mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPS050240-P6N CUI Inc. | In Stock | - | - | Wall | - | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | 1 | - | - | 2.4A | Negative | Negative Center | - | 2.4A | Fixed Blade | 12W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPS060200-P5/RP CUI Inc. | In Stock | - | - | Desktop | - | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | 1 | - | - | 2A | Positive | Positive Center | - | 2A | Cord | 12W | 6V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPS060200-P14N CUI Inc. | In Stock | - | - | Desktop | - | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | 1 | - | - | 2A | Negative | Negative Center | - | 2A | Cord | 12W | 6V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | - | - | - | Non-RoHS Compliant | Contains Lead |