- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Frequency | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPS090110U-Z5N-DF CUI Inc. | In Stock | - | - | Wall | - | 0°C~40°C | 2002 | 3.35Lx2.13W x 0.78 H 85.0mmx54.0mmx19.8mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | - | 70% | 1.1A | Negative | Negative Center | - | 1.1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 19.812mm | RoHS Compliant | Lead Free | ||
![]() DPD090020-Z6P CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.63Lx1.65W x 1.17 H 66.7mmx41.8mmx29.6mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.8W | 2W | - | 1 | cULus | - | 200mA | Positive | Positive Center | - | 200mA | Fixed Blade | 1.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 29.718mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090030-Z6P-SZ CUI Inc. | In Stock | - | - | Wall | - | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.7W | 3W | - | - | cULus | - | 300mA | Positive | Positive Center | - | 300mA | Fixed Blade | 2.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPS050200UPS-Z7N CUI Inc. | In Stock | - | - | Wall | - | 0°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 10W | - | - | - | 65% | 2A | Negative | Negative Center | - | 2A | Fixed Blade | 10W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS050200UPS-Z5N CUI Inc. | In Stock | - | - | Wall | - | 0°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 10W | - | - | - | 65% | 2A | Negative | Negative Center | - | 2A | Fixed Blade | 10W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS180055UPS-Z6P CUI Inc. | In Stock | - | - | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | - | 65% | 550mA | Positive | Positive Center | - | 550mA | Fixed Blade | 10W | 18V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DTS240050SUDC-Z5N CUI Inc. | In Stock | - | - | Desktop | 0.243lb 110.22g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | - | - | - | 65% | 500mA | Negative | Negative Center | - | 500mA | Cord | 12W | 24V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS120150U-Z6N CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.19Lx2.09W x 1.65 H 81.0mmx53.0mmx42.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 18W | - | 1 | - | - | 1.5A | Negative | Negative Center | - | 1.5A | Fixed Blade | 18W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 41.91mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPS150100-Z6P CUI Inc. | In Stock | - | - | Wall | 116g | - | - | 3.19Lx2.09W x 1.38 H 81.0mmx53.0mmx35.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 15W | - | 1 | - | - | 1A | Positive | Positive Center | 1.83m | 1A | Fixed Blade | 15W | 15V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 35.052mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPS050240-Z5N CUI Inc. | In Stock | - | - | Wall | - | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | - | 1 | - | - | 2.4A | Negative | Negative Center | - | 2.4A | Fixed Blade | 12W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPS050280U-Z6P CUI Inc. | In Stock | - | - | Wall | - | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 14W | - | 1 | - | - | 2.8A | Positive | Positive Center | - | 2.8A | Fixed Blade | 14W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD060025-P7N-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 3W | 3W | - | 1 | cULus | - | 500mA | Negative | Negative Center | - | 250mA | Fixed Blade | 1.5W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD060025-P9P-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 3W | 3W | - | 1 | cULus | - | 500mA | Positive | Positive Center | - | 250mA | Fixed Blade | 1.5W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.1mm I.D. x 3.8mm O.D. x 9.5mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD055050-P6/RN CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.8W | 3W | - | 1 | - | - | 500mA | Negative | Negative Center | - | 500mA | Fixed Blade | 2.75W | 5.5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DTR050150-P5N CUI Inc. | In Stock | - | - | Desktop | - | - | - | 4.74Lx3.05W x 2.24 H 120.5mmx77.5mmx57.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 8W | 60Hz | 1 | - | - | 1.5A | Negative | Negative Center | 1.83m | 1.5A | Cord | 7.5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 56.896mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD050055-P6N-TC CUI Inc. | In Stock | - | - | Wall | - | - | 2002 | 2.32Lx1.77W x 1.56 H 59.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.5W | 3W | - | - | cULus | - | 500mA | Negative | Negative Center | - | 550mA | Fixed Blade | 2.75W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 39.624mm | RoHS Compliant | Lead Free | ||
![]() DPD050055-P9/RP-TC CUI Inc. | In Stock | - | - | Wall | - | - | 2002 | 2.32Lx1.77W x 1.56 H 59.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.5W | 3W | - | - | cULus | - | 500mA | Positive | Positive Center | - | 550mA | Fixed Blade | 2.75W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.1mm I.D. x 3.8mm O.D. x 9.5mm | 39.624mm | RoHS Compliant | Lead Free | ||
![]() DPD090020-P14P CUI Inc. | In Stock | - | - | Desktop | - | - | - | 2.63Lx1.65W x 1.17 H 66.7mmx41.8mmx29.6mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.8W | 2W | - | 1 | cULus | - | 200mA | Positive | Positive Center | - | 200mA | Fixed Blade | 1.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 29.718mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090020-P7/RP CUI Inc. | In Stock | - | - | Desktop | - | - | - | 2.63Lx1.65W x 1.17 H 66.7mmx41.8mmx29.6mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.8W | 2W | - | 1 | cULus | - | 200mA | Positive | Positive Center | - | 200mA | Fixed Blade | 1.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 29.718mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD050055-P5/RN-TC CUI Inc. | In Stock | - | - | Wall | - | - | 2002 | 2.32Lx1.77W x 1.56 H 59.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.5W | 3W | - | - | cULus | - | 500mA | Negative | Negative Center | - | 550mA | Fixed Blade | 2.75W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 39.624mm | RoHS Compliant | Lead Free |