- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Base Product Number | Mfr | Package | Product Status | Standard Number | Voltage-Input | Operating Temperature | Series | Size / Dimension | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWH24-12-NW-P6 CUI Inc | 6 |
| - | - | - | CUI Inc. | Bulk | Active | - | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | ITE (Commercial) | 24 W | FCC | 86.2% | Positive Center | 2A | Fixed Blade | 12V | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWI10B-5-NW-P13 CUI Inc | In Stock | - | - | - | - | CUI Inc. | Box | Active | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWI10B-N (5W) | 2.48 L x 1.65 W x 0.89 H (63.1mm x 42.0mm x 22.5mm) | ITE (Commercial) | 10 W | cULus, FCC | Level VI | Positive Center | 2A | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 75mW | ||
![]() SWH24-8-EW-P6R CUI Inc | 6 |
| - | - | SWH24 | CUI Inc. | Bulk | Active | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | Household Appliances, ITE (Commercial) | 20 W | CE | 85.47% | Positive Center | 2.5A | Fixed Blade | 8V | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-40-EW-P5R CUI Inc | 21 |
| - | - | SWH24 | CUI Inc. | Bulk | Active | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | Household Appliances, ITE (Commercial) | 24 W | CE | 86.2% | Positive Center | 600mA | Fixed Blade | 40V | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWI10B-5-NB-P13 CUI Inc | In Stock | - | - | - | - | CUI Inc. | Box | Active | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWI10B-N (5W) | 2.48 L x 1.65 W x 0.89 H (63.1mm x 42.0mm x 22.5mm) | ITE (Commercial) | 10 W | cULus, FCC | Level VI | Positive Center | 2A | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 75mW | ||
![]() SWH24-15-NW-P6 CUI Inc | 28 |
| - | - | - | CUI Inc. | Bulk | Active | - | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | ITE (Commercial) | 23 W | FCC | 85.96% | Positive Center | 1.5A | Fixed Blade | 15V | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-28-EW-P6R CUI Inc | 46 |
| - | - | SWH24 | CUI Inc. | Bulk | Active | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | Household Appliances, ITE (Commercial) | 24 W | CE | 86.17% | Positive Center | 850mA | Fixed Blade | 28V | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-19-NB-P5 CUI Inc | 29 |
| - | - | - | CUI Inc. | Bulk | Active | - | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | ITE (Commercial) | 24 W | FCC | 86.17% | Positive Center | 1.25A | Fixed Blade | 19V | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWI10-5-E-P13 CUI Inc | In Stock | - | - | - | - | CUI Inc. | Box | Obsolete | - | 90 ~ 264 VAC | 0°C ~ 40°C | SWI10-E (5W) | 2.72 L x 1.13 W x 3.06 H (69.0mm x 28.8mm x 77.7mm) | ITE (Commercial) | 10 W | - | Level VI, CoC Tier 2 | Positive Center | 2A | Fixed Blade | 5V | Wall Mount (Class II) | Europe | 59 (1.50m) | CEE 7/16 | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 75mW | ||
![]() SWH24-8-EB-P5 CUI Inc | 34 |
| - | - | SWH24 | CUI Inc. | Bulk | Active | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | Household Appliances, ITE (Commercial) | 20 W | CE | 85.47% | Positive Center | 2.5A | Fixed Blade | 8V | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-19-EW-P5 CUI Inc | 26 |
| - | - | SWH24 | CUI Inc. | Bulk | Active | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | Household Appliances, ITE (Commercial) | 28 W | CE | 86.17% | Positive Center | 1.25A | Fixed Blade | 19V | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-40-EW-P6 CUI Inc | 26 |
| - | - | SWH24 | CUI Inc. | Bulk | Active | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | Household Appliances, ITE (Commercial) | 24 W | CE | 86.2% | Positive Center | 600mA | Fixed Blade | 40V | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-36-NW-ST CUI Inc | 26 |
| - | - | - | CUI Inc. | Bulk | Active | - | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | ITE (Commercial) | 23 W | FCC | 86.11% | - | 650mA | Fixed Blade | 36V | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Stripped, Tinned Wire Leads | 100mW | ||
![]() SWH24-15-NB-P6R CUI Inc | 16 |
| - | - | - | CUI Inc. | Bulk | Active | - | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | ITE (Commercial) | 23 W | FCC | 85.96% | Positive Center | 1.5A | Fixed Blade | 15V | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-18-NB-P6 CUI Inc | 16 |
| - | - | - | CUI Inc. | Bulk | Active | - | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | ITE (Commercial) | 23 W | FCC | 85.96% | Positive Center | 1.25A | Fixed Blade | 18V | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-24-EB-P6 CUI Inc | 24 |
| - | - | SWH24 | CUI Inc. | Bulk | Active | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | Household Appliances, ITE (Commercial) | 24 W | CE | 86.2% | Positive Center | 1A | Fixed Blade | 24V | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-9-NW-P5 CUI Inc | 41 |
| - | - | - | CUI Inc. | Bulk | Active | - | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | ITE (Commercial) | 18 W | FCC | 85% | Positive Center | 2A | Fixed Blade | 9V | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-24-NB-P6 CUI Inc | 20 |
| - | - | - | CUI Inc. | Bulk | Active | - | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | ITE (Commercial) | 24 W | FCC | 86.2% | Positive Center | 1A | Fixed Blade | 24V | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-28-NB-P6R CUI Inc | 12 |
| - | - | - | CUI Inc. | Bulk | Active | - | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | ITE (Commercial) | 24 W | FCC | 86.17% | Positive Center | 850mA | Fixed Blade | 28V | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SDI160-24-UC-P51 CUI Inc | In Stock | - | - | - | - | CUI Inc. | Box | Active | 62368-1 | 100 ~ 240 VAC | 0°C ~ 40°C | SDI160-U (160W) | 6.90 L x 2.91 W x 1.65 H (175.2mm x 74.0mm x 42.0mm) | ITE (Commercial) | 158 W | CE, cULus, cUL, FCC, UL | Level VI, CoC Tier 2 | - | 6.6A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Power DIN, 4 Pin | 150mW |