- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Frequency | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPD060025-P7N-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 3W | 3W | - | 1 | cULus | - | 500mA | Negative | Negative Center | - | 250mA | Fixed Blade | 1.5W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | - | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD060025-P9P-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 3W | 3W | - | 1 | cULus | - | 500mA | Positive | Positive Center | - | 250mA | Fixed Blade | 1.5W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.1mm I.D. x 3.8mm O.D. x 9.5mm | - | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD055050-P6/RN CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.8W | 3W | - | 1 | - | - | 500mA | Negative | Negative Center | - | 500mA | Fixed Blade | 2.75W | 5.5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | - | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DTR050150-P5N CUI Inc. | In Stock | - | - | Desktop | - | - | - | 4.74Lx3.05W x 2.24 H 120.5mmx77.5mmx57.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 8W | 60Hz | 1 | - | - | 1.5A | Negative | Negative Center | 1.83m | 1.5A | Cord | 7.5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | - | 56.896mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD050055-P6N-TC CUI Inc. | In Stock | - | - | Wall | - | 2002 | - | 2.32Lx1.77W x 1.56 H 59.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.5W | 3W | - | - | cULus | - | 500mA | Negative | Negative Center | - | 550mA | Fixed Blade | 2.75W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | - | 39.624mm | RoHS Compliant | Lead Free | ||
![]() DPD050055-P9/RP-TC CUI Inc. | In Stock | - | - | Wall | - | 2002 | - | 2.32Lx1.77W x 1.56 H 59.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.5W | 3W | - | - | cULus | - | 500mA | Positive | Positive Center | - | 550mA | Fixed Blade | 2.75W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.1mm I.D. x 3.8mm O.D. x 9.5mm | - | 39.624mm | RoHS Compliant | Lead Free | ||
![]() DPD090020-P14P CUI Inc. | In Stock | - | - | Desktop | - | - | - | 2.63Lx1.65W x 1.17 H 66.7mmx41.8mmx29.6mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.8W | 2W | - | 1 | cULus | - | 200mA | Positive | Positive Center | - | 200mA | Fixed Blade | 1.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | - | 29.718mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090020-P7/RP CUI Inc. | In Stock | - | - | Desktop | - | - | - | 2.63Lx1.65W x 1.17 H 66.7mmx41.8mmx29.6mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.8W | 2W | - | 1 | cULus | - | 200mA | Positive | Positive Center | - | 200mA | Fixed Blade | 1.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | - | 29.718mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD050055-P5/RN-TC CUI Inc. | In Stock | - | - | Wall | - | 2002 | - | 2.32Lx1.77W x 1.56 H 59.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.5W | 3W | - | - | cULus | - | 500mA | Negative | Negative Center | - | 550mA | Fixed Blade | 2.75W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 39.624mm | RoHS Compliant | Lead Free | ||
![]() DPD090030-P12/RP-SZ CUI Inc. | In Stock | - | - | Desktop | - | 2002 | - | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.7W | 3W | - | - | cULus | - | 300mA | Positive | Positive Center | - | 300mA | Fixed Blade | 2.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 0.7mm I.D. x 2.4mm O.D. x 9.5mm | - | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD090030-P14P-SZ CUI Inc. | In Stock | - | - | Desktop | - | 2002 | - | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.7W | 3W | - | - | cULus | - | 300mA | Positive | Positive Center | - | 300mA | Fixed Blade | 2.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | - | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD090020-P6/RP CUI Inc. | In Stock | - | - | Desktop | - | - | - | 2.63Lx1.65W x 1.17 H 66.7mmx41.8mmx29.6mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.8W | 2W | - | 1 | cULus | - | 200mA | Positive | Positive Center | - | 200mA | Fixed Blade | 1.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | - | 29.718mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-Z7N CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | - | 1 | cULus | - | 1A | Negative | Negative Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | - | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-Z5N CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | - | 1 | cULus | - | 1A | Negative | Negative Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-Z6N CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | - | 1 | cULus | - | 1A | Negative | Negative Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | - | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120030-Z7N-TC CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 4W | - | 1 | - | - | 300mA | Negative | Negative Center | - | 300mA | Fixed Blade | 3.6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | - | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120010-P12N-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.20Lx1.50W x 1.34 H 56.0mmx38.0mmx34.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.2W | 1W | - | 1 | cULus | - | 100mA | Negative | Negative Center | - | 100mA | Fixed Blade | 1W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 0.7mm I.D. x 2.4mm O.D. x 9.5mm | - | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120010-P13/RN-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.20Lx1.50W x 1.34 H 56.0mmx38.0mmx34.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.2W | 1W | - | 1 | cULus | - | 100mA | Negative | Negative Center | - | 100mA | Fixed Blade | 1W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | - | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() DTR050100-P13P CUI Inc. | In Stock | - | - | Desktop | - | - | - | 3.35Lx2.68W x 2.20 H 85.0mmx68.0mmx56.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 60Hz | 1 | - | - | 1A | Positive | Positive Center | 1.83m | 1A | Cord | 5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | - | 55.88mm | Non-RoHS Compliant | Contains Lead | ||
![]() EPSA050250UE-P5RP-EJ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | EPSA EURO BLADE (12W) | 2.95Lx1.97W x 1.85 H 75.0mmx50.0mmx47.0mm | Obsolete | Not Applicable | - | ITE (Commercial) | 13W | - | - | - | cULus | Level V | - | - | Positive Center | - | - | Fixed Blade | - | 5V | Wall Mount (Class II) | Europe | 72 1.83m | CEE 7/16 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | - | - |