- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Frequency | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPD090050-P5/RN-TC CUI Inc. | In Stock | - | - | Wall | - | - | - | - | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 5W | - | 1 | cULus | - | 500mA | Negative | Negative Center | - | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | - | 39.37mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P9P-TC CUI Inc. | In Stock | - | - | Wall | - | - | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 9W | - | 1 | cULus | - | 1A | Positive | Positive Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.0mm Pin x 3.3mm I.D. x 5.5mm O.D. x 9.5mm | - | 45.974mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-Z7N CUI Inc. | In Stock | - | - | Wall | - | - | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 9W | - | 1 | cULus | - | 1A | Negative | Negative Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | - | 45.974mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-Z5N CUI Inc. | In Stock | - | - | Wall | - | - | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 9W | - | 1 | cULus | - | 1A | Negative | Negative Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 45.974mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-Z6N CUI Inc. | In Stock | - | - | Wall | - | - | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 9W | - | 1 | cULus | - | 1A | Negative | Negative Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | - | 45.974mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120030-Z7N-TC CUI Inc. | In Stock | - | - | Wall | - | - | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 4W | - | 1 | - | - | 300mA | Negative | Negative Center | - | 300mA | Fixed Blade | 3.6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | - | 40.894mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120010-P12N-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | - | 2.20Lx1.50W x 1.34 H 56.0mmx38.0mmx34.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 1.2W | 1W | - | 1 | cULus | - | 100mA | Negative | Negative Center | - | 100mA | Fixed Blade | 1W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 0.7mm I.D. x 2.4mm O.D. x 9.5mm | - | 34.036mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120010-P13/RN-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | - | 2.20Lx1.50W x 1.34 H 56.0mmx38.0mmx34.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 1.2W | 1W | - | 1 | cULus | - | 100mA | Negative | Negative Center | - | 100mA | Fixed Blade | 1W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | - | 34.036mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DTR050100-P13P CUI Inc. | In Stock | - | - | Desktop | - | - | - | - | 3.35Lx2.68W x 2.20 H 85.0mmx68.0mmx56.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 5W | 60Hz | 1 | - | - | 1A | Positive | Positive Center | 1.83m | 1A | Cord | 5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | - | 55.88mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DTS120125UDC-P12/RN CUI Inc. | In Stock | - | - | Desktop | - | 10°C~40°C | 2002 | - | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 15W | - | - | - | 70% | 1.25A | Negative | Negative Center | - | 1.25A | Cord | 15W | 12V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 0.7mm I.D. x 2.35mm O.D. x 9.5mm | - | 27.94mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPD120050-P13P CUI Inc. | In Stock | - | - | Wall | - | - | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 6W | - | 1 | cULus | - | 500mA | Positive | Positive Center | - | 500mA | Fixed Blade | 6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | - | 40.894mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120080-P6/RP CUI Inc. | In Stock | - | - | Wall | - | - | - | - | 3.70Lx2.32W x 1.81 H 94.0mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 9.6W | 10W | - | 1 | - | - | 800mA | Positive | Positive Center | - | 800mA | Fixed Blade | 9W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | - | 45.974mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120030-P7N-TC CUI Inc. | In Stock | - | - | Wall | - | - | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 4W | - | 1 | - | - | 300mA | Negative | Negative Center | - | 300mA | Fixed Blade | 3.6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | - | 40.894mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120050-P6/RN-TC CUI Inc. | In Stock | - | - | Wall | - | - | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 6W | - | 1 | cULus | - | 500mA | Negative | Negative Center | - | 500mA | Fixed Blade | 6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | - | 40.894mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120030-Z6P-TC CUI Inc. | In Stock | - | - | Wall | - | - | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 4W | - | 1 | - | - | 300mA | Positive | Positive Center | - | 300mA | Fixed Blade | 3.6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | - | 40.894mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DTS090220U2/AC1-Z6P CUI Inc. | In Stock | - | - | Desktop | 0.534lb 242.22g | 0°C~45°C | 2000 | - | 4.45Lx2.40W x 1.34 H 113.0mmx61.0mmx34.0mm | Obsolete | Not Applicable | Plug | 45°C | 0°C | ITE (Commercial) | 20W | 20W | - | - | - | 70% | 2.2A | Positive | Positive Center | - | 2.2A | Cord | 19W | 9V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | - | 34.036mm | 113.03mm | 60.96mm | RoHS Compliant | Lead Free | ||
![]() DPD120010-P13/RP-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | - | 2.20Lx1.50W x 1.34 H 56.0mmx38.0mmx34.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 1.2W | 1W | - | 1 | cULus | - | 100mA | Positive | Positive Center | - | 100mA | Fixed Blade | 1W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | - | 34.036mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPSA050250UB-P5RP-EJ CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2015 | EPSA UK BLADE (12W) | 2.95Lx1.97W x 1.85 H 75.0mmx50.0mmx47.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 13W | - | - | - | cULus | Level V | - | - | Positive Center | - | - | Fixed Blade | - | 5V | Wall Mount (Class II) | United Kingdom | 72 1.83m | BS 1363 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | - | - | - | - | ||
![]() EPSA120100UB-P6RP-EJ CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2015 | EPSA UK BLADE (12W) | 2.95Lx1.97W x 1.85 H 75.0mmx50.0mmx47.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 12W | - | - | - | cULus | Level V | - | - | Positive Center | - | - | Fixed Blade | - | 12V | Wall Mount (Class II) | United Kingdom | 72 1.83m | BS 1363 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | - | - | - | - | ||
![]() EPSA050250UE-P6RP-EJ CUI Inc. | In Stock | - | Datasheet | - | - | 0°C~40°C | 2015 | EPSA EURO BLADE (12W) | 2.95Lx1.97W x 1.85 H 75.0mmx50.0mmx47.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 13W | - | - | - | cULus | Level V | - | - | Positive Center | - | - | Fixed Blade | - | 5V | Wall Mount (Class II) | Europe | 72 1.83m | CEE 7/16 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | - | - | - | - |