- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Frequency | Number of Outputs | Approval Agency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPS120150U-P5N CUI Inc. | In Stock | - | - | Wall | - | 3.19Lx2.09W x 1.65 H 81.0mmx53.0mmx42.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 18W | - | 1 | - | 1.5A | Negative | Negative Center | - | 1.5A | Fixed Blade | 18W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 41.91mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPS050280U-P7/RP CUI Inc. | In Stock | - | - | Wall | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 14W | - | 1 | - | 2.8A | Positive | Positive Center | - | 2.8A | Fixed Blade | 14W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPS120150U-P6P CUI Inc. | In Stock | - | - | Wall | - | 3.19Lx2.09W x 1.65 H 81.0mmx53.0mmx42.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 18W | - | 1 | - | 1.5A | Positive | Positive Center | - | 1.5A | Fixed Blade | 18W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 41.91mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPS240075U-P5N CUI Inc. | In Stock | - | - | Wall | - | 3.19Lx2.09W x 1.65 H 81.0mmx53.0mmx42.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 18W | - | 1 | - | 750mA | Negative | Negative Center | - | 750mA | Fixed Blade | 18W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 41.91mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPS240075U-P7/RN CUI Inc. | In Stock | - | - | Wall | - | 3.19Lx2.09W x 1.65 H 81.0mmx53.0mmx42.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 18W | - | 1 | - | 750mA | Negative | Negative Center | - | 750mA | Fixed Blade | 18W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 41.91mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPS060200-P7N CUI Inc. | In Stock | - | - | Desktop | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | - | 1 | - | 2A | Negative | Negative Center | - | 2A | Cord | 12W | 6V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPS240075U-P7/RP CUI Inc. | In Stock | - | - | Wall | - | 3.19Lx2.09W x 1.65 H 81.0mmx53.0mmx42.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 18W | - | 1 | - | 750mA | Positive | Positive Center | - | 750mA | Fixed Blade | 18W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 41.91mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120010-Z5N-DK CUI Inc. | In Stock | - | - | Wall | - | 2.20Lx1.50W x 1.34 H 56.0mmx38.0mmx34.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.2W | 1W | - | 1 | cULus | 100mA | Negative | Negative Center | - | 100mA | Fixed Blade | 1W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD030040-Z7N-DK CUI Inc. | In Stock | - | - | Wall | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.2W | 1W | - | 1 | - | 400mA | Negative | Negative Center | - | 400mA | Fixed Blade | 1W | 3V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD030040-Z6P-DK CUI Inc. | In Stock | - | - | Wall | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.2W | 1W | - | 1 | - | 400mA | Positive | Positive Center | - | 400mA | Fixed Blade | 1W | 3V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD030040-Z5N-DK CUI Inc. | In Stock | - | - | Wall | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.2W | 1W | - | 1 | - | 400mA | Negative | Negative Center | - | 400mA | Fixed Blade | 1W | 3V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD060050-Z5N-SZ CUI Inc. | In Stock | - | - | Wall | 2002 | 2.32Lx1.97W x 1.63 H 59.0mmx50.0mmx41.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 3W | - | - | - | 500mA | Negative | Negative Center | - | 500mA | Fixed Blade | 3W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 41.402mm | RoHS Compliant | Lead Free | ||
![]() DPD060025-Z6N-DK CUI Inc. | In Stock | - | - | Wall | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 3W | 3W | - | 1 | cULus | 500mA | Negative | Negative Center | - | 250mA | Fixed Blade | 1.5W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DTR050150-Z6N CUI Inc. | In Stock | - | - | Wall | - | 4.74Lx3.05W x 2.24 H 120.5mmx77.5mmx57.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 8W | 60Hz | 1 | - | 1.5A | Negative | Negative Center | 1.83m | 1.5A | Fixed Blade | 7.5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 56.896mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120010-Z6N-DK CUI Inc. | In Stock | - | - | Wall | - | 2.20Lx1.50W x 1.34 H 56.0mmx38.0mmx34.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.2W | 1W | - | 1 | cULus | 100mA | Negative | Negative Center | - | 100mA | Fixed Blade | 1W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090015-Z6N-DK CUI Inc. | In Stock | - | - | Wall | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.4W | 1W | - | 1 | cULus | 150mA | Negative | Negative Center | - | 150mA | Fixed Blade | 1W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DTR050100-Z5N CUI Inc. | In Stock | - | - | Wall | - | 3.45Lx2.68W x 2.20 H 85.0mmx68.0mmx56.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 60Hz | 1 | - | 1A | Negative | Negative Center | 1.83m | 1A | Fixed Blade | 5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 55.88mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD060025-Z5N-DK CUI Inc. | In Stock | - | - | Wall | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 3W | 3W | - | 1 | cULus | 500mA | Negative | Negative Center | - | 250mA | Fixed Blade | 1.5W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD050055-Z6N-TC CUI Inc. | In Stock | - | - | Wall | 2002 | 2.32Lx1.77W x 1.56 H 59.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.5W | 3W | - | - | cULus | 500mA | Negative | Negative Center | - | 550mA | Fixed Blade | 2.75W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 39.624mm | RoHS Compliant | Lead Free | ||
![]() DPD050055-Z6P-TC CUI Inc. | In Stock | - | - | Wall | 2002 | 2.32Lx1.77W x 1.56 H 59.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.5W | 3W | - | - | cULus | 500mA | Positive | Positive Center | - | 550mA | Fixed Blade | 2.75W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 39.624mm | RoHS Compliant | Lead Free |