- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Frequency | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPR090080-Z7N CUI Inc. | In Stock | - | - | Wall | 423g | - | - | 3.21Lx2.31W x 1.93 H 81.6mmx58.7mmx49.1mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 7.2W | 7W | - | 1 | - | - | 800mA | Negative | Negative Center | 1.83m | 800mA | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 49.022mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-Z6N-TC CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | - | 1 | cULus | - | 1A | Negative | Negative Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-Z5N-TC CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | - | 1 | cULus | - | 1A | Negative | Negative Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090050-Z7N-TC CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | - | 1 | cULus | - | 500mA | Negative | Negative Center | - | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 39.37mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-Z6P-TC CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | - | 1 | cULus | - | 1A | Positive | Positive Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090050-Z5N-TC CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | - | 1 | cULus | - | 500mA | Negative | Negative Center | - | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 39.37mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPS060200UPS-Z6P CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | - | 1 | - | - | 2A | Positive | Positive Center | - | 2A | Fixed Blade | 12W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120030-Z5N CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 4W | - | 1 | - | - | 300mA | Negative | Negative Center | - | 300mA | Fixed Blade | 3.6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DTR050100-Z6N CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.45Lx2.68W x 2.20 H 85.0mmx68.0mmx56.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 60Hz | 1 | - | - | 1A | Negative | Negative Center | 1.83m | 1A | Fixed Blade | 5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 55.88mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPS120085UPS-Z6P CUI Inc. | In Stock | - | - | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 10W | - | - | - | 60% | 850mA | Positive | Positive Center | - | 850mA | Fixed Blade | 10W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS050200UPS-Z6N CUI Inc. | In Stock | - | - | Wall | - | 0°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 10W | - | - | - | 65% | 2A | Negative | Negative Center | - | 2A | Fixed Blade | 10W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS090110UPS-Z7N CUI Inc. | In Stock | - | - | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | - | 60% | 1.1A | Negative | Negative Center | - | 1.1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS090110UPS-Z5N CUI Inc. | In Stock | - | - | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | - | 60% | 1.1A | Negative | Negative Center | - | 1.1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS120085UPS-Z5N CUI Inc. | In Stock | - | - | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 10W | - | - | - | 60% | 850mA | Negative | Negative Center | - | 850mA | Fixed Blade | 10W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS240050UPS-Z6N CUI Inc. | In Stock | - | - | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | - | - | - | 65% | 550mA | Negative | Negative Center | - | 500mA | Fixed Blade | 12W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS050240-P5N CUI Inc. | In Stock | - | - | Wall | - | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | - | 1 | - | - | 2.4A | Negative | Negative Center | - | 2.4A | Fixed Blade | 12W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPS060200UPS-Z7N CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | - | 1 | - | - | 2A | Negative | Negative Center | - | 2A | Fixed Blade | 12W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 24.892mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120030-Z6N CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 4W | - | 1 | - | - | 300mA | Negative | Negative Center | - | 300mA | Fixed Blade | 3.6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPS090110UPS-Z6P CUI Inc. | In Stock | - | - | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | - | 60% | 1.1A | Positive | Positive Center | - | 1.1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS240050UPS-Z5N CUI Inc. | In Stock | - | - | - | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | - | ITE (Commercial) | 12W | - | - | - | - | 65% | - | - | Negative Center | - | - | Fixed Blade | - | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - |