- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Frequency | Number of Outputs | Approval Agency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPD090050-P6N CUI Inc. | In Stock | - | - | Desktop | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | - | 1 | cULus | 500mA | Negative | Negative Center | - | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 39.37mm | Non-RoHS Compliant | Contains Lead | ||
![]() DTR050150-P12/RN CUI Inc. | In Stock | - | - | Desktop | 4.74Lx3.05W x 2.24 H 120.5mmx77.5mmx57.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 8W | 60Hz | 1 | - | 1.5A | Negative | Negative Center | 1.83m | 1.5A | Cord | 7.5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 0.7mm I.D. x 2.4mm O.D. x 9.5mm | 56.896mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090050-P14N CUI Inc. | In Stock | - | - | - | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | - | ITE (Commercial) | 4.5W | - | - | - | - | - | - | Negative Center | - | - | Fixed Blade | - | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | - | Non-RoHS Compliant | - | ||
![]() DPD090100-P12/RP CUI Inc. | In Stock | - | - | Desktop | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | - | 1 | cULus | 1A | Positive | Positive Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 0.7mm I.D. x 2.35mm O.D. x 9.5mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090050-P9/RN CUI Inc. | In Stock | - | - | Desktop | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | - | 1 | cULus | 500mA | Negative | Negative Center | - | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.1mm I.D. x 3.8mm O.D. x 9.5mm | 39.37mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090020-P9/RN CUI Inc. | In Stock | - | - | Desktop | 2.63Lx1.65W x 1.17 H 66.7mmx41.8mmx29.6mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.8W | 2W | - | 1 | cULus | 200mA | Negative | Negative Center | - | 200mA | Fixed Blade | 1.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.1mm I.D. x 3.8mm O.D. x 9.5mm | 29.718mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P12/RN CUI Inc. | In Stock | - | - | Desktop | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | - | 1 | cULus | 1A | Negative | Negative Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 0.7mm I.D. x 2.35mm O.D. x 9.5mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090050-P9N CUI Inc. | In Stock | - | - | Desktop | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | - | 1 | cULus | 500mA | Negative | Negative Center | - | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.1mm I.D. x 3.8mm O.D. x 9.5mm | 39.37mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P7N CUI Inc. | In Stock | - | - | Desktop | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | - | 1 | cULus | 1A | Negative | Negative Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P5N CUI Inc. | In Stock | - | - | Desktop | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | - | 1 | cULus | 1A | Negative | Negative Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P12P CUI Inc. | In Stock | - | - | Desktop | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | - | 1 | cULus | 1A | Positive | Positive Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 0.7mm I.D. x 2.4mm O.D. x 9.5mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P7/RP CUI Inc. | In Stock | - | - | Desktop | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | - | 1 | cULus | 1A | Positive | Positive Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P6P CUI Inc. | In Stock | - | - | Desktop | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | - | 1 | cULus | 1A | Positive | Positive Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090050-P13P CUI Inc. | In Stock | - | - | Desktop | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | - | 1 | cULus | 500mA | Positive | Positive Center | - | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 39.37mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P5/RN CUI Inc. | In Stock | - | - | Desktop | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | - | 1 | cULus | 1A | Negative | Negative Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P13P CUI Inc. | In Stock | - | - | Desktop | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | - | 1 | cULus | 1A | Positive | Positive Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090050-P14/RP CUI Inc. | In Stock | - | - | Desktop | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | - | 1 | cULus | 500mA | Positive | Positive Center | - | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 39.37mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P6/RN CUI Inc. | In Stock | - | - | Desktop | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | - | 1 | cULus | 1A | Negative | Negative Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P14/RP CUI Inc. | In Stock | - | - | Desktop | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | - | 1 | cULus | 1A | Positive | Positive Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P9N CUI Inc. | In Stock | - | - | Desktop | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | - | 1 | cULus | 1A | Negative | Negative Center | - | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.0mm Pin x 3.3mm I.D. x 5.5mm O.D. x 9.5mm | 45.974mm | Non-RoHS Compliant | Contains Lead |