- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPD090050-P13N-TC CUI Inc. | In Stock | - | - | Wall | - | - | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 1 | cULus | - | 500mA | Negative | Negative Center | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 39.37mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090020-P12N-TC CUI Inc. | In Stock | - | - | Wall | - | - | 2.63Lx1.65W x 1.17 H 66.7mmx41.8mmx29.6mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.8W | 2W | 1 | cULus | - | 200mA | Negative | Negative Center | 200mA | Fixed Blade | 1.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 0.7mm I.D. x 2.4mm O.D. x 9.5mm | 29.718mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090020-P9/RP-TC CUI Inc. | In Stock | - | - | Wall | - | - | 2.63Lx1.65W x 1.17 H 66.7mmx41.8mmx29.6mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.8W | 2W | 1 | cULus | - | 200mA | Positive | Positive Center | 200mA | Fixed Blade | 1.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.1mm I.D. x 3.8mm O.D. x 9.5mm | 29.718mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090050-P13P-TC CUI Inc. | In Stock | - | - | Wall | - | - | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 1 | cULus | - | 500mA | Positive | Positive Center | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 39.37mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090050-P14/RP-TC CUI Inc. | In Stock | - | - | - | - | - | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | - | ITE (Commercial) | 4.5W | - | - | - | - | - | - | Positive Center | - | Fixed Blade | - | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | - | Non-RoHS Compliant | - | ||
![]() DPD090050-P7N-TC CUI Inc. | In Stock | - | - | Wall | - | - | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 1 | cULus | - | 500mA | Negative | Negative Center | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 39.37mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090050-P13/RN-TC CUI Inc. | In Stock | - | - | Wall | - | - | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 1 | cULus | - | 500mA | Negative | Negative Center | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 39.37mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090050-P6P-TC CUI Inc. | In Stock | - | - | Wall | - | - | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 1 | cULus | - | 500mA | Positive | Positive Center | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 39.37mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090050-P6/RP-TC CUI Inc. | In Stock | - | - | Wall | - | - | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 1 | cULus | - | 500mA | Positive | Positive Center | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | 39.37mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090050-P9N-TC CUI Inc. | In Stock | - | - | Wall | - | - | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 1 | cULus | - | 500mA | Negative | Negative Center | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.1mm I.D. x 3.8mm O.D. x 9.5mm | 39.37mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P12N-TC CUI Inc. | In Stock | - | - | Wall | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | 1 | cULus | - | 1A | Negative | Negative Center | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 0.7mm I.D. x 2.4mm O.D. x 9.5mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P7P-TC CUI Inc. | In Stock | - | - | Wall | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | 1 | cULus | - | 1A | Positive | Positive Center | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P14P-TC CUI Inc. | In Stock | - | - | Wall | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | 1 | cULus | - | 1A | Positive | Positive Center | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P5/RN-TC CUI Inc. | In Stock | - | - | Wall | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | 1 | cULus | - | 1A | Negative | Negative Center | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P7/RN-TC CUI Inc. | In Stock | - | - | Wall | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | 1 | cULus | - | 1A | Negative | Negative Center | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P7/RP-TC CUI Inc. | In Stock | - | - | Wall | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | 1 | cULus | - | 1A | Positive | Positive Center | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPS050200UPS-P14N CUI Inc. | In Stock | - | - | Wall | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 10W | - | - | 65% | 2A | Negative | Negative Center | 2A | Fixed Blade | 10W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPD090100-P5N-TC CUI Inc. | In Stock | - | - | Wall | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | 1 | cULus | - | 1A | Negative | Negative Center | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P9/RP-TC CUI Inc. | In Stock | - | - | Wall | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | 1 | cULus | - | 1A | Positive | Positive Center | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.1mm I.D. x 3.8mm O.D. x 9.5mm | 45.974mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-P7N-TC CUI Inc. | In Stock | - | - | Wall | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | 1 | cULus | - | 1A | Negative | Negative Center | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 45.974mm | Non-RoHS Compliant | Contains Lead |