- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | AC Inlet Type | Base Product Number | Brand | Connector A Polarity | DC Output Connector | DC Output Cord Length | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Voltage-Channel 1 | Package | Product Status | RoHS | Standard Number | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Applications | Gender | Power (Watts) | Subcategory | Orientation | Number of Outputs | Approval Agency | Number of Contacts | Efficiency | Polarization | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Product Type | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Load Regulation | Product | Input Voltage | Product Category | Region | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWH24-28-EW-ST CUI Inc | 45 |
| - | Cable | - | - | SWH24 | - | - | - | - | - | - | CUI Inc. | - | - | - | Bulk | Active | Non-Compliant | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | Bulk | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | Crimp | - | Household Appliances, ITE (Commercial) | Male | 24 W | - | Right Angle | - | CE | 30 | 86.17% | - | 850mA | Fixed Blade | - | 28V | - | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Stripped, Tinned Wire Leads | 100mW | - | - | - | - | - | - | - | - | No | ||
![]() SWH24-18-NW-P5R CUI Inc | 39 |
| - | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | Bulk | Active | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | - | - | ITE (Commercial) | - | 23 W | - | - | - | FCC | - | 85.96% | Positive Center | 1.25A | Fixed Blade | - | 18V | - | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | - | - | - | - | - | ||
![]() SDM300G-15-U2-P219 CUI Inc. | 2908 |
| - | - | - | C14 | - | CUI Inc. | - | - | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | 15 VDC | Box | Active | - | 60601-1 | 100 ~ 240 VAC | -20°C ~ 40°C | - | SDM300G-U (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | - | - | Medical | - | 300 W | AC-DC Power Supply | - | 1 Output | CB, CE, cURus, FCC, TUV, UKCA | - | Level VI | - | 20A | Cord | 300 W | 15V | Desktop AC Adapters | Desktop (Class I) | Europe | 72" (1.83m) | IEC 320-C14 | Rectangular, 6 Position | 500mW | Regulated | - | 90 VAC to 264 VAC | Desktop AC Adapters | Europe | 35 mm | 183 mm | 85 mm | - | ||
![]() SDM300G-15-UR-P219 CUI Inc. | 2800 | - | - | - | - | C18 | - | CUI Inc. | - | - | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | 15 VDC | Box | Active | - | 60601-1 | 100 ~ 240 VAC | -20°C ~ 40°C | - | SDM300G-UR (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | - | - | Medical | - | 300 W | AC-DC Power Supply | - | 1 Output | CB, CE, cURus, FCC, TUV, UKCA | - | Level VI | - | 20A | Cord (Sold Separately) | 300 W | 15V | Desktop AC Adapters | Desktop (Class II) | International | 39" (1.00m) | IEC 320-C18 | Rectangular, 6 Position | 500mW | Regulated | - | 90 VAC to 264 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | - | ||
![]() SDI30C-Q-UTB2-CUB CUI Inc. | 39 |
| - | - | - | IEC320/C6 | - | CUI Inc. | - | - | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Desktop | - | Box | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SDI30C-UT (30W) | 4.154" L x 1.791" W (105.50mm x 45.50mm) | - | - | ITE (Commercial) | - | 30 W | AC-DC Power Supply | - | 4 Output | CE, cUL, cULus, FCC, UKCA, UL | - | Level VI | - | 3A, 3A, 2A, 1.5A | Cord (Sold Separately) | - | 5V, 9V, 15V, 20V | Desktop AC Adapters | Desktop (Class I) | - | 47" (1.20m) | IEC 320-C6 | - | 100mW | Regulated | - | 90 VAC to 264 VAC | Desktop AC Adapters | - | 29.5 mm | 105.5 mm | 45.5 mm | - | ||
![]() SDM300G-24-U-P219 CUI Inc. | 2095 |
| - | - | - | C14 | - | CUI Inc. | - | - | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | 24 VDC | Box | Active | - | 60601-1 | 100 ~ 240 VAC | -20°C ~ 40°C | - | SDM300G-U (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | - | - | Medical | - | 300 W | AC-DC Power Supply | - | 1 Output | CB, CE, cURus, FCC, TUV, UKCA | - | Level VI | - | 12.5A | Cord (Sold Separately) | 300 W | 24V | Desktop AC Adapters | Desktop (Class I) | International | 47" (1.20m) | IEC 320-C14 | Rectangular, 6 Position | 500mW | Regulated | - | 90 VAC to 264 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | - | ||
![]() SDI30C-Q-UTW-CUB CUI Inc. | 40 |
| - | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | Box | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SDI30C-UT (30W) | 4.154" L x 1.791" W (105.50mm x 45.50mm) | - | - | ITE (Commercial) | - | 30 W | - | - | - | CE, cUL, cULus, FCC, UKCA, UL | - | Level VI | - | 3A, 3A, 2A, 1.5A | Cord (Sold Separately) | - | 5V, 9V, 15V, 20V | - | Desktop (Class I) | - | 47" (1.20m) | IEC 320-C6 | - | 100mW | - | - | - | - | - | - | - | - | - | ||
![]() SDM300G-48-UR-P219 CUI Inc. | 2302 |
| - | - | - | C18 | - | CUI Inc. | - | - | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | 48 VDC | Box | Active | - | 60601-1 | 100 ~ 240 VAC | -20°C ~ 40°C | - | SDM300G-UR (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | - | - | Medical | - | 300 W | AC-DC Power Supply | - | 1 Output | CB, CE, cURus, FCC, TUV, UKCA | - | Level VI | - | 6.25A | Cord (Sold Separately) | 300 W | 48V | Desktop AC Adapters | Desktop (Class II) | International | 47" (1.20m) | IEC 320-C18 | Rectangular, 6 Position | 500mW | Regulated | - | 90 VAC to 264 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | - | ||
![]() SWI60C-V-EW-I40 CUI Inc. | 15 |
| - | - | - | - | - | CUI Inc. | Center Positive | - | - | CUI Inc. | + 25 C | CUI Inc. | 0 C | Wall Mount | - | Box | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 25°C | - | SWI60C-E (60W) | 2.56" L x 2.56" W x 1.10" H (65.0mm x 65.0mm x 28.0mm) | - | USB Connector | ITE (Commercial) | - | 60 W | AC-DC Power Supply | - | 1 Output | CE | - | 88% | - | 3A | Fixed Blade | - | 5V, 9V, 12V, 15V, 20V | Wall Mount AC Adapters | Wall Mount (Class II) | Europe | - | CEE 7/16 | USB C Receptacle | 210mW | Regulated | Fixed Plug | 90 VAC to 264 VAC | Wall Mount AC Adapters | Europe | - | - | - | - | ||
![]() SWI60C-V-NW-I40 CUI Inc. | 36 |
| - | - | - | - | - | CUI Inc. | - | - | - | CUI Inc. | + 25 C | CUI Inc. | 0 C | Wall Mount | - | Box | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 25°C | - | SWI60C-N (60W) | 2.56" L x 2.56" W x 1.10" H (65.0mm x 65.0mm x 28.0mm) | - | USB Connector | ITE (Commercial) | - | 60 W | AC-DC Power Supply | - | - | cETLus, FCC | - | Level VI | - | 3A | Fixed Blade | - | 5V, 9V, 12V, 15V, 20V | Wall Mount AC Adapters | Wall Mount (Class II) | North America | - | NEMA 1-15P | USB C Receptacle | 210mW | Regulated | Fixed Plug | 90 VAC to 264 VAC | Wall Mount AC Adapters | North America | - | - | - | - | ||
![]() SWI60C-V-EB-I40 CUI Inc. | 75 |
| - | - | - | - | - | CUI Inc. | Center Positive | USB Type C | - | CUI Inc. | + 25 C | CUI Inc. | 0 C | Wall Mount | 5 VDC, 9 VDC, 12 VDC, 15 VDC, 20 VDC | Box | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 25°C | - | SWI60C-E (60W) | 2.56" L x 2.56" W x 1.10" H (65.0mm x 65.0mm x 28.0mm) | - | USB Connector | ITE (Commercial) | - | 60 W | AC-DC Power Supply | - | 1 Output | CE | - | 88% | - | 3A | Fixed Blade | 15 W to 60 W | 5V, 9V, 12V, 15V, 20V | Wall Mount AC Adapters | Wall Mount (Class II) | Europe | - | CEE 7/16 | USB C Receptacle | 210mW | Regulated | Fixed Plug | 90 VAC to 264 VAC | Wall Mount AC Adapters | Europe | - | - | - | - | ||
![]() SDM300G-19-U2-P219 CUI Inc. | 2076 |
| - | - | - | C14 | - | CUI Inc. | - | - | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | 19 VDC | Box | Active | - | 60601-1 | 100 ~ 240 VAC | -20°C ~ 40°C | - | SDM300G-U (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | - | - | Medical | - | 300 W | AC-DC Power Supply | - | 1 Output | CB, CE, cURus, FCC, TUV, UKCA | - | Level VI | - | 15.79A | Cord | 300 W | 19V | Desktop AC Adapters | Desktop (Class I) | Europe | 72" (1.83m) | IEC 320-C14 | Rectangular, 6 Position | 500mW | Regulated | - | 90 VAC to 264 VAC | Desktop AC Adapters | Europe | 35 mm | 183 mm | 85 mm | - | ||
![]() SDM300G-15-UR2-P219 CUI Inc. | 2338 |
| - | - | - | C18 | - | CUI Inc. | - | - | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | 15 VDC | Box | Active | - | 60601-1 | 100 ~ 240 VAC | -20°C ~ 40°C | - | SDM300G-UR (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | - | - | Medical | - | 300 W | AC-DC Power Supply | - | 1 Output | CB, CE, cURus, FCC, TUV, UKCA | - | Level VI | - | 20A | Cord | 300 W | 15V | Desktop AC Adapters | Desktop (Class II) | Europe | 72" (1.83m) | IEC 320-C18 | Rectangular, 6 Position | 500mW | Regulated | - | 90 VAC to 264 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | - | ||
![]() SDM300G-19-U-P219 CUI Inc. | 2592 |
| - | - | - | C14 | - | CUI Inc. | - | - | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | 19 VDC | Box | Active | - | 60601-1 | 100 ~ 240 VAC | -20°C ~ 40°C | - | SDM300G-U (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | - | - | Medical | - | 300 W | AC-DC Power Supply | - | 1 Output | CB, CE, cURus, FCC, TUV, UKCA | - | Level VI | - | 15.79A | Cord (Sold Separately) | 300 W | 19V | Desktop AC Adapters | Desktop (Class I) | International | 39" (1.00m) | IEC 320-C14 | Rectangular, 6 Position | 500mW | Regulated | - | 90 VAC to 264 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | - | ||
![]() SDM300G-48-U2-P219 CUI Inc. | In Stock | - | - | - | - | C14 | - | CUI Inc. | - | - | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | 48 VDC | Box | Active | - | 60601-1 | 100 ~ 240 VAC | -20°C ~ 40°C | - | SDM300G-U (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | - | - | Medical | - | 300 W | AC-DC Power Supply | - | 1 Output | CB, CE, cURus, FCC, TUV, UKCA | - | Level VI | - | 6.25A | Cord | 300 W | 48V | Desktop AC Adapters | Desktop (Class I) | Europe | 72" (1.83m) | IEC 320-C14 | Rectangular, 6 Position | 500mW | Regulated | - | 90 VAC to 264 VAC | Desktop AC Adapters | Europe | 35 mm | 183 mm | 85 mm | - | ||
![]() SDM300G-19-UR-P219 CUI Inc. | 2679 |
| - | - | - | C18 | - | CUI Inc. | - | - | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | 19 VDC | Box | Active | - | 60601-1 | 100 ~ 240 VAC | -20°C ~ 40°C | - | SDM300G-UR (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | - | - | Medical | - | 300 W | AC-DC Power Supply | - | 1 Output | CB, CE, cURus, FCC, TUV, UKCA | - | Level VI | - | 15.79A | Cord (Sold Separately) | 300 W | 19V | Desktop AC Adapters | Desktop (Class II) | International | 39" (1.00m) | IEC 320-C18 | Rectangular, 6 Position | 500mW | Regulated | - | 90 VAC to 264 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | - | ||
![]() SDM300G-12-UR2-P219 CUI Inc. | 2271 |
| - | - | - | C18 | - | CUI Inc. | - | - | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | 12 VDC | Box | Active | - | 60601-1 | 100 ~ 240 VAC | -20°C ~ 40°C | - | SDM300G-UR (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | - | - | Medical | - | 288 W | AC-DC Power Supply | - | 1 Output | CB, CE, cURus, FCC, TUV, UKCA | - | Level VI | - | 24A | Cord | 288 W | 12V | Desktop AC Adapters | Desktop (Class II) | Europe | 72" (1.83m) | IEC 320-C18 | Rectangular, 6 Position | 500mW | Regulated | - | 90 VAC to 264 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | - | ||
![]() SDM300G-19-UC-P219 CUI Inc. | In Stock | - | - | - | - | C14 | - | CUI Inc. | - | - | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | 19 VDC | Box | Active | - | 60601-1 | 100 ~ 240 VAC | -20°C ~ 40°C | - | SDM300G-U (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | - | - | Medical | - | 300 W | AC-DC Power Supply | - | 1 Output | CB, CE, cURus, FCC, TUV, UKCA | - | Level VI | - | 15.79A | Cord | 300 W | 19V | Desktop AC Adapters | Desktop (Class I) | North America | 72" (1.83m) | IEC 320-C14 | Rectangular, 6 Position | 500mW | Regulated | - | 90 VAC to 264 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | - | ||
![]() SDI160-24-U-P51 CUI Inc. | 228 |
| - | - | - | - | SDI160 | - | - | - | - | - | - | CUI Inc. | - | - | - | Box | Active | - | 62368-1 | 100 ~ 240 VAC | 0°C ~ 40°C | - | SDI160-U (160W) | 6.90" L x 2.91" W x 1.65" H (175.2mm x 74.0mm x 42.0mm) | - | - | ITE (Commercial) | - | 158 W | - | - | - | CE, cULus, cUL, FCC, UL | - | Level VI, CoC Tier 2 | - | 6.6A | Cord (Sold Separately) | - | 24V | - | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | Power DIN, 4 Pin | 150mW (Max) | - | - | - | - | - | - | - | - | - | ||
![]() SWI60C-V-EW-C-I40 CUI Inc. | 10 |
| - | - | - | - | - | CUI Inc. | Center Positive | - | - | CUI Inc. | + 25 C | CUI Inc. | 0 C | Wall Mount | - | Box | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 25°C | - | SWI60C-E (60W) | 2.56" L x 2.56" W x 1.10" H (65.0mm x 65.0mm x 28.0mm) | - | USB Connector | ITE (Commercial) | - | 60 W | AC-DC Power Supply | - | 1 Output | CE | - | 88% | - | 3A | Fixed Blade | - | 5V, 9V, 12V, 15V, 20V | Wall Mount AC Adapters | Wall Mount (Class II) | Europe | 47" (1.20m) | CEE 7/16 | USB C Receptacle | 210mW | Regulated | Fixed Plug | 90 VAC to 264 VAC | Wall Mount AC Adapters | Europe | - | - | - | - |