- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPS240050UPS-P7N CUI Inc. | In Stock | - | - | Wall | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | - | - | 65% | 500mA | Negative | Negative Center | 500mA | Fixed Blade | 12W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPD120030-P13/RN CUI Inc. | In Stock | - | - | Wall | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 4W | 1 | - | - | 300mA | Negative | Negative Center | 300mA | Fixed Blade | 3.6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120030-P12P CUI Inc. | In Stock | - | - | Wall | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 4W | 1 | - | - | 300mA | Positive | Positive Center | 300mA | Fixed Blade | 3.6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 0.7mm I.D. x 2.4mm O.D. x 9.5mm | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPS240050UPS-P7P CUI Inc. | In Stock | - | - | Wall | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | - | - | 65% | 500mA | Positive | Positive Center | 500mA | Fixed Blade | 12W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPD120030-P13/RP CUI Inc. | In Stock | - | - | Wall | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 4W | 1 | - | - | 300mA | Positive | Positive Center | 300mA | Fixed Blade | 3.6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPS120085UPS-P7N CUI Inc. | In Stock | - | - | Wall | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 10W | - | - | 60% | 850mA | Negative | Negative Center | 850mA | Fixed Blade | 10W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPD120030-P9/RP CUI Inc. | In Stock | - | - | Wall | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 4W | 1 | - | - | 300mA | Positive | Positive Center | 300mA | Fixed Blade | 3.6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120030-P14/RN CUI Inc. | In Stock | - | - | Wall | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 4W | 1 | - | - | 300mA | Negative | Negative Center | 300mA | Fixed Blade | 3.6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120030-P12N CUI Inc. | In Stock | - | - | Wall | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 4W | 1 | - | - | 300mA | Negative | Negative Center | 300mA | Fixed Blade | 3.6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 0.7mm I.D. x 2.4mm O.D. x 9.5mm | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120030-P14/RP CUI Inc. | In Stock | - | - | Wall | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 4W | 1 | - | - | 300mA | Positive | Positive Center | 300mA | Fixed Blade | 3.6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPS240050UPS-P9P CUI Inc. | In Stock | - | - | Wall | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | - | - | 65% | 500mA | Positive | Positive Center | 500mA | Fixed Blade | 12W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.1mm I.D. x 3.8mm O.D. x 9.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS180055UPS-P13/RP CUI Inc. | In Stock | - | - | Wall | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | 65% | 550mA | Positive | Positive Center | 550mA | Fixed Blade | 10W | 18V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPD120030-P9N CUI Inc. | In Stock | - | - | Wall | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 4W | 1 | - | - | 300mA | Negative | Negative Center | 300mA | Fixed Blade | 3.6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120030-P12/RN CUI Inc. | In Stock | - | - | Wall | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 4W | 1 | - | - | 300mA | Negative | Negative Center | 300mA | Fixed Blade | 3.6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 0.7mm I.D. x 2.35mm O.D. x 9.5mm | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120050-P5N CUI Inc. | In Stock | - | - | Wall | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 6W | 1 | cULus | - | 500mA | Negative | Negative Center | 500mA | Fixed Blade | 6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120050-P5/RN CUI Inc. | In Stock | - | - | Wall | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 6W | 1 | cULus | - | 500mA | Negative | Negative Center | 500mA | Fixed Blade | 6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120030-P7/RP CUI Inc. | In Stock | - | - | Wall | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 4W | 1 | - | - | 300mA | Positive | Positive Center | 300mA | Fixed Blade | 3.6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120030-P6P CUI Inc. | In Stock | - | - | Wall | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 4W | 1 | - | - | 300mA | Positive | Positive Center | 300mA | Fixed Blade | 3.6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120050-P12/RN CUI Inc. | In Stock | - | - | Wall | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 6W | 1 | cULus | - | 500mA | Negative | Negative Center | 500mA | Fixed Blade | 6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 0.7mm I.D. x 2.35mm O.D. x 9.5mm | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120030-P14N CUI Inc. | In Stock | - | - | Wall | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 3.6W | 4W | 1 | - | - | 300mA | Negative | Negative Center | - | Fixed Blade | - | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 40.894mm | Non-RoHS Compliant | Contains Lead |