- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AC Inlet Type | Approvals | Brand | Center Pin Length | Connector A Polarity | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Industry | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Product Type | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Load Regulation | Product | Standard | Input Voltage | Product Category | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWH15-12-EB-P5R CUI Inc. | 50 |
| - | - | - | - | CUI Inc. | - | Center Positive | - | - | 112 | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | - | 12 VDC | Bulk | - | Active | - | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH15-E (15W) | 2.44" L x 1.56" W x 1.79" H (62.1mm x 39.7mm x 45.4mm) | - | Household Appliances, ITE (Commercial) | 12 W | AC-DC Power Supply | 1 Output | CE | 83% | Positive Center | 1A | Fixed Blade | 12 W | 12V | Wall Mount AC Adapters | Wall Mount (Class II) | Europe | 70.9" (1.80m) | KSC 8305 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | Europe | - | - | - | ||
![]() SWH15-9-EB-ST CUI Inc. | 21 |
| - | - | - | - | CUI Inc. | - | - | - | - | 112 | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | - | 9 VDC | Bulk | - | Active | - | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH15-E (15W) | 2.44" L x 1.56" W x 1.79" H (62.1mm x 39.7mm x 45.4mm) | - | Household Appliances, ITE (Commercial) | 14 W | AC-DC Power Supply | 1 Output | CE | 83.6% | - | 1.5A | Fixed Blade | - | 9V | Wall Mount AC Adapters | Wall Mount (Class II) | Europe | 70.9" (1.80m) | KSC 8305 | Stripped, Tinned Wire Leads | 100mW | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | Europe | - | - | - | ||
![]() SWH15-9-NW-ST CUI Inc. | 11 |
| - | - | - | - | CUI Inc. | - | - | - | - | 112 | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | - | 9 VDC | Bulk | - | Active | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH15-N (15W) | 2.44" L x 1.56" W x 1.31" H (62.0mm x 39.7mm x 33.2mm) | - | ITE (Commercial) | 14 W | AC-DC Power Supply | 1 Output | cULus, FCC | Level VI | - | 1.5A | Fixed Blade | 13.5 W | 9V | Wall Mount AC Adapters | Wall Mount (Class II) | North America | 70.9" (1.80m) | NEMA 1-15P | Stripped, Tinned Wire Leads | 100mW | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | North America | - | - | - | ||
![]() SWH15-24-EB-P5R CUI Inc. | 11 |
| - | - | - | - | CUI Inc. | - | Center Positive | - | - | 112 | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | - | 24 VDC | Bulk | - | Active | - | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | Box | SWH15-E (15W) | 2.44" L x 1.56" W x 1.79" H (62.1mm x 39.7mm x 45.4mm) | - | Household Appliances, ITE (Commercial) | 14 W | AC-DC Power Supply | 1 Output | CE | 83.9% | Positive Center | 600mA | Fixed Blade | 14.4 W | 24V | Wall Mount AC Adapters | Wall Mount (Class II) | Europe | 70.9" (1.80m) | KSC 8305 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | Europe | - | - | - | ||
![]() SWH15-12-EW-P5 CUI Inc. | 249 |
| - | - | - | - | CUI Inc. | - | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 112 | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | - | 12 VDC | Bulk | - | Active | Details | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH15-E (15W) | 2.44" L x 1.56" W x 1.79" H (62.1mm x 39.7mm x 45.4mm) | Barrel Connector | Household Appliances, ITE (Commercial) | 12 W | AC-DC Power Supply | 1 Output | CE | 83% | Positive Center | 1A | Fixed Blade | 12 W | 12V | Wall Mount AC Adapters | Wall Mount (Class II) | Europe | 70.9" (1.80m) | KSC 8305 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | Europe | - | - | - | ||
![]() SWH15-24-EB-ST CUI Inc. | 11 |
| - | - | - | - | CUI Inc. | - | - | - | - | 112 | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | - | 24 VDC | - | - | Active | - | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | Box | SWH15-E | 2.44" L x 1.56" W x 1.79" H (62.1mm x 39.7mm x 45.4mm) | - | Household Appliances, ITE (Commercial) | 14 W | AC-DC Power Supply | 1 Output | CE | 83.9% | - | 600mA | Fixed Blade | 14.4 W | 24V | Wall Mount AC Adapters | Wall Mount (Class II) | Europe | 70.9" (1.80m) | KSC 8305 | Stripped, Tinned Wire Leads | 100mW | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | Europe | - | - | - | ||
![]() SWH15-9-EB-P5R CUI Inc. | 20 |
| - | - | - | - | CUI Inc. | - | Center Positive | - | - | 112 | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | - | 9 VDC | Bulk | - | Active | - | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH15-E (15W) | 2.44" L x 1.56" W x 1.79" H (62.1mm x 39.7mm x 45.4mm) | - | Household Appliances, ITE (Commercial) | 14 W | AC-DC Power Supply | 1 Output | CE | 83.6% | Positive Center | 1.5A | Fixed Blade | - | 9V | Wall Mount AC Adapters | Wall Mount (Class II) | Europe | 70.9" (1.80m) | KSC 8305 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | Europe | - | - | - | ||
![]() SWH15-5B-NB-P5R CUI Inc. | 20 |
| - | - | - | - | CUI Inc. | - | Center Positive | - | - | 112 | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | - | 5 VDC | Bulk | - | Active | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | Box | SWH15-N (15W) | 2.44" L x 1.56" W x 1.31" H (62.0mm x 39.7mm x 33.2mm) | - | ITE (Commercial) | 15 W | AC-DC Power Supply | 1 Output | cULus, FCC | Level VI | Positive Center | 3A | Fixed Blade | 15 W | 5V | Wall Mount AC Adapters | Wall Mount (Class II) | North America | 70.9" (1.80m) | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | North America | - | - | - | ||
![]() SWH15-24-EB-P5 CUI Inc. | 20 |
| - | - | - | - | CUI Inc. | - | Center Positive | - | - | 112 | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | - | 24 VDC | Bulk | - | Active | - | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | Box | SWH15-E (15W) | 2.44" L x 1.56" W x 1.79" H (62.1mm x 39.7mm x 45.4mm) | - | Household Appliances, ITE (Commercial) | 14 W | AC-DC Power Supply | 1 Output | CE | 83.9% | Positive Center | 600mA | Fixed Blade | 14.4 W | 24V | Wall Mount AC Adapters | Wall Mount (Class II) | Europe | 70.9" (1.80m) | KSC 8305 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | Europe | - | - | - | ||
![]() SWH15-9-EW-P6 CUI Inc. | 20 |
| - | - | - | - | CUI Inc. | - | Center Positive | - | - | 112 | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | - | 9 VDC | Bulk | - | Active | - | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH15-E (15W) | 2.44" L x 1.56" W x 1.79" H (62.1mm x 39.7mm x 45.4mm) | - | Household Appliances, ITE (Commercial) | 14 W | AC-DC Power Supply | 1 Output | CE | 83.6% | Positive Center | 1.5A | Fixed Blade | - | 9V | Wall Mount AC Adapters | Wall Mount (Class II) | Europe | 70.9" (1.80m) | KSC 8305 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | Europe | - | - | - | ||
![]() SWH15-5B-EW-P5 CUI Inc. | 214 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | Bulk | - | Active | - | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH15-E (15W) | 2.44" L x 1.56" W x 1.79" H (62.1mm x 39.7mm x 45.4mm) | - | Household Appliances, ITE (Commercial) | 15 W | - | - | CE | 81.4% | Positive Center | 3A | Fixed Blade | - | 5V | - | Wall Mount (Class II) | Europe | 70.9" (1.80m) | KSC 8305 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | - | - | - | - | - | ||
![]() SWH15-5B-NW-P5 CUI Inc. | 50 |
| - | - | - | - | CUI Inc. | - | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 112 | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | - | 5 VDC | Bulk | - | Active | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | Box | SWH15-N (15W) | 2.44" L x 1.56" W x 1.31" H (62.0mm x 39.7mm x 33.2mm) | Barrel Connector | ITE (Commercial) | 15 W | AC-DC Power Supply | 1 Output | cULus, FCC | Level VI | Positive Center | 3A | Fixed Blade | 15 W | 5V | Wall Mount AC Adapters | Wall Mount (Class II) | North America | 70.9" (1.80m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | North America | - | - | - | ||
![]() SDM50-12-UD-P5R CUI Inc. | In Stock | - | - | - | IEC320/C8 | UL/cUL, TUV | - | 9.5 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.2 m | 35 | Industrial | - | + 40 C | - | 0 C | Desktop | 4.16 A | 12 VDC | - | 036-00334R | - | - | - | - | - | - | SDM50-UD | - | Barrel Connector | - | - | - | 1 Output | - | Level VI | - | - | - | 50 W | - | - | - | - | - | - | - | - | Regulated | - | - | 90 VAC to 264 VAC | - | Universal | 35 mm | 113 mm | 49 mm | ||
![]() SDM50-12-U-P6R CUI Inc. | 28 |
| - | - | IEC320/C14 | UL/cUL, TUV | - | 9.5 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 35 | Industrial | - | + 40 C | - | 0 C | Desktop | 4.16 A | 12 VDC | - | 036-00384R | - | - | - | - | - | - | SDM50-U | - | Barrel Connector | - | - | - | 1 Output | - | Level VI | - | - | - | 50 W | - | - | - | - | - | - | - | - | Regulated | - | - | 90 VAC to 264 VAC | - | Universal | 35 mm | 113 mm | 49 mm | ||
![]() SDM50-24-UD-P5 CUI Inc. | 28 |
| - | - | IEC320/C8 | UL/cUL, TUV | - | 9.5 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5x9.5) | 1.2 m | 35 | Industrial | - | + 40 C | - | 0 C | Desktop | 2.08 A | 24 VDC | - | 036-00345R | - | - | - | - | - | - | SDM50-UD | - | Barrel Connector | - | - | - | 1 Output | - | Level VI | - | - | - | 50 W | - | - | - | - | - | - | - | - | Regulated | - | 2xMOPP | 90 VAC to 264 VAC | - | Universal | 35 mm | 113 mm | 49 mm | ||
![]() SDM300G-12-URC-P219 CUI Inc. | In Stock | - | - | - | C18 | - | CUI Inc. | - | - | - | - | - | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | - | 12 VDC | Box | - | Active | - | 60601-1 | 100 ~ 240 VAC | -20°C ~ 40°C | - | SDM300G-UR (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | - | Medical | 288 W | AC-DC Power Supply | 1 Output | CB, CE, cURus, FCC, TUV, UKCA | Level VI | - | 24A | Cord | 288 W | 12V | Desktop AC Adapters | Desktop (Class II) | North America | 72" (1.83m) | IEC 320-C18 | Rectangular, 6 Position | 500mW | Regulated | - | - | 90 VAC to 264 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | ||
![]() SDM300G-12-UC-P219 CUI Inc. | 2750 |
| - | - | C14 | - | CUI Inc. | - | - | - | - | - | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | - | 12 VDC | Box | - | Active | - | 60601-1 | 100 ~ 240 VAC | -20°C ~ 40°C | - | SDM300G-U (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | - | Medical | 288 W | AC-DC Power Supply | 1 Output | CB, CE, cURus, FCC, TUV, UKCA | Level VI | - | 24A | Cord | 288 W | 12V | Desktop AC Adapters | Desktop (Class I) | North America | 72" (1.83m) | IEC 320-C14 | Rectangular, 6 Position | 500mW | Regulated | - | - | 90 VAC to 264 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | ||
![]() SDM300G-24-UC-P219 CUI Inc. | 2393 |
| - | - | C14 | - | CUI Inc. | - | - | - | - | - | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | - | 24 VDC | Box | - | Active | - | 60601-1 | 100 ~ 240 VAC | -20°C ~ 40°C | - | SDM300G-U (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | - | Medical | 300 W | AC-DC Power Supply | 1 Output | CB, CE, cURus, FCC, TUV, UKCA | Level VI | - | 12.5A | Cord | 300 W | 24V | Desktop AC Adapters | Desktop (Class I) | North America | 72" (1.83m) | IEC 320-C14 | Rectangular, 6 Position | 500mW | Regulated | - | - | 90 VAC to 264 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | ||
![]() SDM300G-48-UR2-P219 CUI Inc. | In Stock | - | - | - | C18 | - | CUI Inc. | - | - | - | - | - | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | - | 48 VDC | Box | - | Active | - | 60601-1 | 100 ~ 240 VAC | -20°C ~ 40°C | - | SDM300G-UR (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | - | Medical | 300 W | AC-DC Power Supply | 1 Output | CB, CE, cURus, FCC, TUV, UKCA | Level VI | - | 6.25A | Cord | 300 W | 48V | Desktop AC Adapters | Desktop (Class II) | Europe | 72" (1.83m) | IEC 320-C18 | Rectangular, 6 Position | 500mW | Regulated | - | - | 90 VAC to 264 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | ||
![]() SWI60C-V-NW-I40 CUI Inc. | 36 |
| - | - | - | - | CUI Inc. | - | - | - | - | - | - | CUI Inc. | + 25 C | CUI Inc. | 0 C | Wall Mount | - | - | Box | - | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 25°C | - | SWI60C-N (60W) | 2.56" L x 2.56" W x 1.10" H (65.0mm x 65.0mm x 28.0mm) | USB Connector | ITE (Commercial) | 60 W | AC-DC Power Supply | - | cETLus, FCC | Level VI | - | 3A | Fixed Blade | - | 5V, 9V, 12V, 15V, 20V | Wall Mount AC Adapters | Wall Mount (Class II) | North America | - | NEMA 1-15P | USB C Receptacle | 210mW | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | North America | - | - | - |