- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPD060025-Z6P-DK CUI Inc. | In Stock | - | - | Wall | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 3W | 3W | 1 | cULus | - | 500mA | Positive | Positive Center | 250mA | Fixed Blade | 1.5W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPS090110U-Z7N-DF CUI Inc. | In Stock | - | - | Wall | 0°C~40°C | 2002 | 3.35Lx2.13W x 0.78 H 85.0mmx54.0mmx19.8mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | 70% | 1.1A | Negative | Negative Center | 1.1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 19.812mm | RoHS Compliant | Lead Free | ||
![]() DPS150067U-Z6P-DF CUI Inc. | In Stock | - | - | Wall | 0°C~40°C | 2000 | 3.35Lx2.13W x 0.78 H 85.0mmx54.0mmx19.8mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 10W | - | - | 70% | 670mA | Positive | Positive Center | 670mA | Fixed Blade | 10W | 15V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 19.812mm | RoHS Compliant | Lead Free | ||
![]() DPS120083U-Z6P-DF CUI Inc. | In Stock | - | - | Wall | 0°C~40°C | 2000 | 3.35Lx2.13W x 0.78 H 85.0mmx54.0mmx19.8mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 10W | - | - | 70% | 830mA | Positive | Positive Center | 830mA | Fixed Blade | 10W | 12V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 19.812mm | RoHS Compliant | Lead Free | ||
![]() DPD055050-Z6N CUI Inc. | In Stock | - | - | Wall | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.8W | 3W | 1 | - | - | 500mA | Negative | Negative Center | 500mA | Fixed Blade | 2.75W | 5.5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090100-Z6P-TK CUI Inc. | In Stock | - | - | Wall | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 9W | - | cULus | - | 1A | Positive | Positive Center | 1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DPD090020-Z6N CUI Inc. | In Stock | - | - | Wall | - | - | 2.63Lx1.65W x 1.17 H 66.7mmx41.8mmx29.6mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.8W | 2W | 1 | cULus | - | 200mA | Negative | Negative Center | 200mA | Fixed Blade | 1.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 29.718mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090020-Z7N CUI Inc. | In Stock | - | - | Wall | - | - | 2.63Lx1.65W x 1.17 H 66.7mmx41.8mmx29.6mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.8W | 2W | 1 | cULus | - | 200mA | Negative | Negative Center | 200mA | Fixed Blade | 1.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 29.718mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD050055-Z7N-TC CUI Inc. | In Stock | - | - | Wall | - | 2002 | 2.32Lx1.77W x 1.56 H 59.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.5W | 3W | - | cULus | - | 500mA | Negative | Negative Center | 550mA | Fixed Blade | 2.75W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 39.624mm | RoHS Compliant | Lead Free | ||
![]() DPD090050-Z5N CUI Inc. | In Stock | - | - | Wall | - | - | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 1 | cULus | - | 500mA | Negative | Negative Center | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 39.37mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090050-Z7N CUI Inc. | In Stock | - | - | Wall | - | - | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 1 | cULus | - | 500mA | Negative | Negative Center | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 39.37mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090050E-Z6P CUI Inc. | In Stock | - | - | Wall | - | - | 2.32Lx1.97W x 1.63 H 59.0mmx50.0mmx41.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 1 | - | - | 500mA | Positive | Positive Center | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | Europe | 72 1.83m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 41.402mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090050E-Z7N CUI Inc. | In Stock | - | - | Wall | - | - | 2.32Lx1.97W x 1.63 H 59.0mmx50.0mmx41.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 1 | - | - | 500mA | Negative | Negative Center | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | Europe | 72 1.83m | CEE 7/16 | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 41.402mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090030-Z5N-SZ CUI Inc. | In Stock | - | - | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.7W | 3W | - | cULus | - | 300mA | Negative | Negative Center | 300mA | Fixed Blade | 2.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD090030-Z6N-SZ CUI Inc. | In Stock | - | - | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 2.7W | 3W | - | cULus | - | 300mA | Negative | Negative Center | 300mA | Fixed Blade | 2.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 37.084mm | RoHS Compliant | Lead Free | ||
![]() DPD090050-Z6P-TC CUI Inc. | In Stock | - | - | Wall | - | - | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 1 | cULus | - | 500mA | Positive | Positive Center | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 39.37mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPS050200UPS-Z6P CUI Inc. | In Stock | - | - | Wall | 0°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 10W | 1 | - | 65% | 2A | Positive | Positive Center | 2A | Fixed Blade | 10W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPS180055UPS-Z6N CUI Inc. | In Stock | - | - | Wall | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | 65% | 550mA | Negative | Negative Center | 550mA | Fixed Blade | 10W | 18V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPD120050-Z7N CUI Inc. | In Stock | - | - | Wall | - | - | 2.36Lx1.99W x 1.61 H 60.0mmx50.5mmx41.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 6W | 1 | cULus | - | 500mA | Negative | Negative Center | 500mA | Fixed Blade | 6W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 40.894mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPS180055UPS-Z7N CUI Inc. | In Stock | - | - | Wall | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | 65% | 550mA | Negative | Negative Center | 550mA | Fixed Blade | 10W | 18V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 24.892mm | RoHS Compliant | Lead Free |