- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTS090220UDC-Z6P CUI Inc. | In Stock | - | - | Desktop | - | 10°C~40°C | 2002 | 4.33Lx2.36W x 1.34 H 110.0mmx60.0mmx34.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 20W | 20W | - | 65% | 2.2A | Positive | Positive Center | - | 2.2A | Cord | 19W | 9V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 34.036mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS180166U2/AC1-Z5N CUI Inc. | In Stock | - | - | Desktop | - | 0°C~40°C | 2002 | 3.86Lx1.97W x 1.10 H 98.0mmx50.0mmx28.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 30W | 30W | - | 70% | 1.66A | Negative | Negative Center | - | 1.66A | Cord | 29.8W | 18V | Desktop (Class I) | - | 72 1.83m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 27.94mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS120150U/AC1-Z5N CUI Inc. | In Stock | - | - | Desktop | - | - | - | 3.94Lx1.97W x 1.38 H 100.0mmx50.0mmx35.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 18W | 1 | - | 1.5A | Negative | Negative Center | - | 1.5A | Cord | 18W | 12V | Desktop (Class I) | - | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 35.052mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD240040-Z7N CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.06Lx2.19W x 1.77 H 77.6mmx55.6mmx45.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.6W | 10W | 1 | - | 400mA | Negative | Negative Center | - | 400mA | Fixed Blade | 9W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 44.958mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DTS240250UD/AC5-Z5N CUI Inc. | In Stock | - | - | Desktop | 0.558lb 253.1g | 0°C~40°C | 2002 | 4.76Lx2.36W x 1.36 H 121.0mmx60.0mmx34.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 60W | 60W | - | 78% | 2.5A | Negative | Negative Center | - | 2.5A | Cord | 12W | 24V | Desktop (Class II) | - | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 34.544mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS480083U2/AC1-Z6P CUI Inc. | In Stock | - | - | Desktop | - | - | - | 4.45Lx2.40W x 1.34 H 113.0mmx61.0mmx34.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 30W | 1 | - | 624mA | Positive | Positive Center | - | 625mA | Cord | 30W | 48V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 34.036mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DTS240250UD/AC5-Z6P CUI Inc. | In Stock | - | - | Desktop | 0.558lb 253.1g | 0°C~40°C | 2002 | 4.76Lx2.36W x 1.36 H 121.0mmx60.0mmx34.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 60W | 60W | - | 78% | 2.5A | Positive | Positive Center | - | 2.5A | Cord | 12W | 24V | Desktop (Class II) | - | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 34.544mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS190316UD/AC5-Z6N CUI Inc. | In Stock | - | - | Desktop | 0.558lb 253.1g | 0°C~40°C | 2002 | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 60W | - | 78% | 3.16A | Negative | Negative Center | - | 3.16A | Cord | 60W | 19V | Desktop (Class I) | - | 47.2 1.20m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DTS120250U2/AC1-Z6P CUI Inc. | In Stock | - | - | Desktop | - | - | 2002 | 4.45Lx2.40W x 1.34 H 113.0mmx61.0mmx34.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 30W | - | - | 2.5A | Positive | Positive Center | - | 2.5A | Cord | 30W | 12V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 34.036mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS190316UD/AC5-Z5N CUI Inc. | In Stock | - | - | Desktop | 0.558lb 253.1g | 0°C~40°C | 2002 | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 60W | - | 78% | 3.16A | Negative | Negative Center | - | 3.16A | Cord | 60W | 19V | Desktop (Class I) | - | 47.2 1.20m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DTS150200U2/AC1-Z6P CUI Inc. | In Stock | - | - | Desktop | - | - | 2002 | 4.45Lx2.40W x 1.34 H 113.0mmx61.0mmx34.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 30W | - | - | 2A | Positive | Positive Center | - | 2A | Cord | 30W | 15V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 34.036mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS050240U/AC1-Z6N CUI Inc. | In Stock | - | - | Desktop | 234g | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 12W | 12W | 1 | - | 2.4A | Negative | Negative Center | 1.83m | 2.4A | Cord | 12W | 5V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 25.5mm | 74mm | 46mm | Non-RoHS Compliant | Contains Lead | ||
![]() DTS180333UD/AC5-Z6N CUI Inc. | In Stock | - | - | Desktop | - | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 60W | 60W | - | - | 3.33A | Negative | Negative Center | - | 3.3A | Cord | 59W | 18V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DTS090133SUDC-Z6P CUI Inc. | In Stock | - | - | Desktop | 0.461lb 209.11g | - | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 12W | 12W | - | 65% | 1.33A | Positive | Positive Center | - | 1.33A | Cord | 11W | 9V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DTS090133SUDC-Z5N CUI Inc. | In Stock | - | - | Desktop | 0.461lb 209.11g | - | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 12W | 12W | - | 65% | 1.33A | Negative | Negative Center | - | 1.33A | Cord | 11W | 9V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DTS090133SUDC-Z7N CUI Inc. | In Stock | - | - | Desktop | 0.461lb 209.11g | - | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 12W | 12W | - | 65% | 1.33A | Negative | Negative Center | - | 1.33A | Cord | 11W | 9V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 24.892mm | 73.914mm | 45.974mm | RoHS Compliant | Lead Free | ||
![]() DTS240050SUDC-Z6P CUI Inc. | In Stock | - | - | Desktop | 0.243lb 110.22g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | - | 65% | 500mA | Positive | Positive Center | - | 500mA | Cord | 12W | 24V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS180067SUDC-Z6N CUI Inc. | In Stock | - | - | Desktop | 0.45lb 204.12g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | - | 70% | 670mA | Negative | Negative Center | - | 670mA | Cord | 12W | 18V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPS060200-Z7N CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.19Lx2.09W x 1.38 H 81.0mmx53.0mmx35.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | 1 | - | 2A | Negative | Negative Center | - | 2A | Fixed Blade | 12W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 35.052mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPS120125-Z6N CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.19Lx2.09W x 1.38 H 81.0mmx53.0mmx35.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 15W | 1 | - | 1.25A | Negative | Negative Center | - | 1.25A | Fixed Blade | 15W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 35.052mm | - | - | Non-RoHS Compliant | Contains Lead |