- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPS150100-Z6N CUI Inc. | In Stock | - | - | Wall | 116g | - | - | 3.19Lx2.09W x 1.38 H 81.0mmx53.0mmx35.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 15W | 1 | - | - | 1A | Negative | Negative Center | 1.83m | 1A | Fixed Blade | 15W | 15V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 35.052mm | Non-RoHS Compliant | Contains Lead | ||
![]() DTS150200U2/AC1-Z5N CUI Inc. | In Stock | - | - | Desktop | - | - | 2002 | 4.45Lx2.40W x 1.34 H 113.0mmx61.0mmx34.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 30W | - | - | - | 2A | Negative | Negative Center | - | 2A | Cord | 30W | 15V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 34.036mm | RoHS Compliant | Lead Free | ||
![]() DPS060200-Z6N CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.19Lx2.09W x 1.38 H 81.0mmx53.0mmx35.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | 1 | - | - | 2A | Negative | Negative Center | - | 2A | Fixed Blade | 12W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 35.052mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPS150100-Z7N CUI Inc. | In Stock | - | - | Wall | 116g | - | - | 3.19Lx2.09W x 1.38 H 81.0mmx53.0mmx35.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 15W | 1 | - | - | 1A | Negative | Negative Center | 1.83m | 1A | Fixed Blade | 15W | 15V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 35.052mm | Non-RoHS Compliant | Contains Lead | ||
![]() DTS120416UC-P5-ET CUI Inc. | In Stock | - | - | Wall | 0.558lb 253.1g | 0°C~40°C | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 50W | 50W | - | - | 78% | 4.16A | Positive | Positive Center | - | 4.16A | Fixed Blade | 49W | 12V | Desktop (Class I) | North America | 47.2 1.20m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | RoHS Compliant | Lead Free | ||
![]() DPS090150-Z6N CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.19Lx2.09W x 1.38 H 81.0mmx53.0mmx35.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 14W | 14W | 1 | - | - | 1.5A | Negative | Negative Center | - | 1.5A | Fixed Blade | 13.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 35.052mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPS050280U-Z6N CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.19Lx2.09W x 1.38 H 81.0mmx53.0mmx35.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 14W | 1 | - | - | 2.8A | Negative | Negative Center | - | 2.8A | Fixed Blade | 14W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 35.052mm | Non-RoHS Compliant | Contains Lead | ||
![]() DTS150330UC-P5-ET CUI Inc. | In Stock | - | - | Wall | - | - | 2003 | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 50W | 50W | - | - | - | 3.3A | Positive | Positive Center | - | 3.3A | Fixed Blade | 49W | 15V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | RoHS Compliant | Lead Free | ||
![]() DPS240075U-Z6N CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.19Lx2.09W x 1.65 H 81.0mmx53.0mmx42.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 18W | 1 | - | - | 750mA | Negative | Negative Center | - | 750mA | Fixed Blade | 18W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 41.91mm | Non-RoHS Compliant | Contains Lead | ||
![]() DTS120125UDC-Z6P CUI Inc. | In Stock | - | - | Desktop | - | 10°C~40°C | 2002 | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 15W | - | - | 70% | 1.25A | Positive | Positive Center | - | 1.25A | Cord | 15W | 12V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | - | RoHS Compliant | Lead Free | ||
![]() DPS240075U-Z6P CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.19Lx2.09W x 1.65 H 81.0mmx53.0mmx42.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 18W | 1 | - | - | 750mA | Positive | Positive Center | - | 750mA | Fixed Blade | 18W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 41.91mm | Non-RoHS Compliant | Contains Lead | ||
![]() DMS120125-Z6-ET CUI Inc. | In Stock | - | - | Wall | 0.474lb 215g | 0°C~40°C | 2002 | 2.91Lx1.71W x 1.34 H 74.0mmx43.5mmx34.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 15W | 1 | CB, CE, TUVgs | 60% | 1.25A | Positive | Positive Center | 1.83m | 1.25A | Multi-Blade (Included) | 15W | 12V | Wall Mount (Class II) | International | 72 1.83m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD030040-P12/RP-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.2W | 1W | 1 | - | - | 400mA | Positive | Positive Center | - | 400mA | Fixed Blade | 1W | 3V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 0.7mm I.D. x 2.4mm O.D. x 9.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPS120150U-Z6P CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.19Lx2.09W x 1.65 H 81.0mmx53.0mmx42.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 18W | 1 | - | - | 1.5A | Positive | Positive Center | - | 1.5A | Fixed Blade | 18W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 41.91mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD030040-P13P-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.2W | 1W | 1 | - | - | 400mA | Positive | Positive Center | - | 400mA | Fixed Blade | 1W | 3V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DTS240050SUDC-Z6N CUI Inc. | In Stock | - | - | Desktop | 0.243lb 110.22g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | - | - | 65% | 500mA | Negative | Negative Center | - | 500mA | Cord | 12W | 24V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPD030040-P7/RN-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.2W | 1W | 1 | - | - | 400mA | Positive | Positive Center | - | 400mA | Fixed Blade | 1W | 3V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD030040-P7N-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.2W | 1W | 1 | - | - | 400mA | Negative | Negative Center | - | 400mA | Fixed Blade | 1W | 3V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD030040-P6P-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.2W | 1W | 1 | - | - | 400mA | Positive | Positive Center | - | 400mA | Fixed Blade | 1W | 3V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD030040-P14/RP-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.2W | 1W | 1 | - | - | 400mA | Positive | Positive Center | - | 400mA | Fixed Blade | 1W | 3V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | - | Non-RoHS Compliant | Contains Lead |