- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPD060025-P12P-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 3W | 3W | 1 | cULus | - | 500mA | Positive | Positive Center | 250mA | Fixed Blade | 1.5W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 0.7mm I.D. x 2.4mm O.D. x 9.5mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD060025-P13N-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 3W | 3W | 1 | cULus | - | 500mA | Negative | Negative Center | 250mA | Fixed Blade | 1.5W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD045030-P9N-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.4W | 1W | 1 | - | - | 300mA | Negative | Negative Center | 300mA | Fixed Blade | 1W | 4.5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.1mm I.D. x 3.8mm O.D. x 9.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD045030-P9P-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.4W | 1W | 1 | - | - | 300mA | Positive | Positive Center | 300mA | Fixed Blade | 1W | 4.5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.1mm I.D. x 3.8mm O.D. x 9.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD060025-P9/RN-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 3W | 3W | 1 | cULus | - | 500mA | Negative | Negative Center | 250mA | Fixed Blade | 1.5W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.1mm I.D. x 3.8mm O.D. x 9.5mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD045030-P6/RN-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.4W | 1W | 1 | - | - | 300mA | Negative | Negative Center | 300mA | Fixed Blade | 1W | 4.5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD045030-P7N-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.4W | 1W | 1 | - | - | 300mA | Negative | Negative Center | 300mA | Fixed Blade | 1W | 4.5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090015-P13P-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.4W | 1W | 1 | cULus | - | 150mA | Positive | Positive Center | 150mA | Fixed Blade | 1W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD030040-P7/RP-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.2W | 1W | 1 | - | - | 400mA | Positive | Positive Center | 400mA | Fixed Blade | 1W | 3V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD060025-P14/RN-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 3W | 3W | 1 | cULus | - | 500mA | Negative | Negative Center | 250mA | Fixed Blade | 1.5W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD060025-P13P-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 3W | 3W | 1 | cULus | - | 500mA | Positive | Positive Center | 250mA | Fixed Blade | 1.5W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD060025-P12/RN-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 3W | 3W | 1 | cULus | - | 500mA | Negative | Negative Center | 250mA | Fixed Blade | 1.5W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 0.7mm I.D. x 2.4mm O.D. x 9.5mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD045030-P6/RP-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.4W | 1W | 1 | - | - | 300mA | Positive | Positive Center | 300mA | Fixed Blade | 1W | 4.5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD060025-P5/RP-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 3W | 3W | 1 | cULus | - | 500mA | Positive | Positive Center | 250mA | Fixed Blade | 1.5W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090015-P14/RN-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.4W | 1W | 1 | cULus | - | 150mA | Negative | Negative Center | 150mA | Fixed Blade | 1W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090015-P13/RN-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.4W | 1W | 1 | cULus | - | 150mA | Negative | Negative Center | 150mA | Fixed Blade | 1W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090015-P12/RP-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.4W | 1W | 1 | cULus | - | 150mA | Positive | Positive Center | 150mA | Fixed Blade | 1W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 0.7mm I.D. x 2.4mm O.D. x 9.5mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPD090015-P6N-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.4W | 1W | 1 | cULus | - | 150mA | Negative | Negative Center | 150mA | Fixed Blade | 1W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 34.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() DTS120100SUDC-Z6P CUI Inc. | In Stock | - | - | Desktop | 0.454lb 205.93g | 0°C~40°C | 2002 | 2.91Lx1.81W x 0.98 H 74.0mmx46.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 12W | - | - | 70% | 1A | Positive | Positive Center | 1A | Cord | 12W | 12V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | RoHS Compliant | Lead Free | ||
![]() DPD090015-P5N-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.4W | 1W | 1 | cULus | - | 150mA | Negative | Negative Center | 150mA | Fixed Blade | 1W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 34.29mm | Non-RoHS Compliant | Contains Lead |