- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Frequency | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTR050150-Z5N CUI Inc. | In Stock | - | - | Wall | - | - | - | 4.74Lx3.05W x 2.24 H 120.5mmx77.5mmx57.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 8W | 60Hz | 1 | - | - | 1.5A | Negative | Negative Center | 1.83m | 1.5A | Fixed Blade | 7.5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 56.896mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DTR050150-Z6P CUI Inc. | In Stock | - | - | Wall | - | - | - | 4.74Lx3.05W x 2.24 H 120.5mmx77.5mmx57.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 8W | 60Hz | 1 | - | - | 1.5A | Positive | Positive Center | 1.83m | 1.5A | Fixed Blade | 7.5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 56.896mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPR050030-Z7N CUI Inc. | In Stock | - | - | Wall | 176g | - | - | 2.50Lx1.72W x 1.53 H 63.6mmx43.7mmx38.8mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.5W | 2W | - | 1 | - | - | 300mA | Negative | Negative Center | 1.83m | 300mA | Fixed Blade | 6W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 38.862mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD060020-Z7N-SZ CUI Inc. | In Stock | - | - | Wall | - | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.2W | 1W | - | - | - | - | 200mA | Negative | Negative Center | - | 200mA | Fixed Blade | 1W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 37.084mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTR050100-Z6P CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.45Lx2.68W x 2.20 H 85.0mmx68.0mmx56.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 60Hz | 1 | - | - | 1A | Positive | Positive Center | 1.83m | 1A | Fixed Blade | 5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 55.88mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD045030-Z6P-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.33Lx1.39W x 1.50 H 59.2mmx35.2mmx38.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.4W | 1W | - | 1 | - | - | 300mA | Positive | Positive Center | - | 300mA | Fixed Blade | 1W | 4.5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 38.1mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPS240075U-P7P CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.19Lx2.09W x 1.65 H 81.0mmx53.0mmx42.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 18W | - | 1 | - | - | 750mA | Positive | Positive Center | - | 750mA | Fixed Blade | 18W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 41.91mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPS050200U-Z5N-DF CUI Inc. | In Stock | - | - | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 10W | - | - | - | 65% | 2A | Negative | Negative Center | - | 2A | Fixed Blade | 10W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 24.892mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPS050200U-Z6N-DF CUI Inc. | In Stock | - | - | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 10W | - | - | - | 65% | 2A | Negative | Negative Center | - | 2A | Fixed Blade | 10W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPS050200U-Z6P-DF CUI Inc. | In Stock | - | - | Wall | - | 10°C~40°C | 2002 | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 10W | - | - | - | 65% | 2A | Positive | Positive Center | - | 2A | Fixed Blade | 10W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 24.892mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPD045030-Z5N-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.33Lx1.39W x 1.50 H 59.2mmx35.2mmx38.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.4W | 1W | - | 1 | - | - | 300mA | Negative | Negative Center | - | 300mA | Fixed Blade | 1W | 4.5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 38.1mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD060050-Z7N-SZ CUI Inc. | In Stock | - | - | Wall | - | - | 2002 | 2.32Lx1.97W x 1.63 H 59.0mmx50.0mmx41.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 3W | - | - | - | - | 500mA | Negative | Negative Center | - | 500mA | Fixed Blade | 3W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 41.402mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPS150100-P5N CUI Inc. | In Stock | - | - | Desktop | 116g | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 15W | - | 1 | - | - | 1A | Negative | Negative Center | 1.83m | 1A | Cord | 15W | 15V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 30mm | 82mm | 43.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() DPS090110U-Z6P-DF CUI Inc. | In Stock | - | - | Wall | - | 0°C~40°C | 2002 | 3.35Lx2.13W x 0.78 H 85.0mmx54.0mmx19.8mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | - | 70% | 1.1A | Positive | Positive Center | - | 1.1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 19.812mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPS120083U-Z5N-DF CUI Inc. | In Stock | - | - | Wall | - | 0°C~40°C | 2000 | 3.35Lx2.13W x 0.78 H 85.0mmx54.0mmx19.8mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 10W | - | - | - | 70% | 830mA | Negative | Negative Center | - | 830mA | Fixed Blade | 10W | 12V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 19.812mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPS240042U-Z5N-DF CUI Inc. | In Stock | - | - | Wall | - | 0°C~40°C | 2000 | 3.35Lx2.13W x 0.78 H 85.0mmx54.0mmx19.8mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 10W | - | - | - | 70% | 420mA | Negative | Negative Center | - | 420mA | Fixed Blade | 10W | 24V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 19.812mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPD060025-Z6P-DK CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.33Lx1.50W x 1.35 H 59.2mmx38.0mmx34.2mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 3W | 3W | - | 1 | cULus | - | 500mA | Positive | Positive Center | - | 250mA | Fixed Blade | 1.5W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 34.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPS090110U-Z7N-DF CUI Inc. | In Stock | - | - | Wall | - | 0°C~40°C | 2002 | 3.35Lx2.13W x 0.78 H 85.0mmx54.0mmx19.8mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 9.9W | 10W | - | - | - | 70% | 1.1A | Negative | Negative Center | - | 1.1A | Fixed Blade | 9W | 9V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 19.812mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPS150067U-Z6P-DF CUI Inc. | In Stock | - | - | Wall | - | 0°C~40°C | 2000 | 3.35Lx2.13W x 0.78 H 85.0mmx54.0mmx19.8mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 10W | - | - | - | 70% | 670mA | Positive | Positive Center | - | 670mA | Fixed Blade | 10W | 15V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 19.812mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPS120083U-Z6P-DF CUI Inc. | In Stock | - | - | Wall | - | 0°C~40°C | 2000 | 3.35Lx2.13W x 0.78 H 85.0mmx54.0mmx19.8mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 10W | - | - | - | 70% | 830mA | Positive | Positive Center | - | 830mA | Fixed Blade | 10W | 12V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 19.812mm | - | - | RoHS Compliant | Lead Free |