- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTS060330UDC-Z7N CUI Inc. | In Stock | - | - | Desktop | - | 10°C~40°C | 2002 | 4.33Lx2.36W x 1.34 H 110.0mmx60.0mmx34.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 20W | 20W | - | - | 60% | 3.3A | Negative | Negative Center | - | 3.3A | Cord (Sold Separately) | 19W | 6V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 34.036mm | 109.982mm | 59.944mm | RoHS Compliant | Lead Free | ||
![]() DPD090050-Z6P CUI Inc. | In Stock | - | - | Wall | - | - | - | 2.52Lx1.77W x 1.55 H 64.0mmx45.0mmx39.5mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 5W | 1 | cULus | - | 500mA | Positive | Positive Center | - | 500mA | Fixed Blade | 4.5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 39.37mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DTS120166UDC-Z6P CUI Inc. | In Stock | - | - | Desktop | - | 10°C~40°C | 2002 | 4.33Lx2.36W x 1.34 H 110.0mmx60.0mmx34.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 20W | - | - | 70% | 1.66A | Positive | Positive Center | - | 1.66A | Cord | 19W | 12V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 34.036mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS090166UDC-Z5N CUI Inc. | In Stock | - | - | Desktop | - | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 15W | 15W | - | - | 65% | 1.66A | Negative | Negative Center | - | 1.66A | Cord | 14W | 9V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 27.94mm | 89.916mm | 57.912mm | RoHS Compliant | Lead Free | ||
![]() DTS240062UDC-Z5N CUI Inc. | In Stock | - | - | Desktop | - | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | - | - | 70% | 620mA | Negative | Negative Center | - | 620mA | Cord | 14.5W | 24V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 27.94mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS150133UDC-Z6P CUI Inc. | In Stock | - | - | Desktop | - | 10°C~40°C | 2002 | 4.33Lx2.36W x 1.34 H 110.0mmx60.0mmx34.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 20W | - | - | 70% | 1.33A | Positive | Positive Center | - | 1.33A | Cord | 19W | 15V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 34.036mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS240062UDC-Z6N CUI Inc. | In Stock | - | - | Desktop | - | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | - | - | 70% | 620mA | Negative | Negative Center | - | 620mA | Cord | 14.5W | 24V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 27.94mm | - | - | RoHS Compliant | Lead Free | ||
![]() DPD120080-Z6N CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 9.6W | 10W | 1 | - | - | 800mA | Negative | Negative Center | - | 800mA | Fixed Blade | 9W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 45.974mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DTS050240U/AC1-Z5N CUI Inc. | In Stock | - | - | Desktop | 234g | - | - | - | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 12W | 12W | 1 | - | - | 2.4A | Negative | Negative Center | 1.83m | 2.4A | Cord | 12W | 5V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 25.5mm | 74mm | 46mm | Non-RoHS Compliant | Contains Lead | ||
![]() DTS050240U/AC1-Z6P CUI Inc. | In Stock | - | - | Desktop | 234g | - | - | - | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 12W | 12W | 1 | - | - | 2.4A | Positive | Positive Center | 1.83m | 2.4A | Cord | 12W | 5V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 25.5mm | 74mm | 46mm | Non-RoHS Compliant | Contains Lead | ||
![]() DTS240083UDC-Z6N CUI Inc. | In Stock | - | - | Desktop | - | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 20W | - | - | 70% | 830mA | Negative | Negative Center | - | 830mA | Cord | 20W | 24V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 27.94mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS120150U/AC1-Z6N CUI Inc. | In Stock | - | - | Desktop | - | - | - | 3.94Lx1.97W x 1.38 H 100.0mmx50.0mmx35.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 18W | 1 | - | - | 1.5A | Negative | Negative Center | - | 1.5A | Cord | 18W | 12V | Desktop (Class I) | - | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 35.052mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DTS090220UDC-Z7N CUI Inc. | In Stock | - | - | Desktop | - | 10°C~40°C | 2002 | 4.33Lx2.36W x 1.34 H 110.0mmx60.0mmx34.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 20W | - | - | 65% | 2.2A | Negative | Negative Center | - | 2.2A | Cord | 19W | 9V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 34.036mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS150200U2/AC1-Z6N CUI Inc. | In Stock | - | - | Desktop | - | - | 2002 | 4.45Lx2.40W x 1.34 H 113.0mmx61.0mmx34.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 30W | - | - | - | 2A | Negative | Negative Center | - | 2A | Cord | 30W | 15V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 34.036mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS480083U2/AC1-Z6N CUI Inc. | In Stock | - | - | Desktop | - | - | - | 4.45Lx2.40W x 1.34 H 113.0mmx61.0mmx34.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 30W | - | - | - | 624mA | Negative | Negative Center | - | 625mA | Cord | 30W | 48V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 34.036mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS120250U2/AC1-Z5N CUI Inc. | In Stock | - | - | Desktop | - | - | 2002 | 4.45Lx2.40W x 1.34 H 113.0mmx61.0mmx34.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 30W | - | - | - | 2.5A | Negative | Negative Center | - | 2.5A | Cord | 30W | 12V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 34.036mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS090220UDC-Z6P CUI Inc. | In Stock | - | - | Desktop | - | 10°C~40°C | 2002 | 4.33Lx2.36W x 1.34 H 110.0mmx60.0mmx34.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 20W | - | - | 65% | 2.2A | Positive | Positive Center | - | 2.2A | Cord | 19W | 9V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 34.036mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS180166U2/AC1-Z5N CUI Inc. | In Stock | - | - | Desktop | - | 0°C~40°C | 2002 | 3.86Lx1.97W x 1.10 H 98.0mmx50.0mmx28.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | - | 70% | 1.66A | Negative | Negative Center | - | 1.66A | Cord | 29.8W | 18V | Desktop (Class I) | - | 72 1.83m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 27.94mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS120150U/AC1-Z5N CUI Inc. | In Stock | - | - | Desktop | - | - | - | 3.94Lx1.97W x 1.38 H 100.0mmx50.0mmx35.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 18W | 1 | - | - | 1.5A | Negative | Negative Center | - | 1.5A | Cord | 18W | 12V | Desktop (Class I) | - | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 35.052mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD240040-Z7N CUI Inc. | In Stock | - | - | Wall | - | - | - | 3.06Lx2.19W x 1.77 H 77.6mmx55.6mmx45.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 9.6W | 10W | 1 | - | - | 400mA | Negative | Negative Center | - | 400mA | Fixed Blade | 9W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 44.958mm | - | - | Non-RoHS Compliant | Contains Lead |