- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Efficiency | Max Output Current | Polarity | Polarization | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPD240040-P7N CUI Inc. | In Stock | - | - | Wall | - | - | 3.06Lx2.19W x 1.77 H 77.6mmx55.6mmx45.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 9.6W | 10W | 1 | - | 400mA | Negative | Negative Center | 400mA | Fixed Blade | 9W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 44.958mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD240040-P6/RN CUI Inc. | In Stock | - | - | Wall | - | - | 3.06Lx2.19W x 1.77 H 77.6mmx55.6mmx45.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 9.6W | 10W | 1 | - | 400mA | Negative | Negative Center | 400mA | Fixed Blade | 9W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | 44.958mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD240040-P13/RP CUI Inc. | In Stock | - | - | Wall | - | - | 3.06Lx2.19W x 1.77 H 77.6mmx55.6mmx45.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 9.6W | 10W | 1 | - | 400mA | Positive | Positive Center | 400mA | Fixed Blade | 9W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 44.958mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD240040-P14P CUI Inc. | In Stock | - | - | Wall | - | - | 3.06Lx2.19W x 1.77 H 77.6mmx55.6mmx45.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 9.6W | 10W | 1 | - | 400mA | Positive | Positive Center | 400mA | Fixed Blade | 9W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 44.958mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD240040-P7/RN CUI Inc. | In Stock | - | - | Wall | - | - | 3.06Lx2.19W x 1.77 H 77.6mmx55.6mmx45.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 9.6W | 10W | 1 | - | 400mA | Negative | Negative Center | 400mA | Fixed Blade | 9W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 44.958mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD240040-P6N CUI Inc. | In Stock | - | - | Wall | - | - | 3.06Lx2.19W x 1.77 H 77.6mmx55.6mmx45.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 9.6W | 10W | 1 | - | 400mA | Negative | Negative Center | 400mA | Fixed Blade | 9W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 44.958mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD240040-P7P CUI Inc. | In Stock | - | - | Wall | - | - | 3.06Lx2.19W x 1.77 H 77.6mmx55.6mmx45.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 9.6W | 10W | 1 | - | 400mA | Positive | Positive Center | 400mA | Fixed Blade | 9W | 24V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 44.958mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD120080-P9/RN-TC CUI Inc. | In Stock | - | - | Wall | - | - | 3.72Lx2.32W x 1.81 H 94.5mmx59.0mmx46.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 9.6W | 10W | 1 | - | 800mA | Negative | Negative Center | 800mA | Fixed Blade | 9W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 45.974mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DTS090166UDC-P5/RP CUI Inc. | In Stock | - | - | Desktop | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 15W | 15W | - | 65% | 1.66A | Positive | Positive Center | 1.66A | Cord | 14W | 9V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 27.94mm | 89.916mm | 57.912mm | RoHS Compliant | Lead Free | ||
![]() DTS090166UDC-P6/RP CUI Inc. | In Stock | - | - | Desktop | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 15W | 15W | - | 65% | 1.66A | Positive | Positive Center | 1.66A | Cord | 14W | 9V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | 27.94mm | 89.916mm | 57.912mm | RoHS Compliant | Lead Free | ||
![]() DTS090166UDC-P14N CUI Inc. | In Stock | - | - | Desktop | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 15W | 15W | - | 65% | 1.66A | Negative | Negative Center | 1.66A | Cord | 14W | 9V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 27.94mm | 89.916mm | 57.912mm | RoHS Compliant | Lead Free | ||
![]() DTS090166UDC-P14/RP CUI Inc. | In Stock | - | - | Desktop | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 15W | 15W | - | 65% | 1.66A | Positive | Positive Center | 1.66A | Cord | 14W | 9V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 27.94mm | 89.916mm | 57.912mm | RoHS Compliant | Lead Free | ||
![]() DTS090166UDC-P14/RN CUI Inc. | In Stock | - | - | Desktop | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 15W | 15W | - | 65% | 1.66A | Negative | Negative Center | 1.66A | Cord | 14W | 9V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 27.94mm | 89.916mm | 57.912mm | RoHS Compliant | Lead Free | ||
![]() DTS090166UDC-P9N CUI Inc. | In Stock | - | - | Desktop | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 15W | 15W | - | 65% | 1.66A | Negative | Negative Center | 1.66A | Cord | 14W | 9V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 27.94mm | 89.916mm | 57.912mm | RoHS Compliant | Lead Free | ||
![]() DTS120125UDC-P13N CUI Inc. | In Stock | - | - | Desktop | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 15W | - | 70% | 1.25A | Negative | Negative Center | 1.25A | Cord | 15W | 12V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 27.94mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS090166UDC-P7/RP CUI Inc. | In Stock | - | - | Desktop | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 15W | 15W | - | 65% | 1.66A | Positive | Positive Center | 1.66A | Cord | 14W | 9V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 27.94mm | 89.916mm | 57.912mm | RoHS Compliant | Lead Free | ||
![]() DTS090166UDC-P9/RN CUI Inc. | In Stock | - | - | Desktop | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 15W | 15W | - | 65% | 1.66A | Negative | Negative Center | 1.66A | Cord | 14W | 9V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 27.94mm | 89.916mm | 57.912mm | RoHS Compliant | Lead Free | ||
![]() DTS120125UDC-P14N CUI Inc. | In Stock | - | - | Desktop | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 15W | - | 70% | 1.25A | Negative | Negative Center | 1.25A | Cord | 15W | 12V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 27.94mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS120125UDC-P5/RN CUI Inc. | In Stock | - | - | Desktop | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 15W | - | 70% | 1.25A | Negative | Negative Center | 1.25A | Cord | 15W | 12V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 27.94mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTS120125UDC-P5N CUI Inc. | In Stock | - | - | Desktop | 10°C~40°C | 2002 | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 15W | - | 70% | 1.25A | Negative | Negative Center | 1.25A | Cord | 15W | 12V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 27.94mm | - | - | RoHS Compliant | Lead Free |