- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Frequency | Number of Outputs | Approval Agency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTS090275UDC-Z6P CUI Inc. | In Stock | - | - | Desktop | 203g | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 25W | 25W | - | 1 | - | 2.75A | Positive | Positive Center | - | 2.75A | Cord | 24.75W | 9V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 35.2mm | 105mm | 48.5mm | Non-RoHS Compliant | - | ||
![]() DPD090020-Z6P-SZ CUI Inc. | In Stock | - | - | Wall | - | - | - | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.8W | 2W | - | - | cULus | 200mA | Positive | Positive Center | - | - | Fixed Blade | - | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | - | - | - | Non-RoHS Compliant | - | ||
![]() DTR050100-P14N CUI Inc. | In Stock | - | - | Desktop | - | - | 3.35Lx2.68W x 2.20 H 85.0mmx68.0mmx56.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 60Hz | 1 | - | 1A | Negative | Negative Center | 1.83m | 1A | Cord | 5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 55.88mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPR050030-P9/RP CUI Inc. | In Stock | - | - | Wall | 176g | - | 2.50Lx1.72W x 1.53 H 63.6mmx43.7mmx38.8mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.5W | 2W | - | 1 | - | 300mA | Positive | Positive Center | 1.83m | 300mA | Fixed Blade | 6W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.1mm I.D. x 3.8mm O.D. x 9.5mm | 38.862mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DTR050100-P5N CUI Inc. | In Stock | - | - | Desktop | - | - | 3.35Lx2.68W x 2.20 H 85.0mmx68.0mmx56.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 60Hz | 1 | - | 1A | Negative | Negative Center | 1.83m | 1A | Cord | 5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 55.88mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPR050030-P13P CUI Inc. | In Stock | - | - | Wall | 176g | - | 2.50Lx1.72W x 1.53 H 63.6mmx43.7mmx38.8mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.5W | 2W | - | 1 | - | 300mA | Positive | Positive Center | 1.83m | 300mA | Fixed Blade | 6W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 38.862mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPR050030-P12P CUI Inc. | In Stock | - | - | Wall | 176g | - | 2.50Lx1.72W x 1.53 H 63.6mmx43.7mmx38.8mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.5W | 2W | - | 1 | - | 300mA | Positive | Positive Center | 1.83m | 300mA | Fixed Blade | 6W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 0.7mm I.D. x 2.4mm O.D. x 9.5mm | 38.862mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPR050030-P12N CUI Inc. | In Stock | - | - | Wall | 176g | - | 2.50Lx1.72W x 1.53 H 63.6mmx43.7mmx38.8mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.5W | 2W | - | 1 | - | 300mA | Negative | Negative Center | 1.83m | 300mA | Fixed Blade | 6W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 0.7mm I.D. x 2.4mm O.D. x 9.5mm | 38.862mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD060050-P5N-SZ CUI Inc. | In Stock | - | - | Wall | - | 2002 | 2.32Lx1.97W x 1.63 H 59.0mmx50.0mmx41.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1W | 1W | - | - | - | 200mA | Negative | Negative Center | - | 500mA | Fixed Blade | 3W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 41.402mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTR050100-P12/RN CUI Inc. | In Stock | - | - | Desktop | - | - | 3.35Lx2.68W x 2.20 H 85.0mmx68.0mmx56.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 60Hz | 1 | - | 1A | Negative | Negative Center | 1.83m | 1A | Cord | 5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 0.7mm I.D. x 2.4mm O.D. x 9.5mm | 55.88mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPR050030-P13/RN CUI Inc. | In Stock | - | - | Wall | 176g | - | 2.50Lx1.72W x 1.53 H 63.6mmx43.7mmx38.8mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.5W | 2W | - | 1 | - | 300mA | Negative | Negative Center | 1.83m | 300mA | Fixed Blade | 6W | 5V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 38.862mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DTR050100-P14/RN CUI Inc. | In Stock | - | - | Desktop | - | - | 3.35Lx2.68W x 2.20 H 85.0mmx68.0mmx56.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 60Hz | 1 | - | 1A | Negative | Negative Center | 1.83m | 1A | Cord | 5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 55.88mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DTR050150-P13P CUI Inc. | In Stock | - | - | Desktop | - | - | 4.74Lx3.05W x 2.24 H 120.5mmx77.5mmx57.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 8W | 60Hz | 1 | - | 1.5A | Positive | Positive Center | 1.83m | 1.5A | Cord | 7.5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 9.5mm | 56.896mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DTR050100-P9N CUI Inc. | In Stock | - | - | Desktop | - | - | 3.35Lx2.68W x 2.20 H 85.0mmx68.0mmx56.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 60Hz | 1 | - | 1A | Negative | Negative Center | 1.83m | 1A | Cord | 5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.1mm I.D. x 3.8mm O.D. x 9.5mm | 55.88mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD060050-P14P-SZ CUI Inc. | In Stock | - | - | Wall | - | 2002 | 2.32Lx1.97W x 1.63 H 59.0mmx50.0mmx41.5mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1W | 1W | - | - | - | 200mA | Positive | Positive Center | - | 500mA | Fixed Blade | 3W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 41.402mm | - | - | RoHS Compliant | Lead Free | ||
![]() DTR050150-P5/RN CUI Inc. | In Stock | - | - | Desktop | - | - | 4.74Lx3.05W x 2.24 H 120.5mmx77.5mmx57.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 8W | 60Hz | 1 | - | 1.5A | Negative | Negative Center | 1.83m | 1.5A | Cord | 7.5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 56.896mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DTR050150-P14/RN CUI Inc. | In Stock | - | - | Desktop | - | - | 4.74Lx3.05W x 2.24 H 120.5mmx77.5mmx57.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 8W | 60Hz | 1 | - | 1.5A | Negative | Negative Center | 1.83m | 1.5A | Cord | 7.5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.7mm I.D. x 4.8mm O.D. x 9.5mm | 56.896mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DTR050100-P7/RN CUI Inc. | In Stock | - | - | Desktop | - | - | 3.35Lx2.68W x 2.20 H 85.0mmx68.0mmx56.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 60Hz | 1 | - | 1A | Negative | Negative Center | 1.83m | 1A | Cord | 5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 55.88mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DTR050100-P7/RP CUI Inc. | In Stock | - | - | Desktop | - | - | 3.35Lx2.68W x 2.20 H 85.0mmx68.0mmx56.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | - | 5W | 60Hz | 1 | - | 1A | Positive | Positive Center | 1.83m | 1A | Cord | 5W | 5V | Desktop (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | 55.88mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DPD060020-P6/RN-SZ CUI Inc. | In Stock | - | - | Wall | - | 2002 | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | ITE (Commercial) | 1.2W | 1W | - | - | - | 200mA | Negative | Negative Center | - | 200mA | Fixed Blade | 1W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | 37.084mm | - | - | RoHS Compliant | Lead Free |