- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPSA150040UW-P5RP-SZ CUI Inc. | In Stock | - | Datasheet | 0.139lb 63.05g | 0°C~40°C | 2015 | EPSA (6W) | 2.35Lx1.05W x 1.82 H 59.8mmx26.6mmx46.1mm | Obsolete | Not Applicable | ITE (Commercial) | 6W | CE, TUVgs | Level V | Positive Center | Fixed Blade | 15V | Wall Mount (Class II) | North America | 60.2 1.53m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | ||
![]() EPSA120150UB-P6RP-EJ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | EPSA UK BLADE (18W) | 2.95Lx2.17W x 2.17 H 75.0mmx50.0mmx55.0mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CE, TUVgs | Level V | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | United Kingdom | 59 1.50m | BS 1363 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | ||
![]() ETSA060200UDC-P6P CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (12W) | 2.95Lx1.87W x 1.08 H 75.0mmx47.5mmx27.3mm | Obsolete | Not Applicable | ITE (Commercial) | 12W | CE, cULus, TUVgs | Level V | Positive Center | Cord | 6V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() EPSA240100U-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | EPSA (24W) | 3.15Lx1.38W x 2.11 H 80.0mmx35.0mmx53.6mm | Obsolete | Not Applicable | ITE (Commercial) | 24W | cULus | Level V | Positive Center | Fixed Blade | 24V | Wall Mount (Class II) | North America | 60.2 1.53m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA060300UC-P5RP-SZ CUI Inc. | In Stock | - | Datasheet | 0.254lb 115.21g | 0°C~40°C | 2015 | ETSA-U (18W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CE, cULus, GS, PSE | Level V | Positive Center | Cord | 6V | Desktop (Class I) | North America | 39.4 1.00m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() EPSA240025UW-P6RP-SZ CUI Inc. | In Stock | - | Datasheet | 0.139lb 63.05g | 0°C~40°C | 2015 | EPSA (6W) | 2.35Lx1.05W x 1.82 H 59.8mmx26.6mmx46.1mm | Obsolete | Not Applicable | ITE (Commercial) | 6W | CE, TUVgs | Level V | Positive Center | Fixed Blade | 24V | Wall Mount (Class II) | North America | 60.2 1.53m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | ||
![]() ETSA050200UDC-P6RP-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (12W) | 2.95Lx1.87W x 1.08 H 75.0mmx47.5mmx27.3mm | Obsolete | Not Applicable | ITE (Commercial) | 10W | CE, cULus, TUVgs | Level V | Positive Center | Cord | 5V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA050360UC-P6P-SZ CUI Inc. | In Stock | - | Datasheet | 0.254lb 115.21g | 0°C~40°C | 2015 | ETSA-U (18W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CE, cULus, GS, PSE | Level V | Positive Center | Cord | 5V | Desktop (Class I) | North America | 39.4 1.00m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() EPSA150160U-P6RP-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | EPSA (24W) | 3.15Lx1.38W x 2.11 H 80.0mmx35.0mmx53.6mm | Obsolete | Not Applicable | ITE (Commercial) | 24W | cULus | Level V | Positive Center | Fixed Blade | 15V | Wall Mount (Class II) | North America | 60.2 1.53m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA120500UC-P5RP-SZ CUI Inc. | In Stock | - | Datasheet | 0.507lb 229.97g | 0°C~40°C | 2015 | ETSA-U (60W) | 4.57Lx1.97W x 1.22 H 116.0mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 60W | CE, cULus, GS | Level V | Positive Center | Cord | 12V | Desktop (Class I) | North America | 39.4 1.00m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | ||
![]() ETSA120330UC-P6RP-SZ CUI Inc. | In Stock | - | Datasheet | 0.662lb 300.28g | 0°C~40°C | 2015 | ETSA-U (40W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 40W | CE, cULus, PSE, TUVgs | Level V | Positive Center | Cord | 12V | Desktop (Class I) | North America | 60.2 1.53m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA120330UC-P6P-SZ CUI Inc. | In Stock | - | Datasheet | 0.662lb 300.28g | 0°C~40°C | 2015 | ETSA-U (40W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 40W | CE, cULus, PSE, TUVgs | Level V | Positive Center | Cord | 12V | Desktop (Class I) | North America | 60.2 1.53m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA090133UDC-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (12W) | 2.95Lx1.87W x 1.08 H 75.0mmx47.5mmx27.3mm | Obsolete | Not Applicable | ITE (Commercial) | 12W | CE, cULus, TUVgs | Level V | Positive Center | Cord | 9V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA060300UC-P6P-SZ CUI Inc. | In Stock | - | Datasheet | 0.254lb 115.21g | 0°C~40°C | 2015 | ETSA-U (18W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CE, cULus, GS, PSE | Level V | Positive Center | Cord | 6V | Desktop (Class I) | North America | 39.4 1.00m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() EPSA120050UE-P6P-EJ CUI Inc. | In Stock | - | Datasheet | 0.139lb 63.05g | 0°C~40°C | 2015 | EPSA EURO BLADE (6W) | 2.95Lx1.38W x 1.46 H 75.0mmx35.0mmx55.0mm | Obsolete | Not Applicable | ITE (Commercial) | 6W | CE, TUVgs | Level V | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 60.2 1.53m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | ||
![]() ETSA120500UDC-P6RP-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (60W) | 4.57Lx1.97W x 1.22 H 116.0mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 60W | CE, cULus, GS | Level V | Positive Center | Cord | 12V | Desktop (Class II) | North America | 39.4 1.00m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | ||
![]() ETSA150080UDC-P5RP CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (12W) | 2.95Lx1.87W x 1.08 H 75.0mmx47.5mmx27.3mm | Obsolete | Not Applicable | ITE (Commercial) | 12W | CE, cULus, TUVgs | Level V | Positive Center | Cord | 15V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA190342UDC-P5RP-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (60W) | 4.57Lx1.97W x 1.22 H 116.0mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 60W | CE, cULus, GS | Level V | Positive Center | Cord | 19V | Desktop (Class II) | North America | 39.4 1.00m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA180066UDC-P6P CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (12W) | 2.95Lx1.87W x 1.08 H 75.0mmx47.5mmx27.3mm | Obsolete | Not Applicable | ITE (Commercial) | 12W | CE, cULus, TUVgs | Level V | Positive Center | Cord | 18V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA190342UC-P6RP-SZ CUI Inc. | In Stock | - | Datasheet | 0.507lb 229.97g | 0°C~40°C | 2015 | ETSA-U (60W) | 4.57Lx1.97W x 1.22 H 116.0mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 60W | CE, cULus, GS | Level V | Positive Center | Cord | 19V | Desktop (Class I) | North America | 39.4 1.00m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max |