- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ETSA240270UDC-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (60W) | 4.57Lx1.97W x 1.22 H 116.0mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 60W | CE, cULus, GS | Level V | Positive Center | Cord | 24V | Desktop (Class II) | North America | 39.4 1.00m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA480085UDC-P5RP-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (40W) | 2.97Lx1.88W x 1.11 H 75.5mmx47.8mmx28.2mm | Obsolete | Not Applicable | ITE (Commercial) | 40W | cULus, GS | Level V | Positive Center | Cord | 48V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA480083UC-P6P-SZ CUI Inc. | In Stock | - | Datasheet | 0.64lb 290.3g | 0°C~40°C | 2015 | ETSA-U (40W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 40W | CE, cULus, PSE, TUVgs | Level V | Positive Center | Cord | 48V | Desktop (Class I) | North America | 60.2 1.53m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA480083UC-P6RP-SZ CUI Inc. | In Stock | - | Datasheet | 0.64lb 290.3g | 0°C~40°C | 2015 | ETSA-U (40W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 40W | CE, cULus, PSE, TUVgs | Level V | Positive Center | Cord | 48V | Desktop (Class I) | North America | 60.2 1.53m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA120750UDC-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (90W) | 5.88Lx2.46W x 1.32 H 149.4mmx62.4mmx33.5mm | Obsolete | Not Applicable | ITE (Commercial) | 90W | CE, cULus, GS, PSE | Level V | Positive Center | Cord | 12V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | ||
![]() ETSA240375UD2-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (90W) | 5.88Lx2.46W x 1.32 H 149.4mmx62.4mmx33.5mm | Obsolete | Not Applicable | ITE (Commercial) | 90W | CE, cULus, GS, PSE | Level V | Positive Center | Cord | 24V | Desktop (Class II) | Europe | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | ||
![]() ETSA190474UD2-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (90W) | 5.88Lx2.46W x 1.32 H 149.4mmx62.4mmx33.5mm | Obsolete | Not Applicable | ITE (Commercial) | 90W | CE, cULus, GS, PSE | Level V | Positive Center | Cord | 19V | Desktop (Class II) | Europe | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | ||
![]() ETSA4801875UD2-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (90W) | 5.88Lx2.46W x 1.32 H 149.4mmx62.4mmx33.5mm | Obsolete | Not Applicable | ITE (Commercial) | 90W | CE, cULus, GS, PSE | Level V | Positive Center | Cord | 48V | Desktop (Class II) | Europe | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | ||
![]() ETSA120750UD2-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (90W) | 5.88Lx2.46W x 1.32 H 149.4mmx62.4mmx33.5mm | Obsolete | Not Applicable | ITE (Commercial) | 90W | CE, cULus, GS, PSE | Level V | Positive Center | Cord | 12V | Desktop (Class II) | Europe | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | ||
![]() ETSA4801875UDC-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (90W) | 5.88Lx2.46W x 1.32 H 149.4mmx62.4mmx33.5mm | Obsolete | Not Applicable | ITE (Commercial) | 90W | CE, cULus, GS, PSE | Level V | Positive Center | Cord | 48V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | ||
![]() ETSA240375UD-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (90W) | 5.88Lx2.46W x 1.32 H 149.4mmx62.4mmx33.5mm | Obsolete | Not Applicable | ITE (Commercial) | 90W | CE, cULus, GS, PSE | Level V | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 39.4 1.00m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | ||
![]() ETSA120750UD-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (90W) | 5.88Lx2.46W x 1.32 H 149.4mmx62.4mmx33.5mm | Obsolete | Not Applicable | ITE (Commercial) | 90W | CE, cULus, GS, PSE | Level V | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 39.4 1.00m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | ||
![]() ETSA190474UD2-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (90W) | 5.88Lx2.46W x 1.32 H 149.4mmx62.4mmx33.5mm | Obsolete | Not Applicable | ITE (Commercial) | 90W | CE, cULus, GS, PSE | Level V | Positive Center | Cord | 19V | Desktop (Class II) | Europe | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | ||
![]() ETSA480125UDC-P6RP-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (60W) | 4.57Lx1.97W x 1.22 H 116.0mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 60W | CE, cULus, GS | Level V | Positive Center | Cord | 48V | Desktop (Class II) | North America | 39.4 1.00m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() EMSA120300-P6RP-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | EMSA (40W) | 2.91Lx1.71W x 1.39 H 74.0mmx43.5mmx35.3mm | Obsolete | Not Applicable | ITE (Commercial) | 36W | CCC, CE, cULus, GS, PSE | Level V | Positive Center | Multi-Blade (Included) | 12V | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA240270UC-P5RP-SZ CUI Inc. | In Stock | - | Datasheet | 0.507lb 229.97g | 0°C~40°C | 2015 | ETSA-U (60W) | 4.57Lx1.97W x 1.22 H 116.0mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 60W | CE, cULus, GS | Level V | Positive Center | Cord | 24V | Desktop (Class I) | North America | 39.4 1.00m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA240375UDC-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (90W) | 5.88Lx2.46W x 1.32 H 149.4mmx62.4mmx33.5mm | Obsolete | Not Applicable | ITE (Commercial) | 90W | CE, cULus, GS, PSE | Level V | Positive Center | Cord | 24V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | ||
![]() EMSA120050-P6RP-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | EMSA (6W) | 2.52Lx1.59W x 1.18 H 64.0mmx40.5mmx30.0mm | Obsolete | Not Applicable | ITE (Commercial) | 6W | CCC, CE, cULus, GS, PSE | Level V | Positive Center | Multi-Blade (Included) | 12V | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() EMSA200090-P5RP CUI Inc. | In Stock | - | Datasheet | 0.525lb 238.14g | 0°C~40°C | 2015 | EMSA (18W) | 2.91Lx1.71W x 1.39 H 74.0mmx43.5mmx35.3mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CCC, CE, cULus, GS, PSE | Level V | Positive Center | Multi-Blade (Included) | 20V | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() EMSA200090-P6RP CUI Inc. | In Stock | - | Datasheet | 0.525lb 238.14g | 0°C~40°C | 2015 | EMSA (18W) | 2.91Lx1.71W x 1.39 H 74.0mmx43.5mmx35.3mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CCC, CE, cULus, GS, PSE | Level V | Positive Center | Multi-Blade (Included) | 20V | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max |