- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ETSA190342UDC-P6RP-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (60W) | 4.57Lx1.97W x 1.22 H 116.0mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 60W | CE, cULus, GS | Level V | Positive Center | Cord | 19V | Desktop (Class II) | North America | 39.4 1.00m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA190210UDC-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (40W) | 2.97Lx1.88W x 1.11 H 75.5mmx47.8mmx28.2mm | Obsolete | Not Applicable | ITE (Commercial) | 40W | cULus, GS | Level V | Positive Center | Cord | 19V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA150080UDC-P6P CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (12W) | 2.95Lx1.87W x 1.08 H 75.0mmx47.5mmx27.3mm | Obsolete | Not Applicable | ITE (Commercial) | 12W | CE, cULus, TUVgs | Level V | Positive Center | Cord | 15V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA190210UC-P5RP-SZ CUI Inc. | In Stock | - | Datasheet | 0.662lb 300.28g | 0°C~40°C | 2015 | ETSA-U (40W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 40W | CE, cULus, PSE, TUVgs | Level V | Positive Center | Cord | 19V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() EPSA120150UE-P6RP-EJ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | EPSA EURO BLADE (18W) | 2.95Lx1.38W x 2.17 H 75.0mmx35.0mmx55.0mm | Obsolete | Not Applicable | ITE (Commercial) | 18W | CE, TUVgs | Level V | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | ||
![]() ETSA120500UC-P6RP-SZ CUI Inc. | In Stock | - | Datasheet | 0.507lb 229.97g | 0°C~40°C | 2015 | ETSA-U (60W) | 4.57Lx1.97W x 1.22 H 116.0mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 60W | CE, cULus, GS | Level V | Positive Center | Cord | 12V | Desktop (Class I) | North America | 39.4 1.00m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | ||
![]() EPSA240025UW-P5P-SZ CUI Inc. | In Stock | - | Datasheet | 0.139lb 63.05g | 0°C~40°C | 2015 | EPSA (6W) | 2.35Lx1.05W x 1.82 H 59.8mmx26.6mmx46.1mm | Obsolete | Not Applicable | ITE (Commercial) | 6W | CE, TUVgs | Level V | Positive Center | Fixed Blade | 24V | Wall Mount (Class II) | North America | 60.2 1.53m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | ||
![]() ETSA240270UDC-P6RP-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (60W) | 4.57Lx1.97W x 1.22 H 116.0mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 60W | CE, cULus, GS | Level V | Positive Center | Cord | 24V | Desktop (Class II) | North America | 39.4 1.00m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA240170UDC-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (40W) | 2.97Lx1.88W x 1.11 H 75.5mmx47.8mmx28.2mm | Obsolete | Not Applicable | ITE (Commercial) | 41W | cULus, GS | Level V | Positive Center | Cord | 24V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA200200UDC-P6RP-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (40W) | 2.97Lx1.88W x 1.11 H 75.5mmx47.8mmx28.2mm | Obsolete | Not Applicable | ITE (Commercial) | 40W | cULus, GS | Level V | Positive Center | Cord | 20V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA240170UDC-P6RP-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (40W) | 2.97Lx1.88W x 1.11 H 75.5mmx47.8mmx28.2mm | Obsolete | Not Applicable | ITE (Commercial) | 41W | cULus, GS | Level V | Positive Center | Cord | 24V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA180066UDC-P6RP CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (12W) | 2.95Lx1.87W x 1.08 H 75.0mmx47.5mmx27.3mm | Obsolete | Not Applicable | ITE (Commercial) | 12W | CE, cULus, TUVgs | Level V | Positive Center | Cord | 18V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA240167UC-P6P-SZ CUI Inc. | In Stock | - | Datasheet | 0.662lb 300.28g | 0°C~40°C | 2015 | ETSA-U (40W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 40W | CE, cULus, PSE, TUVgs | Level V | Positive Center | Cord | 24V | Desktop (Class I) | North America | 60.2 1.53m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA480085UDC-P6RP-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (40W) | 2.97Lx1.88W x 1.11 H 75.5mmx47.8mmx28.2mm | Obsolete | Not Applicable | ITE (Commercial) | 40W | cULus, GS | Level V | Positive Center | Cord | 48V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA240050UDC-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (12W) | 2.95Lx1.87W x 1.08 H 75.0mmx47.5mmx27.3mm | Obsolete | Not Applicable | ITE (Commercial) | 12W | CE, cULus, TUVgs | Level V | Positive Center | Cord | 18V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA480125UDC-P5RP-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (60W) | 4.57Lx1.97W x 1.22 H 116.0mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 60W | CE, cULus, GS | Level V | Positive Center | Cord | 48V | Desktop (Class II) | North America | 39.4 1.00m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA480085UDC-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (40W) | 2.97Lx1.88W x 1.11 H 75.5mmx47.8mmx28.2mm | Obsolete | Not Applicable | ITE (Commercial) | 40W | cULus, GS | Level V | Positive Center | Cord | 48V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() EPSA180033UW-P5P-SZ CUI Inc. | In Stock | - | Datasheet | 0.139lb 63.05g | 0°C~40°C | 2015 | EPSA (6W) | 2.35Lx1.05W x 1.82 H 59.8mmx26.6mmx46.1mm | Obsolete | Not Applicable | ITE (Commercial) | 6W | CE, TUVgs | Level V | Positive Center | Fixed Blade | 18V | Wall Mount (Class II) | North America | 60.2 1.53m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | ||
![]() ETSA480125UDC-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | 0°C~40°C | 2015 | ETSA-UD (60W) | 4.57Lx1.97W x 1.22 H 116.0mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 60W | CE, cULus, GS | Level V | Positive Center | Cord | 48V | Desktop (Class II) | North America | 39.4 1.00m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | ||
![]() ETSA240270UC-P6RP-SZ CUI Inc. | In Stock | - | Datasheet | 0.507lb 229.97g | 0°C~40°C | 2015 | ETSA-U (60W) | 4.57Lx1.97W x 1.22 H 116.0mmx50.0mmx31.0mm | Obsolete | Not Applicable | ITE (Commercial) | 60W | CE, cULus, GS | Level V | Positive Center | Cord | 24V | Desktop (Class I) | North America | 39.4 1.00m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max |