- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Power Dissipation (Max) | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ETSA480083UC-P5RP-SZ CUI Inc. | In Stock | - | Datasheet | - | 0.64lb 290.3g | - | 0°C~40°C | 2015 | ETSA-U (40W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 40W | CE, cULus, PSE, TUVgs | Level V | - | - | Positive Center | Cord | 48V | Desktop (Class I) | North America | 60.2 1.53m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | - | - | - | ||
![]() ETSA120750UDC-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | 0°C~40°C | 2015 | ETSA-UD (90W) | 5.88Lx2.46W x 1.32 H 149.4mmx62.4mmx33.5mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 90W | CE, cULus, GS, PSE | Level V | - | - | Positive Center | Cord | 12V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | - | - | - | ||
![]() ETSA190474UDC-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | 0°C~40°C | 2015 | ETSA-UD (90W) | 5.88Lx2.46W x 1.32 H 149.4mmx62.4mmx33.5mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 90W | CE, cULus, GS, PSE | Level V | - | - | Positive Center | Cord | 19V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | - | - | - | ||
![]() ETSA240375UD2-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | 0°C~40°C | 2015 | ETSA-UD (90W) | 5.88Lx2.46W x 1.32 H 149.4mmx62.4mmx33.5mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 90W | CE, cULus, GS, PSE | Level V | - | - | Positive Center | Cord | 24V | Desktop (Class II) | Europe | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | - | - | - | ||
![]() ETSA4801875UD2-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | 0°C~40°C | 2015 | ETSA-UD (90W) | 5.88Lx2.46W x 1.32 H 149.4mmx62.4mmx33.5mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 90W | CE, cULus, GS, PSE | Level V | - | - | Positive Center | Cord | 48V | Desktop (Class II) | Europe | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | - | - | - | ||
![]() ETSA240375UDC-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | 0°C~40°C | 2015 | ETSA-UD (90W) | 5.88Lx2.46W x 1.32 H 149.4mmx62.4mmx33.5mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 90W | CE, cULus, GS, PSE | Level V | - | - | Positive Center | Cord | 24V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | - | - | - | ||
![]() ETSA4801875UD-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | 0°C~40°C | 2015 | ETSA-UD (90W) | 5.88Lx2.46W x 1.32 H 149.4mmx62.4mmx33.5mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 90W | CE, cULus, GS, PSE | Level V | - | - | Positive Center | Cord (Sold Separately) | 48V | Desktop (Class II) | International | 39.4 1.00m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | - | - | - | ||
![]() ETSA120750UD2-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | 0°C~40°C | 2015 | ETSA-UD (90W) | 5.88Lx2.46W x 1.32 H 149.4mmx62.4mmx33.5mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 90W | CE, cULus, GS, PSE | Level V | - | - | Positive Center | Cord | 12V | Desktop (Class II) | Europe | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | - | - | - | ||
![]() ETSA190474UDC-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | 0°C~40°C | 2015 | ETSA-UD (90W) | 5.88Lx2.46W x 1.32 H 149.4mmx62.4mmx33.5mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 90W | CE, cULus, GS, PSE | Level V | - | - | Positive Center | Cord | 19V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | - | - | - | ||
![]() ETSA4801875UDC-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | 0°C~40°C | 2015 | ETSA-UD (90W) | 5.88Lx2.46W x 1.32 H 149.4mmx62.4mmx33.5mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 90W | CE, cULus, GS, PSE | Level V | - | - | Positive Center | Cord | 48V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | - | - | - | ||
![]() ETSA190474UD-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | 0°C~40°C | 2015 | ETSA-UD (90W) | 5.88Lx2.46W x 1.32 H 149.4mmx62.4mmx33.5mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 90W | CE, cULus, GS, PSE | Level V | - | - | Positive Center | Cord (Sold Separately) | 19V | Desktop (Class II) | International | 39.4 1.00m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 130.18101g | 15W | - | - | - | - | - | - | Plug | 50°C | 0°C | - | - | CE, GS, cURus | - | 1.1A | Positive | - | - | 12V | - | - | 1.80086m | - | - | - | 43.434mm | 80.518mm | 48.006mm | RoHS Compliant | ||
![]() SMM30-36-K-P5 CUI Inc. | 24 |
| Datasheet | 19 Weeks | 0.441lb 200.03g | - | 0°C~40°C | - | SMM30 (36W) | 2.90Lx1.69W x 1.28 H 73.6mmx42.8mmx32.5mm | Active | 1 (Unlimited) | - | - | - | Medical | 30W | CE, cURus, FCC, PSE, TUV | Level VI | - | - | Positive Center | Multi-Blade (Sold Separately) | 36V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade (Sold Separately) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | - | ||
![]() SMM30-48-K-P7 CUI Inc. | 24 |
| Datasheet | 19 Weeks | 0.441lb 200.03g | - | 0°C~40°C | - | SMM30 (36W) | 2.90Lx1.69W x 1.28 H 73.6mmx42.8mmx32.5mm | Active | 1 (Unlimited) | - | - | - | Medical | 30W | CE, cURus, FCC, PSE, TUV | Level VI | - | - | Positive Center | Multi-Blade (Sold Separately) | 48V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade (Sold Separately) | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 9.5mm | 100mW Max | - | - | - | - | ||
![]() SMM30-48-K-P5R CUI Inc. | 15 |
| Datasheet | 19 Weeks | 0.441lb 200.03g | - | 0°C~40°C | - | SMM30 (36W) | 2.90Lx1.69W x 1.28 H 73.6mmx42.8mmx32.5mm | Active | 1 (Unlimited) | - | - | - | Medical | 30W | CE, cURus, FCC, PSE, TUV | Level VI | - | - | Positive Center | Multi-Blade (Sold Separately) | 48V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade (Sold Separately) | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | - | ||
![]() SMM30-36-K-P6 CUI Inc. | 24 |
| Datasheet | 19 Weeks | 0.441lb 200.03g | - | 0°C~40°C | - | SMM30 (36W) | 2.90Lx1.69W x 1.28 H 73.6mmx42.8mmx32.5mm | Active | 1 (Unlimited) | - | - | - | Medical | 30W | CE, cURus, FCC, PSE, TUV | Level VI | - | - | Positive Center | Multi-Blade (Sold Separately) | 36V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade (Sold Separately) | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | - | ||
![]() SMM30-6-K-P5 CUI Inc. | 24 |
| Datasheet | 19 Weeks | 0.441lb 200.03g | - | 0°C~40°C | - | SMM30 (36W) | 2.90Lx1.69W x 1.28 H 73.6mmx42.8mmx32.5mm | Active | 1 (Unlimited) | - | - | - | Medical | 24W | CE, cURus, FCC, PSE, TUV | Level VI | - | - | Positive Center | Multi-Blade (Sold Separately) | 6V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade (Sold Separately) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | - | ||
![]() SMM30-6-K-P7 CUI Inc. | 24 |
| Datasheet | 19 Weeks | 0.441lb 200.03g | - | 0°C~40°C | - | SMM30 (36W) | 2.90Lx1.69W x 1.28 H 73.6mmx42.8mmx32.5mm | Active | 1 (Unlimited) | - | - | - | Medical | 24W | CE, cURus, FCC, PSE, TUV | Level VI | - | - | Positive Center | Multi-Blade (Sold Separately) | 6V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade (Sold Separately) | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 9.5mm | 100mW Max | - | - | - | - | ||
![]() SMM30-24-K-P6R CUI Inc. | 24 |
| Datasheet | 19 Weeks | 0.441lb 200.03g | - | 0°C~40°C | - | SMM30 (36W) | 2.90Lx1.69W x 1.28 H 73.6mmx42.8mmx32.5mm | Active | 1 (Unlimited) | - | - | - | Medical | 36W | CE, cURus, FCC, PSE, TUV | Level VI | - | - | Positive Center | Multi-Blade (Sold Separately) | 24V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade (Sold Separately) | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | - | ||
![]() SMM30-5-K-P6R CUI Inc. | 24 |
| Datasheet | 19 Weeks | 0.441lb 200.03g | - | 0°C~40°C | - | SMM30 (36W) | 2.90Lx1.69W x 1.28 H 73.6mmx42.8mmx32.5mm | Active | 1 (Unlimited) | - | - | - | Medical | 20W | CE, cURus, FCC, PSE, TUV | Level VI | - | - | Positive Center | Multi-Blade (Sold Separately) | 5V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade (Sold Separately) | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | - |