- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Power Dissipation (Max) | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMM30-12-V-P6R CUI Inc. | 24 |
| Datasheet | 19 Weeks | 0.441lb 200.03g | - | 0°C~40°C | SMM30 (36W) | 2.90Lx1.69W x 1.28 H 73.6mmx42.8mmx32.5mm | Active | 1 (Unlimited) | - | - | - | Medical | 36W | CE, cURus, FCC, PSE, TUV | Level VI | - | - | Positive Center | Multi-Blade (Included) | 12V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade (Included) | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | - | ||
![]() SMM30-15-V-P6 CUI Inc. | 24 |
| Datasheet | 19 Weeks | 0.441lb 200.03g | - | 0°C~40°C | SMM30 (36W) | 2.90Lx1.69W x 1.28 H 73.6mmx42.8mmx32.5mm | Active | 1 (Unlimited) | - | - | - | Medical | 30W | CE, cURus, FCC, PSE, TUV | Level VI | - | - | Positive Center | Multi-Blade (Included) | 15V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade (Included) | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | - | ||
![]() SMM30-24-K-P6 CUI Inc. | 131 |
| Datasheet | 19 Weeks | 0.441lb 200.03g | - | 0°C~40°C | SMM30 (36W) | 2.90Lx1.69W x 1.28 H 73.6mmx42.8mmx32.5mm | Active | 1 (Unlimited) | - | - | - | Medical | 36W | CE, cURus, FCC, PSE, TUV | Level VI | - | - | Positive Center | Multi-Blade (Sold Separately) | 24V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade (Sold Separately) | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | - | ||
![]() SMM30-12-K-P6 CUI Inc. | 311 |
| Datasheet | 19 Weeks | 0.441lb 200.03g | - | 0°C~40°C | SMM30 (36W) | 2.90Lx1.69W x 1.28 H 73.6mmx42.8mmx32.5mm | Active | 1 (Unlimited) | - | - | - | Medical | 36W | CE, cURus, FCC, PSE, TUV | Level VI | - | - | Positive Center | Multi-Blade (Sold Separately) | 12V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade (Sold Separately) | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | - | ||
![]() SMM30-24-K-P5 CUI Inc. | 385 |
| Datasheet | 19 Weeks | 0.441lb 200.03g | - | 0°C~40°C | SMM30 (36W) | 2.90Lx1.69W x 1.28 H 73.6mmx42.8mmx32.5mm | Active | 1 (Unlimited) | - | - | - | Medical | 36W | CE, cURus, FCC, PSE, TUV | Level VI | - | - | Positive Center | Multi-Blade (Sold Separately) | 24V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade (Sold Separately) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | - | ||
![]() SDI40-12-UDC-P5 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMS150100-Z5N CUI Inc. | In Stock | - | - | - | 0.463lb 210.01g | - | 0°C~40°C | - | 2.91Lx1.71W x 1.34 H 74.0mmx43.5mmx34.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 15W | CE, cULus, TUVgs | 60% | - | - | Negative Center | Multi-Blade (Included) | 15V | Wall Mount (Class II) | International | 72 1.83m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | Non-RoHS Compliant | ||
![]() DTS120420UTC-Z11P-SZ CUI Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 50W | - | - | - | - | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | - | IEC 320-C6 | Barrel Plug Locking, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | - | ||
![]() DMS090110-Z7-IC CUI Inc. | In Stock | - | - | - | 0.287lb 130.18g | - | 0°C~40°C | - | 2.83Lx1.38W x 1.81 H 72.0mmx35.0mmx46.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 10W | CE, cULus, TUVgs | 75% | - | - | Positive Center | Multi-Blade (Included) | 9V | Wall Mount (Class II) | International | 70.9 1.80m | Multi-Blade | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | - | - | - | - | Non-RoHS Compliant | ||
![]() DMS050260-Z7P CUI Inc. | In Stock | - | - | - | 0.52lb 235.87g | - | 0°C~40°C | - | 2.91Lx1.71W x 1.34 H 74.0mmx43.5mmx34.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 13W | - | Level IV | - | - | Positive Center | Multi-Blade (Included) | 5V | Wall Mount (Class II) | International | 72 1.83m | Multi-Blade | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 8.5mm | - | - | - | - | Non-RoHS Compliant | ||
![]() DPD120050-Z1RP CUI Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 6W | - | - | - | - | Positive Tip, Negative Sleeve | Fixed Blade | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Phono Plug, 3.5mm O.D. x 14.0mm | - | - | - | - | Non-RoHS Compliant | ||
![]() SMI10-5-N-I38 CUI Inc. | In Stock | - | - | 15 Weeks | - | - | 0°C~40°C | SMI10-USB (10W) | 2.40Lx1.50W x 1.15 H 60.9mmx38.0mmx29.2mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 10W | CCC, CE, cULus, FCC, GS, PSE, RCM | Level VI, CoC Tier 2 | - | - | - | Multi-Blade (Included) | 5V | Wall Mount (Class II) | North America | - | Multi-Blade (Included) | USB A Receptacle | 75mW Max | - | - | - | - | ||
![]() SDI40-24-UC-P6 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDI40-19-U2-P6 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 345.183794g | 60W | - | - | - | - | - | Plug | 40°C | 0°C | - | - | CE, TUV, cURus | - | 1.25A | Positive | - | - | 48V | - | - | 1.8288m | - | - | - | 30.48mm | 132.08mm | 57.912mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 345.183794g | 60W | - | - | - | - | - | Plug | 40°C | 0°C | - | - | CE, TUV, cURus | - | 1.25A | Positive | - | - | 48V | - | - | 1.8288m | - | - | - | 30.48mm | 132.08mm | 57.912mm | RoHS Compliant |