- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Base Product Number | Interface Type | Mfr | Number of Outlets | Package | Product Status | RoHS | Standard Number | Voltage-Input | Operating Temperature | Series | Size / Dimension | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWH24-40-EB-P5 CUI Inc | 27 |
| - | - | - | - | SWH24 | - | CUI Inc. | - | Bulk | Active | - | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | Household Appliances, ITE (Commercial) | 24 W | CE | 86.2% | Positive Center | 600mA | Fixed Blade | 40V | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-8-EW-P5 CUI Inc | 48 |
| - | - | - | - | SWH24 | - | CUI Inc. | - | Bulk | Active | - | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | Household Appliances, ITE (Commercial) | 20 W | CE | 85.47% | Positive Center | 2.5A | Fixed Blade | 8V | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-36-EB-P6R CUI Inc | 37 |
| - | Flush Mount | Plastic | - | SWH24 | RJ45 | CUI Inc. | 1 | Bulk | Active | - | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | Household Appliances, ITE (Commercial) | 23 W | CE | 86.11% | Positive Center | 650mA | Fixed Blade | 36V | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-18-NW-ST CUI Inc | 27 |
| - | - | - | - | - | - | CUI Inc. | - | Bulk | Active | Non-Compliant | - | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | ITE (Commercial) | 23 W | FCC | 85.96% | - | 1.25A | Fixed Blade | 18V | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Stripped, Tinned Wire Leads | 100mW | ||
![]() SWH24-36-NB-P5R CUI Inc | 16 |
| - | - | - | - | - | - | CUI Inc. | - | Bulk | Active | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | ITE (Commercial) | 23 W | FCC | 86.11% | Positive Center | 650mA | Fixed Blade | 36V | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-5-NW-P6 CUI Inc | 16 |
| - | - | - | - | - | - | CUI Inc. | - | Bulk | Active | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | ITE (Commercial) | 15 W | FCC | 81.9% | Positive Center | 3A | Fixed Blade | 5V | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-12-NB-P5R CUI Inc | 49 |
| - | - | - | - | - | - | CUI Inc. | - | Bulk | Active | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | ITE (Commercial) | 24 W | FCC | 86.2% | Positive Center | 2A | Fixed Blade | 12V | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-18-EW-P5 CUI Inc | 15 |
| - | - | - | - | SWH24 | - | CUI Inc. | - | Bulk | Active | - | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | Household Appliances, ITE (Commercial) | 23 W | CE | 85.96% | Positive Center | 1.25A | Fixed Blade | 18V | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-18-EW-P6 CUI Inc | 44 |
| - | - | - | - | SWH24 | - | CUI Inc. | - | Bulk | Active | - | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | Household Appliances, ITE (Commercial) | 23 W | CE | 85.96% | Positive Center | 1.25A | Fixed Blade | 18V | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-11-EB-ST CUI Inc | 33 |
| - | - | - | - | SWH24 | - | CUI Inc. | - | Bulk | Active | - | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | Household Appliances, ITE (Commercial) | 24 W | CE | 86.24% | - | 2.2A | Fixed Blade | 11V | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Stripped, Tinned Wire Leads | 100mW | ||
![]() SWH24-15-NB-P6 CUI Inc | 24 |
| - | - | - | - | - | - | CUI Inc. | - | Bulk | Active | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | ITE (Commercial) | 23 W | FCC | 85.96% | Positive Center | 1.5A | Fixed Blade | 15V | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-11-EW-P5 CUI Inc | In Stock | - | - | - | - | - | SWH24 | - | CUI Inc. | - | Bulk | Active | - | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | Household Appliances, ITE (Commercial) | 24 W | CE | 86.24% | Positive Center | 2.2A | Fixed Blade | 11V | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-19-EW-P6 CUI Inc | 47 |
| - | - | - | - | SWH24 | - | CUI Inc. | - | Bulk | Active | - | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | Household Appliances, ITE (Commercial) | 28 W | CE | 86.17% | Positive Center | 1.25A | Fixed Blade | 19V | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-28-EW-P5R CUI Inc | 9 |
| - | - | - | - | SWH24 | - | CUI Inc. | - | Bulk | Active | - | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | Household Appliances, ITE (Commercial) | 24 W | CE | 86.17% | Positive Center | 850mA | Fixed Blade | 28V | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-36-NB-P5 CUI Inc | 46 |
| - | - | - | - | - | - | CUI Inc. | - | Bulk | Active | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | ITE (Commercial) | 23 W | FCC | 86.11% | Positive Center | 650mA | Fixed Blade | 36V | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-8-EB-P5R CUI Inc | 37 |
| - | - | - | - | SWH24 | - | CUI Inc. | - | Bulk | Active | - | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | Household Appliances, ITE (Commercial) | 20 W | CE | 85.47% | Positive Center | 2.5A | Fixed Blade | 8V | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-28-EB-ST CUI Inc | 34 |
| - | - | - | - | SWH24 | - | CUI Inc. | - | Bulk | Active | - | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | Household Appliances, ITE (Commercial) | 24 W | CE | 86.17% | - | 850mA | Fixed Blade | 28V | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Stripped, Tinned Wire Leads | 100mW | ||
![]() SWH24-36-NB-P6 CUI Inc | In Stock | - | - | - | - | - | - | - | CUI Inc. | - | Bulk | Active | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | ITE (Commercial) | 23 W | FCC | 86.11% | Positive Center | 650mA | Fixed Blade | 36V | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-9-EB-P5R CUI Inc | 45 |
| - | - | - | - | SWH24 | - | CUI Inc. | - | Bulk | Active | - | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-E (24W) | 2.74 L x 1.75 W x 1.90 H (69.5mm x 44.4mm x 48.3mm) | Household Appliances, ITE (Commercial) | 20 W | CE | 85.4% | Positive Center | 2.2A | Fixed Blade | 9V | Wall Mount (Class II) | Europe | 72 (1.83m) | KSC 8305 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() SWH24-9-NW-ST CUI Inc | 45 |
| - | - | - | - | - | - | CUI Inc. | - | Bulk | Active | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | ITE (Commercial) | 18 W | FCC | 85% | - | 2A | Fixed Blade | 9V | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Stripped, Tinned Wire Leads | 100mW |