- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWM6-12-NV-MUB CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-N (6W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 6W | - | cURus | Level VI | - | - | - | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | USB Micro | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWM6-12-NV-P6R CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-N (6W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 6W | - | cURus | Level VI | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWM6-12-EH-P5R CUI Inc. | 25 |
| Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-E (6W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 6W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | ||
![]() SWM6-9-NV-P6R CUI Inc. | 25 |
| Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-N (6W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 6W | - | cURus | Level VI | - | - | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWM6-9-EH-I38 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-E-USB (6W) | - | Active | Not Applicable | - | - | - | Medical | 6W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | - | Fixed Blade | 9V | Wall Mount (Class II) | Europe | - | CEE 7/16 | USB A Receptacle | 75mW Max | - | - | - | RoHS Compliant | ||
![]() SWI12-12-N-P11 CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SWI12-N (12W) | 2.83Lx1.34W x 3.15 H 71.9mmx34.0mmx80.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 12W | - | CE | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | ||
![]() SWM6-12-EH-P6R CUI Inc. | 25 |
| Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-E (6W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 6W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | ||
![]() SWM6-12-NH-P5R CUI Inc. | 25 |
| Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-N (6W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 6W | - | cURus | Level VI | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWM12-9-EV-P5 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-E (12W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 12W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWM12-9-EH-MUB CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-E (12W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 12W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | - | Fixed Blade | 9V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | USB Micro | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SMI36-9-K-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.35lb 160g | 0°C~40°C | 2016 | SMI36 (36W) | 3.10Lx1.34W x 2.60 H 78.5mmx34.0mmx66.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 36W | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | 3.34A | Positive | Positive Center | Multi-Blade (Sold Separately) | 9V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 66.04mm | 78.74mm | 34.036mm | RoHS Compliant | ||
![]() SWM30-12-EV-P5R CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM30-E (30W) | 2.99Lx1.69W x 1.16 H 75.9mmx42.9mmx29.5mm | Active | Not Applicable | - | - | - | Medical | 36W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 47.2 1.20m | CEE 7/16 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | ||
![]() SDI18-5-U-P8 CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 15W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Cord (Sold Separately) | 5V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 1.35mm I.D. x 3.8mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SDI50-15-UC-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | - | SDI50-U (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 50W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Cord | 15V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | - | - | - | RoHS Compliant | ||
![]() SDI65-19-UDC-P5R CUI Inc. | 24 |
| Datasheet | 20 Weeks | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI65-UD (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 65W | 65W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 3.43A | Positive | Positive Center | Cord | 19V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | - | - | RoHS Compliant | ||
![]() SDI50-18-U2-P5R CUI Inc. | 33 |
| Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SDI50-U (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 50W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Cord | 18V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | - | - | - | RoHS Compliant | ||
![]() SDI65-18-UC-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | - | SDI65-U (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 65W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Cord | 18V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | ||
![]() SDI65-18-UC-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SDI65-U (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 65W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Cord | 18V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | ||
![]() SDI65-15-UDC-P5 CUI Inc. | 41 |
| Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SDI65-UD (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 65W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Cord | 15V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | ||
![]() SDI65-48-UDC-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI65-UD (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 65W | 65W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 1.36A | Positive | Positive Center | Cord | 48V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant |