- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDI18-15-UD-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-UD (18W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 19W | 18W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 1.3A | Positive | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 34.036mm | 88.392mm | 50.038mm | RoHS Compliant | - | ||
![]() SDI18-5.9-UD-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.319lb 144.7g | 0°C~40°C | - | SDI18-UD (18W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 18W | 18W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 3A | Positive | Positive Center | Cord (Sold Separately) | 5.9V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 34.036mm | 88.392mm | 50.038mm | RoHS Compliant | - | ||
![]() SDI18-24-U-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 19W | 18W | CE, cULus, NEMKOgs, PSE | Level VI, CoC Tier 2 | 800mA | Positive | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 33.02mm | 100.076mm | 50.038mm | RoHS Compliant | - | ||
![]() SDI18-15-U-P5R CUI Inc. | 41 |
| Datasheet | 20 Weeks | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 19W | 18W | CE, cULus, NEMKOgs, PSE | Level VI, CoC Tier 2 | 1.3A | Positive | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 33.02mm | - | - | RoHS Compliant | - | ||
![]() SDI18-5.9-U-P6R CUI Inc. | 25 |
| Datasheet | 20 Weeks | 0.319lb 144.7g | 0°C~40°C | - | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 18W | 18W | CE, cULus, NEMKOgs, PSE | Level VI, CoC Tier 2 | 3A | Positive | Positive Center | Cord (Sold Separately) | 5.9V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 33.02mm | 100.076mm | 50.038mm | RoHS Compliant | - | ||
![]() SDI18-9-UD-P5R CUI Inc. | 25 |
| Datasheet | 20 Weeks | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-UD (18W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 20W | 18W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 2.2A | Positive | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 34.036mm | 88.392mm | 50.038mm | RoHS Compliant | - | ||
![]() SWI5-12-E-P5 CUI Inc. | 25 |
| Datasheet | 15 Weeks | 0.177lb 80.29g | 0°C~40°C | 2017 | SWI3-E (3W) | 0.89Lx1.42W x 2.58 H 22.6mmx36.0mmx65.6mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 6W | - | CE, TUVgs | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI30-24-U-P5 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | - | 0°C~40°C | 2017 | SDI30-U (30W) | 4.37Lx2.05W x 1.27 H 111.0mmx52.0mmx32.3mm | Not For New Designs | Not Applicable | - | - | - | ITE (Commercial) | 30W | - | CE, cULus, GS, PSE | Level VI | - | - | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 60.2 1.53m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWI12-9-N-P5 CUI Inc. | 612 |
| Datasheet | 20 Weeks | 0.278lb 126.1g | 0°C~40°C | 2015 | SWI12-N (12W) | 2.83Lx1.34W x 1.65 H 72.0mmx34.0mmx42.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 11W | 12W | cULus, PSE | Level VI | 1.2A | Positive | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | 41.91mm | 71.882mm | 34.036mm | RoHS Compliant | Lead Free | ||
![]() SWI24-15-N-P5 CUI Inc. | 269 |
| Datasheet | 20 Weeks | 0.327lb 148.32g | 0°C~40°C | 2016 | SWI24-N (24W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 24W | 24W | cULus, PSE | Level VI | 1.6A | Positive | Positive Center | Fixed Blade | 15V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 52.07mm | 71.882mm | 34.036mm | RoHS Compliant | - | ||
![]() SDI90-12-U-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 1.1lbs 499g | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 84W | 90W | CE, cULus, FCC, GS, PSE | Level VI | 7A | Positive | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 36.068mm | 150.876mm | 64.008mm | RoHS Compliant | Lead Free | ||
![]() SDI65-24-U-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI65-U (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 65W | 65W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 2.71A | Positive | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant | - | ||
![]() SWM12-9-NV-MUB CUI Inc. | 25 |
| Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-N (12W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 12W | - | cURus | Level VI, CoC Tier 2 | - | - | - | Fixed Blade | 9V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | USB Micro | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWM12-9-EH-P6 CUI Inc. | 25 |
| Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-E (12W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 12W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWM12-9-EH-P5R CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-E (12W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 12W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI50-18-UC-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SDI50-U (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 50W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Cord | 18V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI50-15-U2-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SDI50-U (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 50W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Cord | 15V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI65-19-UC-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI65-U (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 65W | 65W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 3.43A | Positive | Positive Center | Cord | 19V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant | - | ||
![]() SDI50-48-UDC-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI50-UD (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 50W | 50W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 1.05A | Positive | Positive Center | Cord | 48V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | 38.1mm | - | - | RoHS Compliant | - | ||
![]() SWI6-12-E-P6R CUI Inc. | 25 |
| Datasheet | 20 Weeks | 0.212lb 96.16g | 0°C~40°C | 2016 | SWI6-E (6W) | 2.05Lx1.10W x 2.36 H 52.0mmx28.0mmx60.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 7.2W | 16W | CE | Level VI | 600mA | Positive | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 59.944mm | - | - | RoHS Compliant | - |