- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Power Dissipation (Max) | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDI18-15-UC-P5R CUI Inc. | 33 |
| Datasheet | 20 Weeks | 0.319lb 144.7g | - | 0°C~40°C | 2016 | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 19W | 18W | CE, cULus, NEMKOgs, PSE | Level VI, CoC Tier 2 | 1.3A | Positive | Positive Center | Cord | 15V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 33.02mm | 100.076mm | 50.038mm | RoHS Compliant | - | ||
![]() SWM12-15-NH-MUB CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | - | 0°C~40°C | - | SWM12-N (12W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 12W | - | cURus | Level VI, CoC Tier 2 | - | - | - | Fixed Blade | 15V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | USB Micro | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SMI18-5-V-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.375lb 170.1g | - | 0°C~40°C | 2015 | SMI18 (18W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 18W | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | 3A | Positive | Positive Center | Multi-Blade (Included) | 5V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | - | - | RoHS Compliant | Lead Free | ||
![]() SWI10-12-E-P7R CUI Inc. | In Stock | - | Datasheet | 15 Weeks | 0.212lb 96.16g | - | 0°C~40°C | 2017 | SWI10-E (10W) | 2.72Lx1.13W x 3.06 H 69.0mmx28.8mmx77.7mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 10W | - | CE, TUVgs | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWI10-5-N-P7R CUI Inc. | In Stock | - | Datasheet | 15 Weeks | 0.199lb 90.26g | - | 0°C~40°C | 2017 | SWI10-N (10W) | 2.72Lx1.13W x 3.06 H 69.0mmx28.8mmx77.7mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 10W | - | cULus, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SMI6-9-V-P7 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | 0.153lb 69.4g | - | 0°C~40°C | 2016 | SMI6 (6W) | 2.52Lx1.59W x 1.18 H 64.0mmx40.5mmx30.0mm | Not For New Designs | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 6W | 6W | CCC, CE, cULus, GS, PSE, RCM | Level VI, CoC Tier 2 | 670mA | Positive | Positive Center | Multi-Blade (Included) | 9V | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 64.008mm | 40.386mm | RoHS Compliant | - | ||
![]() SMI36-12-V-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.35lb 160g | - | 0°C~40°C | 2015 | SMI36 (36W) | 3.10Lx1.34W x 2.60 H 78.5mmx34.0mmx66.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 36W | 36W | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | 3A | Positive | Positive Center | Multi-Blade (Included) | 12V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 66.04mm | 78.74mm | 34.036mm | RoHS Compliant | Lead Free | ||
![]() SDI50-24-UC-ST CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | - | SDI50-U (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 50W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | - | Cord | 24V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Stripped, Tinned Wire Leads | 150mW Max | - | - | - | RoHS Compliant | - | ||
![]() SMI6-12-V-P5 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | 0.153lb 69.4g | - | 0°C~40°C | 2015 | SMI6 (6W) | 2.52Lx1.59W x 1.18 H 64.0mmx40.5mmx30.0mm | Not For New Designs | Not Applicable | Plug | - | - | ITE (Commercial) | 6W | 6W | CCC, CE, cULus, GS, PSE, RCM | Level VI, CoC Tier 2 | 500mA | Positive | Positive Center | Multi-Blade (Included) | 12V | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | - | - | RoHS Compliant | Lead Free | ||
![]() SMI36-12-E-P10 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SMI36 (36W) | 3.09Lx1.39W x 2.60 H 78.5mmx35.3mmx66.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 36W | - | CCC, CE, cULus, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Multi-Blade (Included) | 12V | Wall Mount (Class II) | Europe | 59 1.50m | Multi-Blade (Included) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SMI18-15-V-P5 CUI Inc. | 267 |
| Datasheet | 20 Weeks | 0.375lb 170.1g | - | 0°C~40°C | 2016 | SMI18 (18W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 18W | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | 1.3A | Positive | Positive Center | Multi-Blade (Included) | 15V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | - | - | RoHS Compliant | Lead Free | ||
![]() SMI18-12-E-ST CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | - | SMI18 (18W) | 2.95Lx1.41W x 2.58 H 75.0mmx35.8mmx65.6mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 19.2W | - | CCC, CE, cULus, PSE | Level VI, CoC Tier 2 | - | - | - | Multi-Blade (Included) | 12V | Wall Mount (Class II) | Europe | 59 1.50m | Multi-Blade (Included) | Stripped, Tinned Wire Leads | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWM6-5-EH-P5R CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | - | 0°C~40°C | - | SWM6-E (6W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 6W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWM6-5-NV-I38 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | - | 0°C~40°C | - | SWM6-N-USB (6W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 6W | - | cURus | Level VI | - | - | - | Fixed Blade | 5V | Wall Mount (Class II) | North America | - | NEMA 1-15P | USB A Receptacle | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWI24-24-E-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.327lb 148.32g | - | 0°C~40°C | 2016 | SWI24-E (24W) | 2.83Lx1.34W x 2.76 H 72.0mmx34.0mmx70.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 24W | 24W | CE | Level VI, CoC Tier 2 | 1A | Positive | Positive Center | Fixed Blade | 24V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 70.104mm | - | - | RoHS Compliant | - | ||
![]() SMI18-9-K-ST CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | - | SMI18 (18W) | 2.95Lx1.41W x 2.58 H 75.0mmx35.8mmx65.6mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 19.8W | - | CCC, CE, cULus, PSE | Level VI, CoC Tier 2 | - | - | - | Multi-Blade (Sold Separately) | 9V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade (Sold Separately) | Stripped, Tinned Wire Leads | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWI6-5.9-N-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.172lb 78.02g | - | 0°C~40°C | - | SWI6-N (6W) | 2.20Lx1.10W x 1.65 H 56.0mmx28.0mmx42.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 7.1W | 6W | cULus, PSE | Level VI | 1.2A | Positive | Positive Center | Fixed Blade | 5.9V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 41.91mm | - | - | RoHS Compliant | - | ||
![]() SWM6-12-EV-P5 CUI Inc. | 25 |
| Datasheet | 19 Weeks | - | - | 0°C~40°C | - | SWM6-E (6W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 6W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWM6-6-EH-P5 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | - | 0°C~40°C | - | SWM6-E (6W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 6W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 6V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | 219.992299g | 30W | - | 2015 | - | - | - | - | Plug | 40°C | 0°C | - | - | - | CE, TUV, cURus | - | 1.65A | Positive | - | - | 18V | - | - | 1.80086m | - | - | - | 29.972mm | 109.982mm | 50.038mm | RoHS Compliant | - |