- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWI15-24-E-P5 CUI Inc. | 2900 |
| Datasheet | 15 Weeks | 0.22lb 99.79g | -20°C~40°C | - | SWI15-E (15W) | 2.80Lx2.62W x 1.91 H 71.0mmx66.6mmx48.4mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 15W | - | CE, GS | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 24V | Wall Mount (Class II) | Europe | 70.9 1.80m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | ||
![]() SWI6-9-N-P5 CUI Inc. | 462 |
| Datasheet | 20 Weeks | 0.172lb 78.02g | 0°C~40°C | 2016 | SWI6-N (6W) | 2.20Lx1.10W x 1.65 H 56.0mmx28.0mmx42.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 6W | 6W | cULus, PSE | Level VI | 670mA | Positive | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 41.91mm | - | - | RoHS Compliant | ||
![]() SDI65-12-UD-P6R CUI Inc. | 5000 | - | Datasheet | 20 Weeks | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI65-UD (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 60W | 65W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 5A | Positive | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant | ||
![]() SDI50-18-UC-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SDI50-U (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 50W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Cord | 18V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | - | - | - | RoHS Compliant | ||
![]() SDI50-18-UDC-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SDI50-UD (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 50W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Cord | 18V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | - | - | - | RoHS Compliant | ||
![]() SDI50-19-U2-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SDI50-U (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 50W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Cord | 19V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | - | - | - | RoHS Compliant | ||
![]() SDI65-24-UC-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI65-U (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 65W | 65W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 2.71A | Positive | Positive Center | Cord | 24V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant | ||
![]() SDI65-19-UC-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI65-U (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 65W | 65W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 3.43A | Positive | Positive Center | Cord | 19V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant | ||
![]() SDI50-12-UD2-P6R CUI Inc. | 24 |
| Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SDI50-UD (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 50W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Cord | 12V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | - | - | - | RoHS Compliant | ||
![]() SDI50-12-U2-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SDI50-U (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 50W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Cord | 12V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | - | - | - | RoHS Compliant | ||
![]() SDI65-48-UDC-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI65-UD (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 65W | 65W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 1.36A | Positive | Positive Center | Cord | 48V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant | ||
![]() SDI65-19-UD2-P5R CUI Inc. | 24 |
| Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SDI65-UD (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 65W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Cord | 19V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | ||
![]() SDI65-24-UD2-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SDI65-UD (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 65W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Cord | 24V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | ||
![]() SDI50-48-UC-P5R CUI Inc. | 41 |
| Datasheet | 20 Weeks | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI50-U (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 50W | 50W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 1.05A | Positive | Positive Center | Cord | 48V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant | ||
![]() SDI65-18-UD2-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SDI65-UD (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 65W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Cord | 18V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | ||
![]() SDI50-9-U2-P5R CUI Inc. | 33 |
| Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SDI50-U (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 45W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Cord | 9V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SDI50-9-U2-P6R CUI Inc. | 33 |
| Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SDI50-U (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 45W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Cord | 9V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWI18-24-E-P5R CUI Inc. | 25 |
| Datasheet | 20 Weeks | 0.34lb 154.22g | 0°C~40°C | 2016 | SWI18-E (18W) | 2.83Lx1.34W x 2.76 H 72.0mmx34.0mmx70.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 19W | 18W | CE | Level VI, CoC Tier 2 | 800mA | Positive | Positive Center | Fixed Blade | 24V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 70.104mm | 71.882mm | 34.036mm | RoHS Compliant | ||
![]() SWI18-24-E-P6R CUI Inc. | 25 |
| Datasheet | 20 Weeks | 0.34lb 154.22g | 0°C~40°C | 2016 | SWI18-E (18W) | 2.83Lx1.34W x 2.76 H 72.0mmx34.0mmx70.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 19W | 18W | CE | Level VI, CoC Tier 2 | 800mA | Positive | Positive Center | Fixed Blade | 24V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 70.104mm | - | - | RoHS Compliant | ||
![]() SWI18-9-N-P7 CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SWI18-N (18W) | 2.83Lx1.34W x 2.72 H 72.0mmx34.0mmx69.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 19.8W | - | cULus, PSE | Level VI | - | - | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant |