- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Number of Pins | Weight | Power Dissipation (Max) | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMI18-24-K-P5 CUI Inc. | 855 |
| Datasheet | 20 Weeks | - | 0.375lb 170.1g | - | 0°C~40°C | 2016 | SMI18 (18W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 19W | 18W | - | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | 800mA | Positive | Positive Center | Multi-Blade (Sold Separately) | 24V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | - | 130.18101g | 15W | - | 2015 | - | - | - | - | Plug | 50°C | 0°C | - | - | - | - | CE, GS, cURus | - | 2A | Positive | - | - | 5V | - | - | 1.80086m | - | - | - | 43.434mm | 80.518mm | 48.006mm | RoHS Compliant | - | ||
![]() SWI15-24-N-P5 CUI Inc. | 902 |
| Datasheet | 15 Weeks | - | 0.22lb 99.79g | - | -20°C~40°C | - | SWI15-N (15W) | 2.80Lx1.30W x 1.91 H 71.0mmx33.0mmx48.4mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 15W | - | - | cULus, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 24V | Wall Mount (Class II) | North America | 70.9 1.80m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWM6-12-EH-P5 CUI Inc. | 25 |
| Datasheet | 19 Weeks | - | - | - | 0°C~40°C | - | SWM6-E (6W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 6W | - | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWI10-12-N-P6R CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | 0.199lb 90.26g | - | 0°C~40°C | 2017 | SWI10-N (10W) | 2.72Lx1.13W x 3.06 H 69.0mmx28.8mmx77.7mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 10W | - | - | cULus, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWI10-12-N-MUB CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | 0.199lb 90.26g | - | 0°C~40°C | 2017 | SWI10-N (10W) | 2.72Lx1.13W x 3.06 H 69.0mmx28.8mmx77.7mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 10W | - | - | cULus, PSE | Level VI, CoC Tier 2 | - | - | - | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | USB Micro | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWI12-5-N-P6 CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0.278lb 126.1g | - | 0°C~40°C | 2016 | SWI12-N (12W) | 2.83Lx1.34W x 1.65 H 72.0mmx34.0mmx42.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 13W | 12W | - | cULus, PSE | Level VI | 2.5A | Positive | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | 41.91mm | 71.882mm | 34.036mm | RoHS Compliant | - | ||
![]() SWI5-5-N-P5 CUI Inc. | 841 |
| Datasheet | 15 Weeks | - | 0.177lb 80.29g | - | 0°C~40°C | 2017 | SWI5-N (5W) | 0.89Lx1.42W x 1.88 H 22.6mmx36.0mmx47.7mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 5W | - | - | cULus, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWI15-5-E-P5 CUI Inc. | 937 |
| Datasheet | 15 Weeks | - | 0.22lb 99.79g | - | -20°C~40°C | - | SWI15-E (15W) | 2.80Lx2.62W x 1.91 H 71.0mmx66.6mmx48.4mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 15W | - | - | CE, GS | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | Europe | 70.9 1.80m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWI24-12-N-P5 CUI Inc. | 160 |
| Datasheet | 20 Weeks | - | 0.327lb 148.32g | - | 0°C~40°C | 2015 | SWI24-N (24W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 24W | 24W | - | cULus, PSE | Level VI | 2A | Positive | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 52.07mm | 71.882mm | 34.036mm | RoHS Compliant | Lead Free | ||
![]() SWI5-5-E-MUB CUI Inc. | 41 |
| Datasheet | 15 Weeks | - | 0.177lb 80.29g | - | 0°C~40°C | - | SWI5-E (5W) | 0.89Lx1.42W x 2.58 H 22.6mmx36.0mmx65.6mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 5W | - | - | CE, TUVgs | Level VI, CoC Tier 2 | - | - | - | Fixed Blade | 5V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | USB Micro | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWI24-24-N-SC CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | - | - | 0°C~40°C | 2016 | SWI24-SC (24W) | 3.86Lx1.93W x 1.28 H 98.0mmx49.0mmx32.5mm | Active | Not Applicable | Screw | 40°C | 0°C | ITE (Commercial) | 24W | 24W | 1 | cULus | Level VI | 1A | - | - | Fixed Blade | 24V | Wall Mount (Class II) | North America | - | NEMA 1-15P | Screw Terminal | 100mW Max | 32.512mm | 98.044mm | 49.022mm | RoHS Compliant | Lead Free | ||
![]() SMI5-5-V-I38 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | 0.177lb 80.29g | - | 0°C~40°C | 2015 | SMI5-USB (5W) | 1.85Lx1.36W x 1.04 H 47.0mmx34.5mmx26.4mm | Active | Not Applicable | Receptacle, USB | - | - | ITE (Commercial) | 5W | 5W | - | CCC, CE, cULus, GS, PSE, RCM | Level VI, CoC Tier 2 | 1A | - | - | Multi-Blade (Included) | 5V | Wall Mount (Class II) | International | - | Multi-Blade | USB A Receptacle | 100mW Max | 26.416mm | - | - | RoHS Compliant | Lead Free | ||
![]() SDI65-12-U-P5 CUI Inc. | 1542 |
| Datasheet | 20 Weeks | - | 0.684lb 310.26g | - | 0°C~40°C | 2015 | SDI65-U (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 60W | 65W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 5A | Positive | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() SWI12-5.9-N-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.278lb 126.1g | - | 0°C~40°C | - | SWI12-N (12W) | 2.83Lx1.34W x 1.65 H 72.0mmx34.0mmx42.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | cULus, PSE | Level VI | 2A | Positive | Positive Center | Fixed Blade | 5.9V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | 41.91mm | 71.882mm | 34.036mm | RoHS Compliant | Lead Free | ||
![]() SWI15-15-N-P5 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | 0.22lb 99.79g | - | -20°C~40°C | - | SWI15-N (15W) | 2.80Lx1.30W x 1.91 H 71.0mmx33.0mmx48.4mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 15W | - | - | cULus, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 15V | Wall Mount (Class II) | North America | 70.9 1.80m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SMI36-12-V-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.35lb 160g | - | 0°C~40°C | 2016 | SMI36 (36W) | 3.10Lx1.34W x 2.60 H 78.5mmx34.0mmx66.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 36W | 36W | - | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | 3A | Positive | Positive Center | Multi-Blade (Included) | 12V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 66.04mm | 78.74mm | 34.036mm | RoHS Compliant | - | ||
![]() SMI18-12-V-P6 CUI Inc. | 1 |
| Datasheet | 20 Weeks | - | 0.375lb 170.1g | - | 0°C~40°C | 2015 | SMI18 (18W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 18W | 18W | - | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | 1.6A | Positive | Positive Center | Multi-Blade (Included) | 12V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | - | - | RoHS Compliant | Lead Free | ||
![]() SDI65-12-UD-P5 CUI Inc. | 41 | - | Datasheet | 20 Weeks | - | 0.684lb 310.26g | - | 0°C~40°C | 2015 | SDI65-UD (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 60W | 65W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 5A | Positive | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant | Lead Free | ||
![]() ETSA360417UC-P51-WP CUI Inc. | In Stock | - | Datasheet | 14 Weeks | 4 | - | - | 0°C~60°C | 2015 | ETSA-U (150W) | 6.69Lx3.35W x 1.73 H 170.0mmx85.0mmx44.0mm | Not For New Designs | Not Applicable | - | - | - | ITE (Commercial) | 150W | 150W | - | CE, cULus, TUVgs | Level VI | 4.17A | - | - | Cord | 36V | Desktop (Class I) | North America | 39.4 1.00m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | 43.942mm | - | - | RoHS Compliant | - |