- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDI12-9-UDC-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.243lb 110.22g | 0°C~40°C | 2016 | SDI12-UD (12W) | 2.95Lx1.89W x 1.18 H 75.0mmx48.0mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 1.33A | Positive | Positive Center | Cord | 9V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 74.93mm | 48.006mm | RoHS Compliant | - | ||
![]() SDI12-12-UD2-P6R CUI Inc. | 7 |
| Datasheet | 20 Weeks | 0.243lb 110.22g | 0°C~40°C | 2016 | SDI12-UD (12W) | 2.95Lx1.89W x 1.18 H 75.0mmx48.0mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 1A | Positive | Positive Center | Cord | 12V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 74.93mm | 48.006mm | RoHS Compliant | - | ||
![]() SDI12-12-UD2-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.243lb 110.22g | 0°C~40°C | 2016 | SDI12-UD (12W) | 2.95Lx1.89W x 1.18 H 75.0mmx48.0mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 1A | Positive | Positive Center | Cord | 12V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 74.93mm | 48.006mm | RoHS Compliant | - | ||
![]() SDI12-9-UD2-P6R CUI Inc. | 41 |
| Datasheet | 20 Weeks | 0.243lb 110.22g | 0°C~40°C | 2016 | SDI12-UD (12W) | 2.95Lx1.89W x 1.18 H 75.0mmx48.0mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 1.33A | Positive | Positive Center | Cord | 9V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 74.93mm | 48.006mm | RoHS Compliant | - | ||
![]() SDI12-18-UDC-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.243lb 110.22g | 0°C~40°C | 2016 | SDI12-UD (12W) | 2.95Lx1.89W x 1.18 H 75.0mmx48.0mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 660mA | Positive | Positive Center | Cord | 18V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 74.93mm | 48.006mm | RoHS Compliant | - | ||
![]() SDI12-24-UD2-P6 CUI Inc. | 7 |
| Datasheet | 20 Weeks | 0.243lb 110.22g | 0°C~40°C | 2016 | SDI12-UD (12W) | 2.95Lx1.89W x 1.18 H 75.0mmx48.0mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 500mA | Positive | Positive Center | Cord | 24V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 74.93mm | 48.006mm | RoHS Compliant | - | ||
![]() SDI12-15-UD-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.243lb 110.22g | 0°C~40°C | 2016 | SDI12-UD (12W) | 2.95Lx1.89W x 1.18 H 75.0mmx48.0mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 800mA | Positive | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 74.93mm | 48.006mm | RoHS Compliant | - | ||
![]() SDI12-9-UD-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.243lb 110.22g | 0°C~40°C | 2016 | SDI12-UD (12W) | 2.95Lx1.89W x 1.18 H 75.0mmx48.0mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 1.33A | Positive | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 74.93mm | 48.006mm | RoHS Compliant | - | ||
![]() SDI12-5-UDC-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.243lb 110.22g | 0°C~40°C | 2016 | SDI12-UD (12W) | 2.95Lx1.89W x 1.18 H 75.0mmx48.0mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 10W | 12W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 2A | Positive | Positive Center | Cord | 5V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 74.93mm | 48.006mm | RoHS Compliant | - | ||
![]() SDI12-9-UDC-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.243lb 110.22g | 0°C~40°C | 2016 | SDI12-UD (12W) | 2.95Lx1.89W x 1.18 H 75.0mmx48.0mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 1.33A | Positive | Positive Center | Cord | 9V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 74.93mm | 48.006mm | RoHS Compliant | - | ||
![]() SDI12-5-UD2-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.243lb 110.22g | 0°C~40°C | 2016 | SDI12-UD (12W) | 2.95Lx1.89W x 1.18 H 75.0mmx48.0mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 10W | 12W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 2A | Positive | Positive Center | Cord | 5V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 74.93mm | 48.006mm | RoHS Compliant | - | ||
![]() SDI12-5.9-UD2-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.243lb 110.22g | 0°C~40°C | - | SDI12-UD (12W) | 2.95Lx1.89W x 1.18 H 75.0mmx48.0mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 2A | Positive | Positive Center | Cord | 5.9V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 74.93mm | 48.006mm | RoHS Compliant | - | ||
![]() SDI12-18-UD2-P5R CUI Inc. | 41 |
| Datasheet | 20 Weeks | 0.243lb 110.22g | 0°C~40°C | 2016 | SDI12-UD (12W) | 2.95Lx1.89W x 1.18 H 75.0mmx48.0mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 660mA | Positive | Positive Center | Cord | 18V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 74.93mm | 48.006mm | RoHS Compliant | - | ||
![]() SDI12-24-UD-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.243lb 110.22g | 0°C~40°C | 2016 | SDI12-UD (12W) | 2.95Lx1.89W x 1.18 H 75.0mmx48.0mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 500mA | Positive | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 74.93mm | 48.006mm | RoHS Compliant | - | ||
![]() SWI6-12-E-P6 CUI Inc. | 41 |
| Datasheet | 20 Weeks | 0.212lb 96.16g | 0°C~40°C | 2015 | SWI6-E (6W) | 2.05Lx1.10W x 2.36 H 52.0mmx28.0mmx60.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 7.2W | 6W | - | CE | Level VI | 600mA | Positive | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 59.944mm | - | - | RoHS Compliant | Lead Free | ||
![]() SDI65-24-UD-P5R CUI Inc. | 270 |
| Datasheet | 20 Weeks | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI65-UD (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 65W | 65W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 2.71A | Positive | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | - | - | RoHS Compliant | - | ||
![]() SDI18-5.9-U-P5 CUI Inc. | 24 |
| Datasheet | 20 Weeks | 0.319lb 144.7g | 0°C~40°C | - | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 18W | 18W | - | CE, cULus, NEMKOgs, PSE | Level VI, CoC Tier 2 | 3A | Positive | Positive Center | Cord (Sold Separately) | 5.9V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 33.02mm | 100.076mm | 50.038mm | RoHS Compliant | - | ||
![]() SWI18-9-N-P5 CUI Inc. | 25 |
| Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | 2016 | SWI18-N (18W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 20W | 18W | - | cULus | Level VI | 2.2A | Positive | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 52.07mm | 71.882mm | 34.036mm | RoHS Compliant | - | ||
![]() SWI12-12-N-SC CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SWI12-SC (12W) | 3.86Lx1.93W x 1.28 H 98.0mmx49.0mmx32.5mm | Active | Not Applicable | Screw | - | - | ITE (Commercial) | 12W | 12W | 1 | cULus | Level VI | 1A | - | - | Fixed Blade | 12V | Wall Mount (Class II) | North America | - | NEMA 1-15P | Screw Terminal | 100mW Max | 32.512mm | - | - | RoHS Compliant | Lead Free | ||
![]() SDI12-12-UDC-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.243lb 110.22g | 0°C~40°C | 2016 | SDI12-UD (12W) | 2.95Lx1.89W x 1.18 H 75.0mmx48.0mmx30.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 12W | 12W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 1A | Positive | Positive Center | Cord | 12V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | - | - | RoHS Compliant | - |